- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Applications | Additional Feature | Construction | Reach Compliance Code | Frequency | Power - Max | RF/Microwave Device Type | Insertion Loss | Isolation | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Coupler Type | Coupling Factor | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDH-07203DHD-1(40) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDH-09010GID-1(40) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDH-02003DHD(41) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3060A L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | DIRECTIONAL COUPLER | - | - | - | - | - | - | - | - | - | - | ||
![]() 4864 L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3032 L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4858 L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 859 L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3001-20 L3 Narda-MITEQ | In Stock | - | Datasheet | - | Module | Module | - | - | - | - | - | Active | 1 (Unlimited) | - | General Purpose | - | - | - | 460MHz~950MHz | 500W | - | 0.2dB | - | - | - | - | - | - | Standard | 20dB | - | ||
![]() 4015C-20 L3 Narda-MITEQ | In Stock | - | Datasheet | - | Module, SMA Connectors | - | - | 105°C | - | - | - | Active | 1 (Unlimited) | - | General Purpose | SMA-F | COAXIAL | - | 7GHz~12.4GHz | 50W | DIRECTIONAL COUPLER | 0.35dB | - | - | 1.25 | 46.99dBm | - | - | Standard | 20 ± 1dB | - | ||
![]() 3002-20 L3 Narda-MITEQ | In Stock | - | Datasheet | - | Module | - | - | - | - | - | - | Active | 1 (Unlimited) | - | General Purpose | - | - | - | 950MHz~2GHz | 500W | DIRECTIONAL COUPLER | 0.2dB | - | - | - | - | - | - | Standard | 20dB | - | ||
![]() 4012C-10 L3 Narda-MITEQ | In Stock | - | Datasheet | - | Module, SMA Connectors | - | - | 105°C | - | - | - | Active | 1 (Unlimited) | - | General Purpose | SMA-F | COAXIAL | - | 1GHz~2GHz | 50W | DIRECTIONAL COUPLER | 0.9dB | - | - | 1.1 | 46.99dBm | - | - | Standard | 10 ± 1.25dB | - | ||
![]() 3004-30 L3 Narda-MITEQ | In Stock | - | Datasheet | - | Module | - | - | - | - | - | - | Active | 1 (Unlimited) | - | General Purpose | - | - | - | 4GHz~10GHz | 500W | DIRECTIONAL COUPLER | 0.2dB | - | - | - | - | - | - | Standard | 30dB | RoHS Compliant | ||
![]() 3001-10 L3 Narda-MITEQ | In Stock | - | Datasheet | - | Module | Module | - | - | - | - | - | Active | 1 (Unlimited) | - | General Purpose | - | - | - | 460MHz~950MHz | 200W | - | 0.7dB | - | - | - | - | - | - | Standard | 10dB | - | ||
![]() 3001-30 L3 Narda-MITEQ | In Stock | - | Datasheet | - | Module | - | - | - | - | - | - | Active | 1 (Unlimited) | - | General Purpose | - | - | - | 460MHz~950MHz | 500W | DIRECTIONAL COUPLER | 0.2dB | - | - | - | - | - | - | Standard | 30dB | - | ||
![]() 3003-30 L3 Narda-MITEQ | In Stock | - | Datasheet | - | Module | - | - | - | - | - | - | Active | 1 (Unlimited) | - | General Purpose | - | - | - | 2GHz~4GHz | 500W | DIRECTIONAL COUPLER | 0.2dB | - | - | - | - | - | - | Standard | 30dB | - | ||
![]() 3095 L3 Narda-MITEQ | In Stock | - | - | - | Module | Module | - | - | - | - | - | Active | - | - | General Purpose | - | - | - | 7GHz~12.4GHz | 30W | - | - | - | - | - | - | - | - | Standard | 10dB | - | ||
![]() 4356B L3 Narda-MITEQ | In Stock | - | - | - | Module, SMA Connectors | - | - | - | - | - | - | Active | - | - | General Purpose | - | - | - | 2GHz~18GHz | 30W | 90 DEGREE HYBRID COUPLER | 1dB | 20dB | - | - | - | - | - | Standard | 3dB | - | ||
![]() CP0805A0836DSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 849MHz | 85°C | -40°C | e3 | yes | Active | - | Matte Tin (Sn) | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | - | 824MHz | 1.4 | 34.77dBm | 50Ohm | 0.5 dB | - | - | RoHS Compliant | ||
![]() CP0805B1747BSTR AVX Corporation | 30 |
| - | 14 Weeks | - | - | 1785MHz | 85°C | -40°C | e3 | yes | Active | - | Matte Tin (Sn) | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | - | 1710MHz | 1.2 | 34.77dBm | 50Ohm | 0.25 dB | - | - | RoHS Compliant |