- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Applications | Additional Feature | Construction | Reach Compliance Code | Frequency | Power - Max | RF/Microwave Device Type | Insertion Loss | Isolation | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP0805A1960ASTR AVX Corporation | 12 |
| - | 14 Weeks | - | - | 1990MHz | 85°C | -40°C | - | - | - | e3 | yes | Active | - | Matte Tin (Sn) | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | - | 1930MHz | 1.4 | 34.77dBm | 50Ohm | 0.8 dB | - | - | - | RoHS Compliant | ||
![]() CP0805B1975CSTR AVX Corporation | 21 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP0805B0897ASTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 915MHz | 85°C | -40°C | - | - | - | e3 | yes | Active | - | Matte Tin (Sn) | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | - | 880MHz | 1.2 | 34.77dBm | 50Ohm | 0.25 dB | - | - | - | RoHS Compliant | ||
![]() CP0805B1890ASTR AVX Corporation | 37 |
| - | 14 Weeks | - | - | 1900MHz | 85°C | -40°C | - | - | - | e3 | yes | Active | - | Matte Tin (Sn) | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | - | 1880MHz | 1.2 | 34.77dBm | 50Ohm | 0.3 dB | - | - | - | RoHS Compliant | ||
![]() CP0805A0836ESTR AVX Corporation | 30 |
| - | 14 Weeks | - | - | 849MHz | 85°C | -40°C | - | - | - | e3 | yes | Active | - | Matte Tin (Sn) | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | - | 824MHz | 1.4 | 34.77dBm | 50Ohm | 0.85 dB | - | - | - | RoHS Compliant | ||
![]() CP0805B1907ASTR AVX Corporation | 30 |
| - | 14 Weeks | - | - | 1920MHz | 85°C | -40°C | - | - | - | e3 | yes | Active | - | Matte Tin (Sn) | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | - | 1895MHz | 1.2 | 34.77dBm | 50Ohm | 0.3 dB | - | - | - | RoHS Compliant | ||
![]() CP0805B1907BSTR AVX Corporation | 30 |
| - | 14 Weeks | - | - | 1920MHz | 85°C | -40°C | - | - | - | e3 | yes | Active | - | Matte Tin (Sn) | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | - | 1895MHz | 1.2 | 34.77dBm | 50Ohm | 0.25 dB | - | - | - | RoHS Compliant | ||
![]() CP0805A1260DSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP0805A1960BSTR AVX Corporation | 12 |
| - | 14 Weeks | - | - | 1990MHz | 85°C | -40°C | - | - | - | e3 | yes | Active | - | Matte Tin (Sn) | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | - | 1930MHz | 1.4 | 34.77dBm | 50Ohm | 0.7 dB | - | - | - | RoHS Compliant | ||
![]() HDH-00810GID(31) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | Module | - | - | - | - | Bulk | - | HDH | - | - | Active | Not Applicable | - | General Purpose | - | - | - | 500MHz~1GHz | 10W | - | 0.3dB | - | - | - | - | - | - | - | Standard | 10dB | RoHS Compliant | ||
![]() HDH-03003GHD(31) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | Module | - | - | - | - | Bulk | - | HDH | - | - | Active | Not Applicable | - | General Purpose | - | - | - | 2GHz~4GHz | 2W | 90 DEGREE HYBRID COUPLER | - | - | - | - | - | - | - | - | Standard | 3dB | RoHS Compliant | ||
![]() HDH-01510GID(31) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | Module | - | - | - | - | Bulk | - | HDH | - | - | Active | Not Applicable | - | General Purpose | - | - | - | 1GHz~2GHz | 10W | - | 0.4dB | - | - | - | - | - | - | - | Standard | 10dB | RoHS Compliant | ||
![]() HDH-12806CID(31) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | Module | - | - | - | - | Bulk | - | HDH | - | - | Active | Not Applicable | - | General Purpose | - | - | - | 10.5GHz~14.5GHz | 4W | - | 2.1dB | - | - | - | - | - | - | - | Standard | 6dB | RoHS Compliant | ||
![]() HDH-12803CHD(31) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | Module | - | - | - | - | Bulk | - | HDH | - | - | Active | Not Applicable | - | General Purpose | - | - | - | 10.5GHz~14.5GHz | 2W | 90 DEGREE HYBRID COUPLER | - | - | - | - | - | - | - | - | Standard | 3dB | RoHS Compliant | ||
![]() HDH-09020GID(31) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | Module | - | - | - | - | Bulk | - | HDH | - | - | Active | Not Applicable | - | General Purpose | - | - | - | 8GHz~11GHz | 10W | - | 0.5dB | - | - | - | - | - | - | - | Standard | 20dB | RoHS Compliant | ||
![]() HDH-06010GID(31) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | Module | - | - | - | - | Bulk | - | HDH | - | - | Active | Not Applicable | - | General Purpose | - | - | - | 4GHz~7.8GHz | 10W | - | 0.5dB | - | - | - | - | - | - | - | Standard | 10dB | RoHS Compliant | ||
![]() 10015-3 Anaren | In Stock | - | - | 8 Weeks | - | - | - | - | - | Tray | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | Military | SMA-F | COAXIAL | - | 1GHz~2GHz | 150W | 90 DEGREE HYBRID COUPLER | 0.3dB | 22dB | - | 1.27 | 51.76dBm | 50Ohm | - | 18.5dB | Standard | 3dB | RoHS Compliant | ||
![]() CX3099NLT Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | compliant | - | - | DIRECTIONAL COUPLER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MACP-010561-000000 M/A-Com Technology Solutions | In Stock | - | - | - | 6-WFDFN Exposed Pad | 6-TDFN (1.5x1.2) | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2GHz~6GHz | 30dBm | - | 0.25dB | - | - | - | - | - | - | 24dB | Standard | - | - | ||
![]() 10013-30 Anaren | In Stock | - | - | - | Module | - | - | - | - | - | 2018 | - | - | - | Obsolete | 1 (Unlimited) | - | General Purpose | - | COAXIAL | - | 250MHz~500MHz | 100W | DIRECTIONAL COUPLER | 0.25dB | 15dB | - | 1.15 | 50dBm | 50Ohm | - | - | Standard | 30 ± 1.5dB | - |