- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Brand | Category | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | RoHS | Supplier Package | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Construction | Reach Compliance Code | Frequency | Base Part Number | Pin Count | Termination Style | Case Code (Metric) | Case Code (Imperial) | Impedance | Power - Max | Product Type | Operating Temperature Range | RF/Microwave Device Type | Insertion Loss | Isolation | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | Product | Product Category | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP0805B0902AWTR AVX Corporation | 33 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | - | - | - | 3W | COMPONENT | - | 890MHz~915MHz | - | - | - | 2012 | 0805 | 50Ohm | - | - | - | DIRECTIONAL COUPLER | - | - | 1.2 | 0.25 dB | 34.77dBm | - | - | - | Standard | 21 ± 1dB | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CPL-WB-00C2 STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 6-WFBGA, FCBGA | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | Not Applicable | - | - | EAR99 | - | - | 85°C | -30°C | - | GSM, WCDMA | - | - | - | - | COMPONENT | unknown | 824MHz~2.17GHz | CPL-WB | - | - | - | - | - | - | - | - | DIRECTIONAL COUPLER | - | - | - | 0.1 dB | 35dBm | 50Ohm | - | 15dB | Standard | 34dB | - | - | ROHS3 Compliant | - | ||
![]() CP0805A1960AWTR AVX Corporation | 37 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | - | - | - | 3W | COMPONENT | - | 1.93GHz~1.99GHz | - | - | - | 2012 | 0805 | 50Ohm | - | - | - | DIRECTIONAL COUPLER | - | -22dB | 1.4 | 0.8 dB | - | - | - | -21dB | Standard | 9.5 ± 1dB | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A2442CNTR AVX Corporation | In Stock | - | - | 14 Weeks | Tin | Surface Mount | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | e3 | yes | Active | - | 4 | SMD/SMT | - | - | - | 85°C | -40°C | Thin Film | - | - | - | - | - | COMPONENT | - | 2.442GHz | - | - | - | - | - | 50Ohm | - | - | - | DIRECTIONAL COUPLER | - | - | - | - | 34.77dBm | - | 0.45 dB | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A1880AWTR AVX Corporation | 40 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | - | - | - | 3W | COMPONENT | - | 1.85GHz~1.91GHz | - | - | - | 1608 | 0603 | 50Ohm | - | - | - | DIRECTIONAL COUPLER | - | 23dB | 1.2 | 0.6 dB | 34.77dBm | - | - | -25dB | Standard | 12 ± 1dB | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() C2023J5003AHF Anaren | 376750 |
| - | 12 Weeks | - | - | 0805 (2012 Metric) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | Tape & Reel (TR) | 2006 | Xinger® | e4 | yes | Active | 1 (Unlimited) | - | SMD/SMT | 5A991.G | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -55°C | - | General Purpose | - | 8517.70.00.00 | - | 4W | COMPONENT | - | 2GHz~2.3GHz | - | - | - | 2012 | 0805 | 50Ohm | - | - | - | 90 DEGREE HYBRID COUPLER | - | 25dB | - | 0.3 dB | - | - | - | 22dB | Standard | 3dB | - | - | RoHS Compliant | - | ||
![]() XC0900P-10S Anaren | 80 |
| - | 12 Weeks | - | - | 4-SMD, No Lead | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | Tape & Reel (TR) | 2007 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | - | - | 5A991.G | - | Tin (Sn) | 85°C | -55°C | - | General Purpose | - | 8517.70.00.00 | - | 55W | COMPONENT | - | 800MHz~1GHz | - | - | - | - | - | - | - | - | - | DIRECTIONAL COUPLER | - | - | - | 0.38 dB | - | 50Ohm | - | - | Standard | 10dB | - | - | RoHS Compliant | - | ||
![]() XC3500M-03S Anaren | 1660 |
| Datasheet | 12 Weeks | - | - | Nonstandard | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | Tape & Reel (TR) | 2007 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Tin (Sn) | 95°C | -55°C | - | General Purpose | HIGH ISOLATION | - | - | 70W | COMPONENT | - | 3.3GHz~3.8GHz | - | - | - | - | - | - | - | - | - | 90 DEGREE HYBRID COUPLER | - | 21dB | 1.2 | 0.25 dB | - | 50Ohm | - | - | Standard | - | - | - | RoHS Compliant | - | ||
![]() XC2500A-03S Anaren | 1200 |
| - | 12 Weeks | - | - | 4-SMD, No Lead | 4 | - | - | - | - | - | - | - | - | - | 85°C | -55°C | - | - | - | - | - | Industrial grade | - | Tape & Reel (TR) | 2006 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | - | - | 5A991.G | - | Tin (Sn) | - | - | - | General Purpose | HIGH ISOLATION | 8517.70.00.00 | - | 200W | COMPONENT | - | 2.3GHz~2.7GHz | - | - | - | - | - | - | 200W | - | - | 90 DEGREE HYBRID COUPLER | - | 25dB | - | 0.1 dB | 53.01dBm | 50Ohm | - | - | Standard | - | - | - | RoHS Compliant | - | ||
![]() 405-56 CHAMPION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 300210 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100163 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D17W+ ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3092 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBD-20-63HP-2+ Mini-Circuits | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Mini-Circuits | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP0402A1842ALTR KYOCERA | In Stock | - | - | - | - | - | 0402 (1005 metric) | - | 0402 | KYOCERA AVX | Thin-Film Directional Couplers | 5000 | KYOCERA AVX | + 85 C | KYOCERA AVX | - 40 C | Surface Mount | - | - | Tape & Reel (TR) | Active | Details | SMD | 0.000023 oz | - | -40 to 85 °C | Reel | - | CP0402 | - | - | - | - | - | - | - | Thin-Film Directional Couplers | - | - | - | - | PCN | - | - | Filters | - | - | - | 1842 MHz | - | 4 | SMD/SMT | - | - | 50 Ohms | 3W | Signal Conditioning | - 40 C to + 85 C | - | 0.5dB | -36dB | - | - | - | - | - | 26dB | Standard | 12.5dB | Directional Couplers | Signal Conditioning | - | - | ||
![]() CP0805B1950BSTR KYOCERA | In Stock | - | - | - | - | - | 0805 (2015 metric) | - | - | KYOCERA AVX | - | 3000 | KYOCERA AVX | + 85 C | KYOCERA AVX | - 40 C | SMD/SMT | - | - | Tape & Reel (TR) | Active | Details | - | 0.000194 oz | - | - | Reel | - | * | - | - | - | - | - | - | - | Thin Film Directional Coupler | - | - | - | - | - | - | - | Filters | - | - | - | 1950 MHz | - | - | SMD/SMT | - | - | 50 Ohms | - | Signal Conditioning | - 40 C to + 85 C | - | - | - | - | - | - | - | - | - | - | - | Directional Couplers | Signal Conditioning | - | - | ||
![]() CP0603A1960HLTR KYOCERA | In Stock | - | - | - | - | - | 0603 (1608 Metric) | - | 0603 | KYOCERA AVX | - | 3000 | KYOCERA AVX | + 85 C | KYOCERA AVX | - 40 C | SMD/SMT | - | - | Tape & Reel (TR) | Active | Details | - | 0.000071 oz | - | - | MouseReel | - | - | - | - | - | - | - | - | - | Thin Film Directional Coupler | - | - | - | - | PCS | - | - | Filters | - | - | - | 1.93GHz ~ 1.99GHz | - | - | SMD/SMT | - | - | 50 Ohms | 3W | Signal Conditioning | - 40 C to + 85 C | - | 0.75dB | -34dB | - | - | - | - | - | 19dB | Standard | 10.5dB | Directional Couplers | Signal Conditioning | - | - | ||
![]() CP0805B3000BWTR KYOCERA | In Stock | - | - | - | - | - | 0805 (2012 metric) | - | 0805 | KYOCERA AVX | - | 3000 | KYOCERA AVX | + 85 C | KYOCERA AVX | - 40 C | SMD/SMT | - | - | Tape & Reel (TR) | Active | Details | - | 0.000194 oz | - | - | Reel | - | CP0805 | - | - | - | - | - | - | - | Thin Film Directional Coupler | - | - | - | - | - | - | - | Filters | - | - | - | 3000 MHz | - | - | SMD/SMT | - | - | 50 Ohms | 3W | Signal Conditioning | - 40 C to + 85 C | - | - | - | - | - | - | - | - | - | Standard | - | Directional Couplers | Signal Conditioning | - | - | ||
![]() CP0603A1747MLTR500 KYOCERA | In Stock | - | - | - | - | - | 0603 (1608 metric) | - | 0603 | KYOCERA AVX | - | 500 | KYOCERA AVX | + 85 C | KYOCERA AVX | - 40 C | SMD/SMT | - | - | Tape & Reel (TR) | Active | Details | - | 0.000071 oz | - | - | MouseReel | - | CP0603 High Directivity | - | - | - | - | - | - | - | Thin Film Directional Coupler | - | - | - | - | PCN | - | - | Filters | - | - | - | 1747 MHz | - | - | SMD/SMT | - | - | 50 Ohms | 3W | Signal Conditioning | - 40 C to + 85 C | - | 0.25dB | -38dB | - | - | - | - | - | 27dB | Standard | 18.4dB | Directional Couplers | Signal Conditioning | - | - |