- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Applications | Additional Feature | Construction | Reach Compliance Code | Frequency | Power - Max | RF/Microwave Device Type | Insertion Loss | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Coupler Type | Coupling Factor | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD2-401-102-40NK L3 Narda-MITEQ | In Stock | - | - | - | - | 1000MHz | - | - | - | - | - | - | Active | - | - | - | N-F, I/P POWER-MAX(PEAK)=10000WATT | COAXIAL | - | - | - | BI-DIRECTIONAL COUPLER | - | 400MHz | 1.2 | 60dBm | 50Ohm | 0.2 dB | - | - | Non-RoHS Compliant | ||
![]() 4151-10 L3 Narda-MITEQ | In Stock | - | - | - | Module, SMA Connectors | - | - | - | - | - | - | - | Active | - | - | General Purpose | - | - | - | 820MHz~980MHz | 50W | DIRECTIONAL COUPLER | 0.9dB | - | - | - | - | - | Standard | 10 ± 1dB | - | ||
![]() 3161-30 L3 Narda-MITEQ | In Stock | - | - | - | Module | - | - | - | - | - | - | - | Active | - | - | General Purpose | - | - | - | 1.7GHz~2.1GHz | 500W | DIRECTIONAL COUPLER | 0.15dB | - | - | - | - | - | Standard | 30 ± 1dB | - | ||
![]() CD2-401-102-20N L3 Narda-MITEQ | In Stock | - | - | - | - | 1000MHz | - | - | - | - | - | - | Active | - | - | - | N-F, I/P POWER-MAX(PEAK)=5000WATT | COAXIAL | - | - | - | BI-DIRECTIONAL COUPLER | - | 400MHz | 1.2 | 56.99dBm | - | 0.2 dB | - | - | Non-RoHS Compliant | ||
![]() CD2-401-102-30NK L3 Narda-MITEQ | In Stock | - | - | - | - | 1000MHz | - | - | - | - | - | - | Active | - | - | - | N-F, I/P POWER-MAX(PEAK)=10000WATT | COAXIAL | - | - | - | BI-DIRECTIONAL COUPLER | - | 400MHz | 1.2 | 60dBm | 50Ohm | 0.2 dB | - | - | Non-RoHS Compliant | ||
![]() CP0805B0942ASTR\500 AVX Corporation | 30 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP0805B1060BSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP0805A0897ASTR AVX Corporation | In Stock | - | - | 14 Weeks | - | 915MHz | 85°C | -40°C | - | - | e3 | yes | Active | - | Matte Tin (Sn) | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | 880MHz | 1.2 | 34.77dBm | 50Ohm | 0.25 dB | - | - | RoHS Compliant | ||
![]() CP0805B0942ASTR AVX Corporation | 30 |
| - | 14 Weeks | - | 960MHz | 85°C | -40°C | - | - | e3 | yes | Active | - | Matte Tin (Sn) | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | 925MHz | 1.2 | 34.77dBm | 50Ohm | 0.25 dB | - | - | RoHS Compliant | ||
![]() CP0805A0836BSTR AVX Corporation | 30 |
| - | 14 Weeks | - | 849MHz | 85°C | -40°C | - | - | e3 | yes | Active | - | Matte Tin (Sn) | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | 824MHz | 1.2 | 34.77dBm | 50Ohm | 0.25 dB | - | - | RoHS Compliant | ||
![]() CP0805A0947BSTR AVX Corporation | 12 |
| - | 14 Weeks | - | 960MHz | 85°C | -40°C | - | - | e3 | yes | Active | - | Matte Tin (Sn) | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | 935MHz | 1.2 | 34.77dBm | 50Ohm | 0.25 dB | - | - | RoHS Compliant | ||
![]() CP0805A0881BSTR AVX Corporation | 12 |
| - | 14 Weeks | - | 894MHz | 85°C | -40°C | - | - | e3 | yes | Active | - | Matte Tin (Sn) | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | 869MHz | 1.2 | 34.77dBm | 50Ohm | 0.25 dB | - | - | RoHS Compliant | ||
![]() CP0805D0837VSTR AVX Corporation | 12 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP0805B2140CSTR AVX Corporation | 12 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP0805A0700BSTR AVX Corporation | 30 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP0805A1880CSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | 1910MHz | 85°C | -40°C | - | - | e3 | yes | Active | - | Matte Tin (Sn) | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | 1850MHz | 2.2 | 34.77dBm | 50Ohm | 1.75 dB | - | - | RoHS Compliant | ||
![]() HDH-01520GID(31) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | Module | - | - | - | Bulk | HDH | - | - | Active | Not Applicable | - | General Purpose | - | - | - | 1GHz~2GHz | 50W | - | 0.4dB | - | - | - | - | - | Standard | 20dB | RoHS Compliant | ||
![]() HDH-01703CHD(31) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | Module | - | - | - | Bulk | HDH | - | - | Active | Not Applicable | - | General Purpose | - | - | - | 1.5GHz~1.9GHz | 2W | 90 DEGREE HYBRID COUPLER | - | - | - | - | - | - | Standard | 3dB | RoHS Compliant | ||
![]() HDH-00803GHD(31) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | Module | - | - | - | Bulk | HDH | - | - | Active | Not Applicable | - | General Purpose | - | - | - | 500MHz~1GHz | 2W | 90 DEGREE HYBRID COUPLER | - | - | - | - | - | - | Standard | 3dB | RoHS Compliant | ||
![]() CX3130NLT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |