- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Frequency (Max) | Part Status | Moisture Sensitivity Level (MSL) | Applications | Additional Feature | Construction | Frequency | Power - Max | RF/Microwave Device Type | Insertion Loss | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Coupler Type | Coupling Factor | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M-72-142-92W612-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M-42-13-92WS-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M-51-111-92W802 L3 Narda-MITEQ | In Stock | - | - | - | - | 110MHz | Active | - | - | - | MODULE | - | - | 90 DEGREE HYBRID COUPLER | - | 50MHz | 1.15 | 53.98dBm | 50Ohm | 0.25 dB | - | - | - | ||
![]() M-13-23-95WN L3 Narda-MITEQ | In Stock | - | - | - | - | 2000MHz | Active | - | - | - | COAXIAL | - | - | 90 DEGREE HYBRID COUPLER | - | 1000MHz | 1.2 | 56.99dBm | 50Ohm | 0.2 dB | - | - | - | ||
![]() CD-102-402-10S L3 Narda-MITEQ | In Stock | - | - | - | - | 4000MHz | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | - | - | DIRECTIONAL COUPLER | - | 1000MHz | 1.2 | 46.99dBm | - | 0.9 dB | - | - | Non-RoHS Compliant | ||
![]() CD2-752-163-10S L3 Narda-MITEQ | In Stock | - | - | - | - | 16000MHz | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=2000WATT | COAXIAL | - | - | BI-DIRECTIONAL COUPLER | - | 7500MHz | 1.4 | 40dBm | - | 2.2 dB | - | - | Non-RoHS Compliant | ||
![]() CD2-801-162-40N L3 Narda-MITEQ | In Stock | - | - | - | - | 1600MHz | Active | 1 (Unlimited) | - | N-F, I/P POWER-MAX(PEAK)=5000WATT | COAXIAL | - | - | BI-DIRECTIONAL COUPLER | - | 800MHz | 1.2 | 56.99dBm | - | 0.2 dB | - | - | Non-RoHS Compliant | ||
![]() CD-102-402-10S-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-752-163-10S-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-501-202-10S-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-262-522-6S L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD2-752-163-20S L3 Narda-MITEQ | In Stock | - | - | - | - | 16000MHz | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=2000WATT | COAXIAL | - | - | BI-DIRECTIONAL COUPLER | - | 7500MHz | 1.4 | 46.99dBm | - | 1 dB | - | - | Non-RoHS Compliant | ||
![]() CD4-1200/1400-40-2K L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-102-202-30S L3 Narda-MITEQ | In Stock | - | - | - | - | 2000MHz | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | - | - | DIRECTIONAL COUPLER | - | 1000MHz | 1.1 | 46.99dBm | - | 0.2 dB | - | - | Non-RoHS Compliant | ||
![]() 4202B-10 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | Module | - | Active | 1 (Unlimited) | General Purpose | - | - | 1GHz~12.4GHz | 20W | - | 1.3dB | - | - | - | - | - | Standard | 10dB | - | ||
![]() CD-202-602-10N-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-501-102-6S L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-102-202-6S L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-102-402-30S L3 Narda-MITEQ | In Stock | - | - | - | - | 4000MHz | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | - | - | DIRECTIONAL COUPLER | - | 1000MHz | 1.2 | 46.99dBm | - | 0.4 dB | - | - | Non-RoHS Compliant | ||
![]() CD-202-183-20S L3 Narda-MITEQ | In Stock | - | - | - | - | 18000MHz | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=1000WATT | COAXIAL | - | - | DIRECTIONAL COUPLER | - | 2000MHz | 1.5 | 44.77dBm | - | 0.9 dB | - | - | Non-RoHS Compliant |