- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Operating Frequency (Max) | Operating Temperature (Max.) | Part Status | Moisture Sensitivity Level (MSL) | Applications | Additional Feature | Construction | Frequency | Power - Max | RF/Microwave Device Type | Insertion Loss | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Coupler Type | Coupling Factor | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD2-163-1752-H03 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-501-202-10S L3 Narda-MITEQ | In Stock | - | - | - | 2000MHz | - | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=1000WATT | COAXIAL | - | - | DIRECTIONAL COUPLER | - | 500MHz | 1.2 | 46.99dBm | - | 0.9 dB | - | - | Non-RoHS Compliant | ||
![]() CD-702-1242-10S L3 Narda-MITEQ | In Stock | - | - | - | 12400MHz | - | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | - | - | DIRECTIONAL COUPLER | - | 7000MHz | 1.3 | 46.99dBm | - | 1 dB | - | - | Non-RoHS Compliant | ||
![]() CD-602-123-10S L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD2-101-501-40NK L3 Narda-MITEQ | In Stock | - | - | - | 500MHz | - | Active | 1 (Unlimited) | - | N-F, I/P POWER-MAX(PEAK)=10000WATT | COAXIAL | - | - | BI-DIRECTIONAL COUPLER | - | 100MHz | 1.15 | 60dBm | 50Ohm | 0.3 dB | - | - | Non-RoHS Compliant | ||
![]() CD-1242-183-20S-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD2-122-142-10S L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-102-183-20S L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD2-101-501-40N L3 Narda-MITEQ | In Stock | - | - | - | 500MHz | - | Active | 1 (Unlimited) | - | N-F, I/P POWER-MAX(PEAK)=5000WATT | COAXIAL | - | - | BI-DIRECTIONAL COUPLER | - | 100MHz | 1.15 | 56.99dBm | 50Ohm | 0.3 dB | - | - | Non-RoHS Compliant | ||
![]() CD-202-402-40NMI L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-501-102-30S L3 Narda-MITEQ | In Stock | - | - | - | 1000MHz | - | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | - | - | DIRECTIONAL COUPLER | - | 500MHz | 1.1 | 46.99dBm | - | 0.2 dB | - | - | Non-RoHS Compliant | ||
![]() CD-202-183-10S-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-102-183-30S L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4216-20 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | - | 105°C | Active | 1 (Unlimited) | General Purpose | SMA-F | COAXIAL | 500MHz~8GHz | 50W | DIRECTIONAL COUPLER | 0.8dB | - | 1.3 | 46.99dBm | 50Ohm | - | Standard | 20 ± 1.5dB | - | ||
![]() CX3032LNLT Pulse Electronics Network | In Stock | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-102-103-30S L3 Narda-MITEQ | In Stock | - | - | - | 10000MHz | - | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=1000WATT | COAXIAL | - | - | DIRECTIONAL COUPLER | - | 1000MHz | 1.5 | 46.99dBm | - | 0.6 dB | - | - | Non-RoHS Compliant | ||
![]() CX3130NL Pulse Electronics Network | In Stock | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD2-1242-183-20S-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-752-163-10S L3 Narda-MITEQ | In Stock | - | - | - | 16000MHz | - | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=2000WATT | COAXIAL | - | - | DIRECTIONAL COUPLER | - | 7500MHz | 1.35 | 46.99dBm | - | 1.2 dB | - | - | Non-RoHS Compliant | ||
![]() CD-702-1242-6S-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |