- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Applications | Additional Feature | Construction | Reach Compliance Code | Frequency | Power - Max | RF/Microwave Device Type | Insertion Loss | Isolation | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Coupler Type | Coupling Factor | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4358 L3 Narda-MITEQ | In Stock | - | - | - | Module, SMA Connectors | - | - | - | - | - | - | Active | 1 (Unlimited) | - | General Purpose | - | - | - | 500MHz~8GHz | 30W | 90 DEGREE HYBRID COUPLER | 1.2dB | 15dB | - | - | - | - | - | Standard | 3dB | - | ||
![]() 3096 L3 Narda-MITEQ | In Stock | - | - | - | Module | Module | - | - | - | - | - | Active | - | - | General Purpose | - | - | - | 7GHz~18GHz | 30W | - | - | - | - | - | - | - | - | Standard | 10dB | - | ||
![]() 3043B-20 L3 Narda-MITEQ | In Stock | - | - | - | Module | - | - | - | - | - | - | Active | 1 (Unlimited) | - | General Purpose | - | - | - | 1.7GHz~4.2GHz | 500W | DIRECTIONAL COUPLER | 0.25dB | - | - | - | - | - | - | Standard | 20dB | - | ||
![]() 27001A-40 L3 Narda-MITEQ | In Stock | - | - | - | Module | - | - | 85°C | - | - | - | Active | - | - | General Purpose | N-F; N-M, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | - | 6GHz~18GHz | 400W | DIRECTIONAL COUPLER | 0.5dB | - | - | 1.6 | 56.02dBm | - | - | Standard | 40dB | - | ||
![]() 4096 L3 Narda-MITEQ | In Stock | - | - | - | Module, SMA Connectors | Module | - | - | - | - | - | Active | - | - | General Purpose | - | - | - | 6GHz~18GHz | 125W | - | 0.75dB | 17dB | - | - | - | - | - | Standard | 3dB | - | ||
![]() 3161-10 L3 Narda-MITEQ | In Stock | - | - | - | Module | - | - | - | - | - | - | Active | - | - | General Purpose | - | - | - | 1.7GHz~2.1GHz | 100W | DIRECTIONAL COUPLER | 0.7dB | - | - | - | - | - | - | Standard | 10 ± 1dB | - | ||
![]() CD2-401-102-30N L3 Narda-MITEQ | In Stock | - | - | - | - | - | 1000MHz | - | - | - | - | Active | - | - | - | N-F, I/P POWER-MAX(PEAK)=5000WATT | COAXIAL | - | - | - | BI-DIRECTIONAL COUPLER | - | - | 400MHz | 1.2 | 56.99dBm | - | 0.2 dB | - | - | Non-RoHS Compliant | ||
![]() 27005SC-60 L3 Narda-MITEQ | In Stock | - | - | - | Module, SMA Connectors | - | - | - | - | - | - | Active | - | - | General Purpose | - | - | - | 2GHz~8GHz | 1000W | DIRECTIONAL COUPLER | 0.25dB | - | - | - | - | - | - | Standard | 60dB | - | ||
![]() 3161-20 L3 Narda-MITEQ | In Stock | - | - | - | Module | - | - | - | - | - | - | Active | - | - | General Purpose | - | - | - | 1.7GHz~2.1GHz | 500W | DIRECTIONAL COUPLER | 0.2dB | - | - | - | - | - | - | Standard | 20 ± 1dB | - | ||
![]() 4161-20 L3 Narda-MITEQ | In Stock | - | - | - | Module, SMA Connectors | - | - | - | - | - | - | Active | - | - | General Purpose | - | - | - | 1.7GHz~2.1GHz | 50W | DIRECTIONAL COUPLER | 0.2dB | - | - | - | - | - | - | Standard | 20 ± 1dB | - | ||
![]() 4151-30 L3 Narda-MITEQ | In Stock | - | - | - | Module, SMA Connectors | - | - | - | - | - | - | Active | - | - | General Purpose | - | - | - | 820MHz~980MHz | 50W | DIRECTIONAL COUPLER | 0.15dB | - | - | - | - | - | - | Standard | 30 ± 1dB | - | ||
![]() CP0805A0836ASTR AVX Corporation | 50 |
| - | 14 Weeks | - | - | 849MHz | 85°C | -40°C | e3 | yes | Active | - | Matte Tin (Sn) | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | - | 824MHz | 1.2 | 34.77dBm | 50Ohm | 0.25 dB | - | - | RoHS Compliant | ||
![]() CP0805B0836CSTR AVX Corporation | 30 |
| - | 14 Weeks | - | - | 849MHz | 85°C | -40°C | e3 | yes | Active | - | Matte Tin (Sn) | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | - | 824MHz | 1.2 | 34.77dBm | 50Ohm | 0.25 dB | - | - | RoHS Compliant |