- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Brand | Case Code - in | Case Code - mm | Category | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Lead Free Status / RoHS Status | Manufacturer | Material contact | Material housing | Material of contact surface | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Overvoltage category | Package | Part # Aliases | Pollution degree | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | RoHS | Supplier Package | Type of electric connection | Unit Weight | Usage Level | Voltage Rating DC | Voltage, Rating | With protective conductor | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Technology | Frequency | Frequency Stability | Pin Count | Termination Style | Lead Spacing | Impedance | Frequency Tolerance | Power - Max | Product Type | Operating Temperature Range | Frequency Range | Screening Level | Insertion Loss | Isolation | Return Loss | Coupler Type | Coupling Factor | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP0603A1960ELTR KYOCERA | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | - | KYOCERA AVX | - | - | - | - | - | - | - | - | 3000 | - | - | KYOCERA AVX | - | - | - | + 85 C | KYOCERA AVX | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | 0.000071 oz | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | Thin Film Directional Coupler | - | PCS | - | Filters | - | - | 1.93GHz ~ 1.99GHz | - | - | SMD/SMT | - | 50 Ohms | - | 3W | Signal Conditioning | - 40 C to + 85 C | - | - | 0.3dB | -36dB | 26dB | Standard | 18.5dB | Directional Couplers | - | Signal Conditioning | - | - | - | - | - | - | - | ||
![]() CP0603A0881AWTR KYOCERA | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | - | KYOCERA AVX | - | - | Thin-Film Directional Couplers | - | - | - | - | - | 3000 | - | - | KYOCERA AVX | - | - | - | + 85 C | KYOCERA AVX | - 40 C | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | N | SMD | - | 0.000071 oz | - | - | - | - | -40 to 85 °C | Reel | - | - | - | - | - | - | - | Thin-Film Directional Couplers | - | AMPS | - | Filters | - | - | 869MHz ~ 894MHz | - | 4 | SMD/SMT | - | 50 Ohms | - | 3W | Signal Conditioning | - 40 C to + 85 C | - | - | 0.25dB | -31dB | - | Standard | 18.5 ± 1dB | Directional Couplers | - | Signal Conditioning | - | - | - | - | - | - | - | ||
![]() 1810CP14A200T Johanson | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71GHz ~ 1.91GHz | - | - | - | - | - | - | 3W | - | - | - | - | 0.3dB | 25dB | 15.6dB | Standard | 20 ± 1dB | - | - | - | - | - | - | - | - | - | - | ||
![]() CP0603A1880TNTR KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | - | - | Welwyn Components / TT Electronics | 0805 | 2012 | - | - | - | - | - | - | 800 | - | - | TT Electronics | - | - | - | + 155 C | KYOCERA AVX | - 55 C | SMD/SMT | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | 0.000234 oz | - | - | 100 V | - | - | Reel | CR | - | 5 % | - | - | - | 100 PPM / C | Thin Film Directional Coupler | 75 kOhms | High Reliability | - | Resistors | 125 mW (1/8 W) | Thick Film | 1880 MHz | - | - | SMD/SMT | - | 50 Ohms | - | - | Thick Film Resistors | - 40 C to + 85 C | - | - | - | - | - | - | - | Thick Film Resistors High Reliability | - | Thick Film Resistors - SMD | - | 0.6 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() CP0603A2420GLTR KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | - | 1 | - | - | TE Connectivity | - | - | - | + 85 C | KYOCERA AVX | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | 59059-11-04PB [V004] | - | - | Active | - | - | N | - | - | - | - | - | - | - | - | Bulk | * | - | - | - | - | - | - | Thin Film Directivity LGA Termination | - | - | - | Circular Connectors | - | - | 2420 MHz | - | - | SMD/SMT | - | 50 Ohms | - | - | Standard Circular Connector | - | - | - | - | - | - | - | - | Directional Couplers | - | Standard Circular Connector | - | - | - | - | - | - | - | ||
![]() CP0805B1741AWTR KYOCERA | In Stock | - | - | - | 0805 (2012 metric) | 0805 | - | KYOCERA AVX | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | IP20 | 3000 | V0 | - | KYOCERA AVX | Other copper alloys | Plastic | Tin | + 85 C | KYOCERA AVX | - 40 C | SMD/SMT | - | - | III | Tape & Reel (TR) | - | 2 | - | Active | 16 | 4 | Details | - | Spring clamp connection | 0.000194 oz | - | - | - | No | - | Reel | CP0805 | - | - | - | - | - | - | Thin Film Directional Coupler | - | - | - | Filters | - | - | 1741 MHz | - | - | SMD/SMT | - | 50 Ohms | - | 3W | Signal Conditioning | - 40 C to + 85 C | - | - | - | - | - | Standard | - | Directional Couplers | - | Signal Conditioning | - | - | - | - | - | - | - | ||
![]() CP0805B1747BWTR KYOCERA | In Stock | - | - | - | 0805 (2012 metric) | 0805 | - | KYOCERA AVX | - | - | - | - | - | - | - | - | 3000 | - | - | RCD | - | - | - | + 85 C | KYOCERA AVX | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Y | - | - | 0.000194 oz | - | - | - | - | - | Reel | CP0805 | - | - | - | - | - | - | Thin Film Directional Coupler | - | PCN | - | Filters | - | - | 1747 MHz | - | - | SMD/SMT | - | 50 Ohms | - | 3W | Signal Conditioning | - 40 C to + 85 C | - | - | 0.25dB | -32dB | -24dB | Standard | 17 ± 1dB | Directional Couplers | - | Signal Conditioning | - | - | - | - | - | - | - | ||
![]() CP0805A1880ASTR KYOCERA | In Stock | - | - | - | 0805 (2015 metric) | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | 3000 | - | - | KYOCERA AVX | - | - | - | + 85 C | KYOCERA AVX | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | Reel | * | - | - | - | - | - | - | Thin Film Directional Coupler | - | - | - | Filters | - | - | 9.84375MHz | ± 20ppm | - | SMD/SMT | - | 50 Ohms | ± 20ppm | - | Signal Conditioning | - | 1850 MHz to 1910 MHz | - | 0.8 dB | - | - | - | - | Directional Couplers | - | Signal Conditioning | - | - | - | - | - | - | - | ||
![]() CP0603A2442BLTR KYOCERA | In Stock | - | - | - | QFN | 0603 | - | KYOCERA AVX | - | - | - | - | - | - | - | - | 3000 | - | - | KYOCERA AVX | - | - | - | + 85 C | KYOCERA AVX | - 40 C | SMD/SMT | Surface Mount | -40C to 85C | - | Tape & Reel (TR) | - | - | 5(mm) | Active | - | - | Details | - | - | 0.000071 oz | Industrial grade | - | - | - | - | Bulk | CP0603 High Directivity | - | - | - | - | - | - | Thin Film Directional Coupler | - | Wireless LAN | - | Filters | - | - | 2442 MHz | - | 4 | SMD/SMT | - | 50 Ohms | - | 3W | Signal Conditioning | - 40 C to + 85 C | - | Industrial | 0.35dB | -32dB | 23dB | Standard | 14.2dB | Directional Couplers | - | Signal Conditioning | 7(mm) | - | - | - | - | 0.9(mm) | - | ||
![]() CP0603A1747DWTR KYOCERA | In Stock | - | - | Through Hole | Radial | 0603 | Polypropylene (PP), Metallized | KYOCERA AVX | - | - | Thin-Film Directional Couplers | - | - | - | - | - | 3000 | - | -- | KYOCERA AVX | - | - | - | + 85 C | KYOCERA AVX | - 40 C | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | SMD | - | 0.000071 oz | - | 1000V (1kV) | - | - | -55°C ~ 110°C | Tray | MKP385 | 1.240 L x 0.354 W (31.50mm x 9.00mm) | ±5% | Active | -- | PC Pins | - | Thin-Film Directional Couplers | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.13µF | Filters | - | - | 1747 MHz | - | 4 | SMD/SMT | 1.083 (27.50mm) | 50 Ohms | - | 3W | Signal Conditioning | - 40 C to + 85 C | 1710 MHz to 1785 MHz | - | 0.9dB | -22dB | - | Standard | 9 ± 1dB | Directional Couplers | -- | Signal Conditioning | - | - | 0.748 (19.00mm) | - | - | - | -- | ||
![]() CP0805A2856ASTR KYOCERA | In Stock | - | - | - | 0805 (2015 metric) | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | 3000 | - | - | KYOCERA AVX | - | - | - | + 85 C | KYOCERA AVX | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | Reel | * | - | - | - | - | - | - | Thin Film Directional Coupler | - | - | - | Filters | - | - | 2856 MHz | - | - | SMD/SMT | - | 50 Ohms | - | - | Signal Conditioning | - | - | - | - | - | - | - | - | Directional Couplers | - | Signal Conditioning | - | - | - | - | - | - | - | ||
![]() CP0805A0902DSTR KYOCERA | In Stock | - | - | - | 0805 (2015 metric) | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | 3000 | - | - | KYOCERA AVX | - | - | - | + 85 C | KYOCERA AVX | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | Reel | * | - | - | - | - | - | - | Thin Film Directional Coupler | - | - | - | Filters | - | - | 902 MHz | - | - | SMD/SMT | - | 50 Ohms | - | - | Signal Conditioning | - | 890 MHz to 915 MHz | - | 0.5 dB | - | - | - | - | Directional Couplers | - | Signal Conditioning | - | - | - | - | - | - | - | ||
![]() CP0805B0942BSTR KYOCERA | In Stock | - | - | - | 0805 (2015 metric) | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | 3000 | - | - | KYOCERA AVX | - | - | - | + 85 C | KYOCERA AVX | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | Reel | * | - | - | - | - | - | - | Thin Film Directional Coupler | - | - | - | Filters | - | - | 942 MHz | - | - | SMD/SMT | - | 50 Ohms | - | - | Signal Conditioning | - | 925 MHz to 960 MHz | - | 0.25 dB | - | - | - | - | Directional Couplers | - | Signal Conditioning | - | - | - | - | - | - | - | ||
![]() CP0603A3600HNTR KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | 3000 | - | - | KYOCERA AVX | - | - | - | + 85 C | KYOCERA AVX | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | MouseReel | * | - | - | - | - | - | - | Thin Film Directivity LGA Termination | - | - | - | Filters | - | - | 3600 MHz | - | - | SMD/SMT | - | 50 Ohms | - | - | Signal Conditioning | - | - | - | - | - | - | - | - | Directional Couplers | - | Signal Conditioning | - | - | - | - | - | - | - | ||
![]() CP0402A2300BNTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | 5000 | - | - | KYOCERA AVX | - | - | - | + 85 C | KYOCERA AVX | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | Reel | * | - | - | - | - | - | - | Thin Film High Directivity LGA Termination | - | - | - | Filters | - | - | 2300 MHz | - | - | SMD/SMT | - | 50 Ohms | - | - | Signal Conditioning | - | - | - | - | - | - | - | - | Directional Couplers | - | Signal Conditioning | - | - | - | - | - | - | - | ||
![]() CP0402P1880FNTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | 5000 | - | - | KYOCERA AVX | - | - | - | + 85 C | KYOCERA AVX | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | Reel | * | - | - | - | - | - | - | Thin Film High Directivity Tight Coupling Tolerance | - | - | - | Filters | - | - | 1880 MHz | - | - | SMD/SMT | - | 50 Ohms | - | - | Signal Conditioning | - | 1850 MHz to 1910 MHz | - | - | - | - | - | - | Directional Couplers | - | Signal Conditioning | - | - | - | - | - | - | - | ||
![]() CP0603B3000BWTR KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | 0603 | - | KYOCERA AVX | - | - | - | - | - | - | - | - | 3000 | - | - | KYOCERA AVX | - | - | - | + 85 C | KYOCERA AVX | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | 0.000071 oz | - | - | - | - | - | Reel | CP0603 | - | - | - | - | - | - | Thin Film Directional Coupler | - | - | - | Filters | - | - | 3000 MHz | - | - | SMD/SMT | - | 50 Ohms | - | 3W | Signal Conditioning | - 40 C to + 85 C | - | - | - | - | - | Standard | - | Directional Couplers | - | Signal Conditioning | - | - | - | - | - | - | - | ||
![]() MBD-20-63HP-1+ Mini-Circuits | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mini-Circuits | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 42436 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADC-26-52+ Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |