- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Cable | Category | Clamp type | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Electrical mounting | Ihs Manufacturer | Insertion Loss-Max | Kind of connector | Name | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Spatial orientation | Type of connector | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Color | Additional Feature | Shielding | Depth | Construction | Reach Compliance Code | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Differential Nonlinearity | Profile | Standard | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D17IA+ Mini-Circuits | 4263 |
| Datasheet | YES | SURFACE MOUNT | 6 | 4x2 UTP Cat 5e | 5e | 110 type punch down IDC | - | - | - | - | - | MINI-CIRCUITS | 0.7 dB | - | Keystone Jack Module Insert | - | 105 °C | -40 °C | PLASTIC/EPOXY | - | - | Active | Yes | - | - | Bag | - | - | Active | EAR99 | - | white | - | none | 30.8 mm | COMPONENT | unknown | DIRECTIONAL COUPLER | 2300 MHz | 1.2 | 36.02 dBm | 50 Ω | 2600 MHz | - | TIA/ EIA 568A/ 568B ISO/ IEC11801 | 16.2 (insertion part) mm | 14.5; 18.6 (total) mm | ||
![]() SYDC-19-52HP+ Mini-Circuits | 200 |
| Datasheet | - | - | - | - | - | - | socket | 1x11 | 2.54mm | - | THT | MINI-CIRCUITS | 0.6 dB | female | - | - | 65 °C | -40 °C | - | - | - | Active | Yes | straight | pin strips | - | - | - | - | EAR99 | - | - | - | - | - | COMPONENT | unknown | BI-DIRECTIONAL COUPLER | 30 MHz | 2 | 46.99 dBm | 50 Ω | 512 MHz | beryllium copper | - | - | - | ||
![]() DBTC16-282LX+ Mini-Circuits | 446 |
| Datasheet | YES | SURFACE MOUNT | 5 | - | - | - | socket | 1x20 | 2.54mm | - | THT | MINI-CIRCUITS | 2.4 dB | female | - | - | 85 °C | -40 °C | - | - | SOLCC5/6,.16 | Active | Yes | straight | pin strips | - | - | - | - | EAR99 | - | - | TR, 7 INCH; 500 | - | - | COMPONENT | unknown | DIRECTIONAL COUPLER | 5 MHz | 1.13 | 1 dBm | 50 Ω | 2850 MHz | beryllium copper | - | - | - | ||
![]() SYDC-10-42HP+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 0.7 dB | - | - | 4000 MHz | 60 °C | -40 °C | - | - | - | Active | Yes | - | - | - | - | - | - | EAR99 | - | - | - | - | - | MODULE | unknown | DIRECTIONAL COUPLER | 10 MHz | 1.17 | 42.04 dBm | 50 Ω | - | - | - | - | - | ||
![]() DQS-30-300 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SYNERGY MICROWAVE CORP | 2 dB | - | - | 300 MHz | - | - | - | SURFACE MOUNT PACKAGE, 8 PIN | - | Contact Manufacturer | No | - | - | - | - | No | - | - | - | - | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 30 MHz | 1.3 | 30 dBm | 50 Ω | - | - | - | - | - | ||
![]() DQP-40-200 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SYNERGY MICROWAVE CORP | 1 dB | - | - | 200 MHz | - | - | - | - | - | Contact Manufacturer | No | - | - | - | - | No | - | - | - | - | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 40 MHz | 1.3 | 30 dBm | 50 Ω | - | - | - | - | - | ||
![]() DQP-2-200 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SYNERGY MICROWAVE CORP | 3 dB | - | - | 400 MHz | - | - | - | 8 PIN | - | Contact Manufacturer | No | - | - | - | - | No | - | - | - | - | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 20 MHz | 1.7 | 30 dBm | 50 Ω | - | - | - | - | - | ||
![]() SYDC-10-52VHP+ Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | - | - | - | - | - | - | 2016-12-14 | - | MINI-CIRCUITS | 0.9 dB | - | - | 512 MHz | 65 °C | -40 °C | - | - | - | Active | Yes | - | - | - | - | - | - | EAR99 | - | - | TR, 7 INCH: 25 | - | - | MODULE | unknown | BI-DIRECTIONAL COUPLER | 30 MHz | 2 | 45.44 dBm | 50 Ω | - | - | - | - | - | ||
![]() DQK-70-350S Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SYNERGY MICROWAVE CORP | 1.5 dB | - | - | 350 MHz | - | - | - | - | - | Contact Manufacturer | No | - | - | - | - | No | - | - | - | - | SMA | - | - | COAXIAL | unknown | 90 DEGREE HYBRID COUPLER | 70 MHz | 1.3 | 30 dBm | 50 Ω | - | - | - | - | - | ||
![]() SLQ-K05 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SYNERGY MICROWAVE CORP | 0.75 dB | - | - | 300 MHz | - | - | - | SURFACE MOUNT PACKAGE-6 | - | Contact Manufacturer | No | - | - | - | - | No | - | - | - | - | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 150 MHz | 1.3 | 30 dBm | 50 Ω | - | - | - | - | - | ||
![]() SQ-61 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SYNERGY MICROWAVE CORP | 0.3 dB | - | - | 84 MHz | - | - | - | MINIATURE, LEADLESS PACKAGE-6 | - | Contact Manufacturer | Yes | - | - | - | - | Yes | - | - | - | - | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 76 MHz | 1.1 | 30 dBm | 50 Ω | - | - | - | - | - | ||
![]() DQS-30-90 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SYNERGY MICROWAVE CORP | 0.6 dB | - | - | 90 MHz | 70 °C | -40 °C | - | SURFACE MOUNT PACKAGE, 8 PIN | - | Contact Manufacturer | No | - | - | - | - | No | - | - | - | - | - | - | - | COMPONENT | unknown | 90 DEGREE HYBRID COUPLER | 30 MHz | 1.35 | 43.98 dBm | 50 Ω | - | - | - | - | - | ||
![]() SLQ-67 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SYNERGY MICROWAVE CORP | 0.4 dB | - | - | 473 MHz | - | - | - | SURFACE MOUNT PACKAGE-6 | - | Contact Manufacturer | No | - | - | - | - | No | - | - | - | - | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 428 MHz | 1.3 | 30 dBm | 50 Ω | - | - | - | - | - | ||
![]() HHM2409 TDK Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | TDK CORP | 0.35 dB | - | - | 1785 MHz | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-6 | - | Active | Yes | - | - | - | - | Yes | - | - | - | - | - | - | - | COMPONENT | unknown | DIRECTIONAL COUPLER | 1710 MHz | 1.3 | - | 50 Ω | - | - | - | - | - | ||
![]() SMQ-C62 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SYNERGY MICROWAVE CORP | 0.3 dB | - | - | 105 MHz | - | - | - | LEADLESS PACKAGE | - | Contact Manufacturer | No | - | - | - | - | No | - | - | - | - | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 95 MHz | 1.1 | 30 dBm | 50 Ω | - | - | - | - | - | ||
![]() S03A1500W1 Anaren Microwave | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | ANAREN INC | 0.25 dB | - | - | 2000 MHz | 85 °C | -55 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | HIGH ISOLATION | - | - | COMPONENT | unknown | 90 DEGREE HYBRID COUPLER | 1000 MHz | 1.25 | 50 dBm | 50 Ω | - | - | - | - | - | ||
![]() PDC-10-6-75 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 1.6 dB | - | - | 100 MHz | 100 °C | -55 °C | - | - | - | Active | No | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | COMPONENT | unknown | DIRECTIONAL COUPLER | 0.2 MHz | 1.5 | 33.01 dBm | 75 Ω | - | - | - | - | - | ||
![]() C006700LAB Bulgin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCBD-16-562HP+ Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 0.7 dB | - | - | 5600 MHz | 85 °C | -55 °C | - | - | - | Active | Yes | - | - | - | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | COMPONENT | unknown | BI-DIRECTIONAL COUPLER | 2700 MHz | 2.38 | 46.99 dBm | 50 Ω | - | - | - | - | - | ||
![]() SLQ-302 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SYNERGY MICROWAVE CORP | 0.5 dB | - | - | 60 MHz | - | - | - | SURFACE MOUNT PACKAGE-6 | - | Contact Manufacturer | No | - | - | - | - | No | - | - | - | - | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 20 MHz | 1.2 | 30 dBm | 50 Ω | - | - | - | - | - |