- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Insertion Loss-Max | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Construction | Reach Compliance Code | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DQS-100-500 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 1.5 dB | 500 MHz | 70 °C | -20 °C | SURFACE MOUNT PACKAGE, 8 PIN | Contact Manufacturer | No | - | No | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 100 MHz | 1.4 | 30 dBm | 50 Ω | ||
![]() CU407A1F-1906.5-1T TDK Corporation | In Stock | - | Datasheet | - | - | - | TDK CORP | 0.8 dB | 1918 MHz | 75 °C | -20 °C | - | Obsolete | - | - | - | - | - | COMPONENT | unknown | ISOLATOR | 1895 MHz | 1.5 | 33.98 dBm | 50 Ω | ||
![]() TDC-10-1+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 1.5 dB | 400 MHz | 100 °C | -55 °C | ROHS COMPLIANT, HERMETIC SEALED, CASE B02, 4 PIN | Active | Yes | e2 | Yes | EAR99 | TIN SILVER | COMPONENT | compliant | DIRECTIONAL COUPLER | 1 MHz | 1.5 | 33.01 dBm | 50 Ω | ||
![]() TDC-6-1+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 2.5 dB | 400 MHz | 100 °C | -55 °C | ROHS COMPLIANT, HERMETIC SEALED, CASE B02, 4 PIN | End Of Life | Yes | e2 | Yes | EAR99 | TIN SILVER | COMPONENT | compliant | DIRECTIONAL COUPLER | 10 MHz | 1.5 | 33.01 dBm | 50 Ω | ||
![]() Q-2104U000R084I Amphenol Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPP-7012 Innovative Power Products Inc | In Stock | - | Datasheet | - | - | - | INNOVATIVE POWER PRODUCTS INC | 0.6 dB | 1000 MHz | 85 °C | -55 °C | - | Contact Manufacturer | No | e0 | - | - | Tin/Lead (Sn/Pb) | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 200 MHz | 1.3 | 51.76 dBm | - | ||
![]() C006700FAE Bulgin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDC-10-54+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 2.3 dB | 1500 MHz | 100 °C | -55 °C | ROHS COMPLIANT, HERMETIC SEALED, CASE A01, 8 PIN | Active | Yes | e2 | Yes | EAR99 | TIN SILVER | COMPONENT | compliant | DIRECTIONAL COUPLER | 10 MHz | 1.3 | 26.99 dBm | 50 Ω | ||
![]() DQS-100-1000 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 2.3 dB | 1000 MHz | 70 °C | -20 °C | ROHS COMPLIANT, 301LF, 8 PIN | Contact Manufacturer | Yes | - | Yes | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 100 MHz | 1.5 | 30 dBm | 50 Ω | ||
![]() SYBD-24-142HP+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 0.3 dB | 1400 MHz | 100 °C | -55 °C | - | Active | Yes | - | - | EAR99 | - | COMPONENT | unknown | BI-DIRECTIONAL COUPLER | 960 MHz | 1.15 | 46.99 dBm | 50 Ω | ||
![]() PE2CP1122-10 Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DQP-264 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 0.3 dB | 210 MHz | - | - | 8 PIN | Contact Manufacturer | No | - | No | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 190 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() CK-R13128H402 Orient Microwave Corp | In Stock | - | Datasheet | - | - | - | ORIENT MICROWAVE CORP | 0.5 dB | 14500 MHz | 70 °C | -30 °C | - | Contact Manufacturer | No | - | - | - | - | MODULE | unknown | ISOLATOR | 11700 MHz | 1.25 | 30 dBm | 50 Ω | ||
![]() RFCPL1608070P38Q1C Walsin Technology Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | WALSIN TECHNOLOGY CORP | - | 2690 MHz | - | - | - | Active | Yes | - | - | - | - | COMPONENT | compliant | DIRECTIONAL COUPLER | 698 MHz | 1.45 | - | - | ||
![]() ZGDC6-372HP+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | - | - | - | - | - | Active | Yes | - | - | - | - | - | unknown | DIRECTIONAL COUPLER | - | - | - | - | ||
![]() S03A1870N1 Anaren Microwave | In Stock | - | Datasheet | - | - | - | ANAREN INC | 0.3 dB | 1990 MHz | 85 °C | -55 °C | - | Transferred | - | - | - | - | - | COMPONENT | unknown | 90 DEGREE HYBRID COUPLER | 1750 MHz | 1.2 | 50 dBm | 50 Ω | ||
![]() PE2CP1141 Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYBD-16-272HP+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 0.5 dB | 2700 MHz | 100 °C | -55 °C | - | Active | Yes | - | - | EAR99 | - | COMPONENT | unknown | BI-DIRECTIONAL COUPLER | 1750 MHz | 1.2 | 43.98 dBm | 50 Ω | ||
![]() SLQ-K04 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 0.75 dB | 200 MHz | 70 °C | -20 °C | SURFACE MOUNT PACKAGE-6 | Contact Manufacturer | No | - | No | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 100 MHz | 1.2 | 30 dBm | 50 Ω | ||
![]() DQS-80-400 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 1.5 dB | 400 MHz | - | - | SURFACE MOUNT PACKAGE, 8 PIN | Contact Manufacturer | No | - | No | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 80 MHz | 1.4 | 30 dBm | 50 Ω |