- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Date Of Intro | Ihs Manufacturer | Insertion Loss-Max | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MACPCT0030TR MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMQ-C54 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 0.5 dB | 63 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-10 | Contact Manufacturer | No | - | No | - | - | - | MODULE | compliant | 90 DEGREE HYBRID COUPLER | 57 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() DQP-253 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 0.3 dB | 31.4 MHz | - | - | 8 PIN | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 28.5 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() DQK-40-400S Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 1 dB | 200 MHz | - | - | - | Contact Manufacturer | No | - | No | - | - | SMA | COAXIAL | unknown | 90 DEGREE HYBRID COUPLER | 40 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() DQP-10-50 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 1 dB | 50 MHz | - | - | - | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 10 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() ZFDC-10-182-S+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 2.4 dB | 1800 MHz | 100 °C | -55 °C | ROHS COMPLIANT, CASE K18 | Active | Yes | - | - | EAR99 | - | SMA | COAXIAL | not_compliant | DIRECTIONAL COUPLER | 10 MHz | 1.07 | 26.99 dBm | 50 Ω | ||
![]() SLQ-56 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 0.3 dB | 73.5 MHz | - | - | SURFACE MOUNT PACKAGE-6 | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 66.5 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() Z30-16-5-75+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 2 dB | 1500 MHz | 100 °C | -55 °C | ROHS COMPLIANT, CASE K18 | Active | Yes | - | Yes | EAR99 | - | BNC | COAXIAL | not_compliant | DIRECTIONAL COUPLER | 5 MHz | 1.3 | 30 dBm | 75 Ω | ||
![]() DQP-50-250 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 1 dB | 250 MHz | - | - | - | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 50 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() BDCH-25-33+ Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | - | MINI-CIRCUITS | 0.3 dB | 3000 MHz | 105 °C | -55 °C | - | Active | Yes | - | - | EAR99 | - | - | COMPONENT | unknown | BI-DIRECTIONAL COUPLER | 800 MHz | 1.06 | 51.76 dBm | 50 Ω | ||
![]() DQS-10-100 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 1.5 dB | 100 MHz | - | - | SURFACE MOUNT PACKAGE, 8 PIN | Contact Manufacturer | Yes | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 10 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() PDC-20-3 Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDC-10-1BD+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1.3 dB | 400 MHz | 100 °C | -55 °C | - | Active | Yes | e3/e2 | Yes | EAR99 | TIN/TIN SILVER | - | COMPONENT | unknown | BI-DIRECTIONAL COUPLER | 1 MHz | 1.2 | 36.02 dBm | 50 Ω | ||
![]() RDC-10-182-75X+ Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | 2018-12-04 | MINI-CIRCUITS | 2.8 dB | 1800 MHz | 85 °C | -40 °C | - | Active | Yes | - | - | EAR99 | - | - | MODULE | unknown | DIRECTIONAL COUPLER | 5 MHz | 1.22 | 30 dBm | 75 Ω | ||
![]() SJ-K5 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 2.2 dB | 2200 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-6 | Contact Manufacturer | - | - | - | - | - | - | COMPONENT | unknown | 180 DEGREE HYBRID COUPLER | 500 MHz | 1.5 | 30 dBm | 50 Ω | ||
![]() SQ-68 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 0.5 dB | 861 MHz | - | - | MINIATURE, LEADLESS PACKAGE-6 | Contact Manufacturer | Yes | - | Yes | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 779 MHz | 1.2 | 30 dBm | 50 Ω | ||
![]() IPP-7020 Innovative Power Products Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DQP-50-500 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 2.2 dB | 500 MHz | - | - | - | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 50 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() SMQ-C65 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 0.4 dB | 315 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-10 | Contact Manufacturer | No | - | No | - | - | - | MODULE | compliant | 90 DEGREE HYBRID COUPLER | 285 MHz | 1.25 | 30 dBm | 50 Ω | ||
![]() Q-2104U000R048I Amphenol Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |