- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Insertion Loss-Max | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMQ-C67 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.4 dB | 473 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-10 | Contact Manufacturer | No | - | No | - | - | - | MODULE | compliant | 90 DEGREE HYBRID COUPLER | 428 MHz | 1.2 | 30 dBm | 50 Ω | ||
![]() CE0731G90CCB000RD1 Murata Manufacturing Co Ltd | In Stock | - | Datasheet | MURATA MANUFACTURING CO LTD | 0.6 dB | - | - | - | - | Obsolete | - | - | - | - | - | - | COMPONENT | unknown | ISOLATOR | - | - | 33.98 dBm | - | ||
![]() ZDC-10-1BR+ Mini-Circuits | In Stock | - | Datasheet | MINI-CIRCUITS | 1.3 dB | 500 MHz | 100 °C | -55 °C | ROHS COMPLIANT, CASE M22 | End Of Life | Yes | - | Yes | EAR99 | - | BNC | COAXIAL | not_compliant | DIRECTIONAL COUPLER | 0.5 MHz | 1.2 | 34.77 dBm | 50 Ω | ||
![]() SMQ-C07 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 1 dB | 400 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-10 | Contact Manufacturer | No | - | No | - | - | - | MODULE | compliant | 90 DEGREE HYBRID COUPLER | 200 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() SMQ-C10 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.8 dB | 100 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-10 | Contact Manufacturer | No | - | No | - | - | - | MODULE | compliant | 90 DEGREE HYBRID COUPLER | 50 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() DQP-254 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.3 dB | 63 MHz | - | - | 8 PIN | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 57 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() ADC-18-4-75R+ Mini-Circuits | In Stock | - | Datasheet | MINI-CIRCUITS | 1.2 dB | 1000 MHz | 85 °C | -40 °C | - | Active | Yes | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | COMPONENT | unknown | DIRECTIONAL COUPLER | 20 MHz | 1.15 | 30 dBm | 75 Ω | ||
![]() LDC15H200J1747 Murata Manufacturing Co Ltd | In Stock | - | Datasheet | MURATA MANUFACTURING CO LTD | 0.48 dB | 1785 MHz | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | COMPONENT | compliant | DIRECTIONAL COUPLER | 1710 MHz | 1.4 | 30 dBm | 50 Ω | ||
![]() SLQ-K20 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.75 dB | 100 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-6 | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 50 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() SQ-66 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.3 dB | 126 MHz | - | - | MINIATURE, LEADLESS PACKAGE-6 | Contact Manufacturer | Yes | - | Yes | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 114 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() SLQ-K08 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.8 dB | 500 MHz | - | - | SURFACE MOUNT PACKAGE-6 | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 250 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() HMD815D-T Soshin Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFCP5742 RF Micro Devices Inc | In Stock | - | Datasheet | RF MICRO DEVICES INC | 2 dB | 1200 MHz | 85 °C | -40 °C | - | Transferred | Yes | - | Yes | - | - | - | MODULE | compliant | DIRECTIONAL COUPLER | 5 MHz | - | 33.01 dBm | 75 Ω | ||
![]() PE2CP1153 Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S03B2150N2R Anaren Microwave | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYBD-20-272HP+ Mini-Circuits | In Stock | - | Datasheet | MINI-CIRCUITS | 0.4 dB | 2700 MHz | 100 °C | -55 °C | - | Active | Yes | - | - | EAR99 | - | - | COMPONENT | unknown | BI-DIRECTIONAL COUPLER | 1750 MHz | 1.15 | 43.98 dBm | 50 Ω | ||
![]() S03B2150N2 Anaren Microwave | In Stock | - | Datasheet | ANAREN INC | 0.2 dB | 2300 MHz | 85 °C | -55 °C | - | Transferred | - | - | - | - | - | - | COMPONENT | unknown | 90 DEGREE HYBRID COUPLER | 2000 MHz | 1.25 | 53.01 dBm | 50 Ω | ||
![]() DQP-303 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.6 dB | 90 MHz | - | - | 8 PIN | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 30 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() DJP-204 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 2 dB | 400 MHz | - | - | 8 PIN | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 180 DEGREE HYBRID COUPLER | 5 MHz | - | 30 dBm | 50 Ω | ||
![]() SMJ-C4 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 2.7 dB | 750 MHz | - | - | SURFACE MOUNT PACKAGE | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 180 DEGREE HYBRID COUPLER | 50 MHz | - | 30 dBm | 50 Ω |