- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Date Of Intro | Ihs Manufacturer | Insertion Loss-Max | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SYDC-10-52VHP Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | 2016-12-14 | MINI-CIRCUITS | 0.9 dB | 512 MHz | 65 °C | -40 °C | - | Active | Yes | - | - | EAR99 | - | TR, 7 INCH: 25 | MODULE | unknown | BI-DIRECTIONAL COUPLER | 30 MHz | 2 | 45.44 dBm | 50 Ω | ||
![]() DQK-70-350S Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 1.5 dB | 350 MHz | - | - | - | Contact Manufacturer | No | - | No | - | - | SMA | COAXIAL | unknown | 90 DEGREE HYBRID COUPLER | 70 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() DQS-30-300 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 2 dB | 300 MHz | - | - | SURFACE MOUNT PACKAGE, 8 PIN | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 30 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() DQP-40-200 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 1 dB | 200 MHz | - | - | - | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 40 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() DQS-30-90 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 0.6 dB | 90 MHz | 70 °C | -40 °C | SURFACE MOUNT PACKAGE, 8 PIN | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | unknown | 90 DEGREE HYBRID COUPLER | 30 MHz | 1.35 | 43.98 dBm | 50 Ω | ||
![]() S03A1500W1 Anaren Microwave | In Stock | - | Datasheet | - | - | - | - | ANAREN INC | 0.25 dB | 2000 MHz | 85 °C | -55 °C | - | Obsolete | - | - | - | - | - | HIGH ISOLATION | COMPONENT | unknown | 90 DEGREE HYBRID COUPLER | 1000 MHz | 1.25 | 50 dBm | 50 Ω | ||
![]() SMQ-C62 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 0.3 dB | 105 MHz | - | - | LEADLESS PACKAGE | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 95 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() TCD-10-1WX Mini-Circuits | In Stock |
| Datasheet | - | - | - | - | MINI-CIRCUITS | 2 dB | 750 MHz | 85 °C | -40 °C | CASE DB1627, 6 PIN | Active | Yes | - | - | EAR99 | - | - | COMPONENT | compliant | DIRECTIONAL COUPLER | 10 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() DQF-156 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 0.3 dB | 73.5 MHz | - | - | FP-8 | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 66.5 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() T8062000001NEU Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCDC-11-2 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1.8 dB | 1100 MHz | 85 °C | -40 °C | - | Active | No | e0 | No | - | Tin/Lead (Sn/Pb) | - | COMPONENT | unknown | DIRECTIONAL COUPLER | 500 MHz | 1.4 | 33.01 dBm | 50 Ω | ||
![]() DQF-162 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 0.3 dB | 105 MHz | - | - | FP-8 | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 95 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() DQP-100-500 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 1.5 dB | 500 MHz | 70 °C | -20 °C | - | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 100 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() S03B1960N2 Anaren Microwave | In Stock | - | Datasheet | - | - | - | - | ANAREN INC | 0.2 dB | 1990 MHz | 85 °C | -55 °C | - | Obsolete | - | - | - | - | - | HIGH ISOLATION | COMPONENT | unknown | 90 DEGREE HYBRID COUPLER | 1930 MHz | 1.25 | 53.01 dBm | 50 Ω | ||
![]() SLQ-KA2 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 0.75 dB | 120 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-6 | Contact Manufacturer | No | - | No | - | - | - | MODULE | compliant | 90 DEGREE HYBRID COUPLER | 60 MHz | 1.25 | 30 dBm | 50 Ω | ||
![]() SQH-A01 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 0.3 dB | 2500 MHz | - | - | SURFACE MOUNT PACKAGE-4 | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 1800 MHz | 1.25 | 50 dBm | 50 Ω | ||
![]() DQF-166 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 0.3 dB | 126 MHz | - | - | FP-8 | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 114 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() SQ-62 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 0.3 dB | 105 MHz | - | - | MINIATURE, LEADLESS PACKAGE-6 | Contact Manufacturer | Yes | - | Yes | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 95 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() GSC266-HYB0520 Soshin Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | SOSHIN ELECTRIC CO LTD | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | unknown | 90 DEGREE HYBRID COUPLER | - | - | - | - | ||
![]() SQH-1825 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 0.25 dB | 2500 MHz | - | - | - | Obsolete | No | - | No | - | - | - | COMPONENT | unknown | 90 DEGREE HYBRID COUPLER | 1800 MHz | 1.25 | 50 dBm | 50 Ω |