- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Packaging | Series | Part Status | Applications | Frequency | Power - Max | Insertion Loss | Isolation | Return Loss | Coupler Type | Coupling Factor |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP0603V0836CNTR KYOCERA | In Stock | - | - | 0603 (1608 Metric) | 0603 | KYOCERA AVX | Tape & Reel (TR);Cut Tape (CT); | Active | - | - | - | General Purpose | 824MHz ~ 849MHz | - | - | - | - | - | - | ||
![]() PE2CP019 Pasternack | 2045 |
| - | Module, SMA Connectors | Module | - | - | - | Bag | - | Active | General Purpose | 4GHz ~ 8GHz | 50W | - | 18dB | - | Standard | 3dB | ||
![]() PE2CP1033 Pasternack | 2090 |
| - | Module | Module | - | - | - | Bag | - | Active | General Purpose | 130MHz ~ 180MHz | 800W | 0.2dB | 18dB | - | Standard | - | ||
![]() PE2CP1134-10 Pasternack | 656 |
| - | Module | Module | - | - | - | Bag | - | Active | 5G, GSM, LTE | 2GHz ~ 52GHz | 20W | 2.5dB | - | - | Standard | 10dB | ||
![]() PE2CP1155 Pasternack | 911 |
| - | Module, SMA Connectors | Module | - | - | - | Bag | - | Active | General Purpose | 2GHz ~ 4GHz | 50W | 0.35dB | 20dB | - | Standard | 3dB | ||
![]() PE2CP1110 Pasternack | 2257 |
| - | Module, SMA Connectors | Module | - | - | - | Bag | - | Active | CDMA, GSM, LTE | 4GHz ~ 18GHz | 50W | 0.5dB | - | - | Standard | 20dB | ||
![]() PE2CP000-30 Pasternack | 978 |
| - | Module, SMA Connectors | Module | - | - | - | Bag | - | Active | General Purpose | 2GHz ~ 18GHz | 50W | 0.9dB | - | - | Standard | 30 ± 1dB | ||
![]() PE2CP1147 Pasternack | 2689 |
| - | Module | Module | - | - | - | Bag | - | Active | General Purpose | 5GHz ~ 26.5GHz | 20W | 1.3dB | 14dB | - | Standard | 3dB | ||
![]() PE2CP1035 Pasternack | 2956 |
| - | Module | Module | - | - | - | Bag | - | Active | General Purpose | 225MHz ~ 450MHz | 400W | 0.25dB | 20dB | - | Standard | - | ||
![]() PE2CP1133-10 Pasternack | 961 |
| - | Module | Module | - | - | - | Bag | - | Active | 5G, GSM, LTE | 2GHz ~ 40GHz | 30W | 2.2dB | - | - | Standard | 10dB | ||
![]() PE2CP1126-10 Pasternack | 792 |
| - | Module | Module | - | - | - | Bag | - | Active | 5G, GSM, LTE | 18GHz ~ 40GHz | 30W | 1.4dB | - | - | Standard | 10dB | ||
![]() PE2CP1052 Pasternack | 2277 |
| - | Module | Module | - | - | - | Bag | - | Active | General Purpose | 1GHz ~ 3GHz | 150W | 0.3dB | 18dB | - | Standard | - | ||
![]() PE2CP000-10 Pasternack | 607 |
| - | Module, SMA Connectors | Module | - | - | - | Bag | - | Active | General Purpose | 2GHz ~ 18GHz | 50W | 0.7dB | - | - | Standard | 10 ± 1dB | ||
![]() PE2CP001-20 Pasternack | 858 |
| - | Module, SMA Connectors | Module | - | - | - | Bag | - | Active | General Purpose | 6GHz ~ 18GHz | 50W | 1.25dB | - | - | Standard | 20 ± 1dB | ||
![]() PE2CP1048 Pasternack | 87 |
| - | Module | - | - | - | - | Bag | - | Active | General Purpose | 960MHz ~ 1.22GHz | 125W | 0.25dB | 20dB | - | Standard | - | ||
![]() PE2CP1150 Pasternack | 515 |
| - | Module | Module | - | - | - | Bag | - | Active | General Purpose | 2GHz ~ 40GHz | 20W | 1.3dB | 10dB | - | Standard | 3dB | ||
![]() PE2CP1049 Pasternack | 73 |
| - | Module | Module | - | - | - | Bag | - | Active | General Purpose | 1GHz ~ 2GHz | 200W | 0.25dB | 20dB | - | Standard | - | ||
![]() CP0805B2442CW KYOCERA | In Stock | - | - | 0805 (2012 Metric) | 0805 | KYOCERA AVX | Tape & Reel (TR) | Active | - | - | - | Wireless LAN | 2.4GHz ~ 2.484GHz | 3W | 0.4dB | -29dB | -24dB | Standard | 16 ± 1dB | ||
![]() PE2CP002-10 Pasternack | 2195 |
| - | Module, SMA Connectors | Module | - | - | - | Bag | - | Active | General Purpose | 700MHz ~ 2.7GHz | 50W | 0.5dB | - | - | Standard | 10 ± 1dB | ||
![]() PE2CP1148 Pasternack | 657 |
| - | Module | Module | - | - | - | Bag | - | Active | General Purpose | 20GHz ~ 40GHz | 20W | 1.6dB | 12dB | - | Standard | 3dB |