- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Max Power Dissipation | Construction | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | Power - Max | RF/Microwave Device Type | Isolation | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Return Loss | Coupler Type | Coupling Factor | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP0603A0837CLTR AVX Corporation | 22 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | 837MHz | 1608 | 0603 | 50Ohm | 3W | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC3500P-03S Anaren | 1 |
| - | 12 Weeks | - | - | 4-SMD, No Lead | 4 | - | 85°C | -55°C | Industrial grade | Tape & Reel (TR) | 2007 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | General Purpose | 55W | COMPONENT | 3.3GHz~3.8GHz | - | - | - | 55W | 90 DEGREE HYBRID COUPLER | 21dB | 1.2 | 0.25 dB | - | 50Ohm | - | Standard | - | - | - | - | RoHS Compliant | - | ||
![]() CP0805B1960CWTR AVX Corporation | 44 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | 3W | COMPONENT | 1.93GHz~1.99GHz | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | -30dB | 1.2 | 0.25 dB | 34.77dBm | - | -24dB | Standard | 17.5 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805B1975CWTR AVX Corporation | 44 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | 1.975GHz | 2012 | 0805 | 50Ohm | - | - | - | - | - | - | - | - | Standard | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603B1950BWTR AVX Corporation | 22 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | 1.95GHz | 1608 | 0603 | 50Ohm | - | - | - | - | - | - | - | - | Standard | - | 600μm | 1.6mm | 840μm | ROHS3 Compliant | Lead Free | ||
![]() CP0805A1975AWTR AVX Corporation | 22 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | 1.975GHz | 2012 | 0805 | 50Ohm | - | - | - | - | - | - | - | - | Standard | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805B1890BWTR AVX Corporation | 22 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | DECT | 3W | COMPONENT | 1.88GHz~1.9GHz | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | -30dB | 1.2 | 0.25 dB | 34.77dBm | - | -23dB | Standard | 16 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805B1916CWTR AVX Corporation | 22 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | 1.916GHz | 2012 | 0805 | 50Ohm | - | - | - | - | - | - | - | - | Standard | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805B1907AWTR AVX Corporation | 22 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PHP | 3W | COMPONENT | 1.895GHz~1.92GHz | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | -25dB | 1.2 | 0.3 dB | 34.77dBm | - | -24dB | Standard | 15 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805B1890AWTR AVX Corporation | 22 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | DECT | 3W | COMPONENT | 1.88GHz~1.9GHz | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | -25dB | 1.2 | 0.3 dB | 34.77dBm | - | - | Standard | 15 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805B1880BWTR AVX Corporation | 14 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | 3W | COMPONENT | 1.85GHz~1.91GHz | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | -31dB | 1.2 | 0.25 dB | 34.77dBm | - | -23dB | Standard | 16.5 ± 1db | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805B1842CWTR AVX Corporation | 22 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCN | 3W | COMPONENT | 1.805GHz~1.88GHz | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | -31dB | 1.2 | 0.25 dB | 34.77dBm | - | -24dB | Standard | 18.5 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805B1842BWTR AVX Corporation | 22 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCN | 3W | COMPONENT | 1.805GHz~1.88GHz | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | -30dB | 1.2 | 0.25 dB | 34.77dBm | - | -23dB | Standard | 16.5 ± 1db | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805B1907BWTR AVX Corporation | 22 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PHP | 3W | COMPONENT | 1.895GHz~1.92GHz | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | -30dB | 1.2 | 0.25 dB | 34.77dBm | - | -23dB | Standard | 16 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC2100A-10S Anaren | 10 |
| - | 12 Weeks | - | - | 4-SMD, No Lead | 4 | - | 95°C | -55°C | Industrial grade | Tape & Reel (TR) | 2007 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | General Purpose | 175W | COMPONENT | 2GHz~2.3GHz | - | - | - | 175W | DIRECTIONAL COUPLER | - | 1.15 | 0.16 dB | - | 50Ohm | - | Standard | 10dB | - | - | - | RoHS Compliant | - | ||
![]() CP0805A1890BWTR AVX Corporation | 22 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | DECT | 3W | COMPONENT | 1.88GHz~1.9GHz | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | -23dB | 1.4 | 0.6 dB | 34.77dBm | - | -29dB | Standard | 12 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A1880EWTR AVX Corporation | 22 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | 3W | COMPONENT | 1.85GHz~1.91GHz | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | -13dB | 2.4 | 3.15 dB | 34.77dBm | - | -12dB | Standard | 5 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805B1890CWTR AVX Corporation | 31 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | DECT | 3W | COMPONENT | 1.88GHz~1.9GHz | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | -30dB | 1.2 | 0.25 dB | 34.77dBm | - | -24dB | Standard | 18 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805B1960BWTR AVX Corporation | 22 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | 3W | COMPONENT | 1.93GHz~1.99GHz | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | -30dB | 1.2 | 0.25 dB | 34.77dBm | - | -23dB | Standard | 16 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805B1747CWTR AVX Corporation | 22 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCN | 3W | COMPONENT | 1.71GHz~1.785GHz | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | -31dB | 1.2 | 0.25 dB | 34.77dBm | - | -24dB | Standard | 18.5 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead |