- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Max Power Dissipation | Depth | Construction | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | Power - Max | Bandwidth | RF/Microwave Device Type | Insertion Loss | Isolation | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP0805B1747BWTR AVX Corporation | 22 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCN | 3W | - | COMPONENT | 1.71GHz~1.785GHz | 2012 | 0805 | 50Ohm | - | - | DIRECTIONAL COUPLER | - | -32dB | 1.2 | 0.25 dB | 34.77dBm | - | - | -24dB | Standard | 17 ± 1dB | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A0902AWTR AVX Corporation | 44 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | 4 | - | Tape & Reel (TR) | 2011 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | 3W | - | COMPONENT | 890MHz~915MHz | 2012 | 0805 | 50Ohm | - | - | DIRECTIONAL COUPLER | - | -24dB | 1.2 | 0.25 dB | - | - | - | -23dB | Standard | 16 ± 1dB | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A1960FNTR AVX Corporation | 5784 |
| - | 14 Weeks | Tin | Surface Mount | 0402 | 4 | - | - | 2011 | e3 | yes | Active | - | 4 | SMD/SMT | - | 85°C | -40°C | - | - | - | - | COMPONENT | 1.96GHz | - | - | - | - | 1.93 GHz | DIRECTIONAL COUPLER | - | - | - | 0.5 dB | - | 50Ohm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A0942ELTR AVX Corporation | 14 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | E-GSM | 3W | - | COMPONENT | 925MHz~960MHz | 1608 | 0603 | 50Ohm | - | - | DIRECTIONAL COUPLER | - | -47dB | - | 0.2 dB | 34.77dBm | - | - | 31dB | Standard | 24.7dB | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A1880ANTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | - | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | 85°C | -40°C | Thin Film | PCS | 3W | - | COMPONENT | 1.85GHz~1.91GHz | 1005 | 0402 | 50Ohm | - | - | DIRECTIONAL COUPLER | - | -35dB | - | 0.5 dB | 34.77dBm | - | - | 25dB | Standard | 12.3dB | - | - | ROHS3 Compliant | Lead Free | ||
![]() CP0402A1810CNTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | - | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | - | 1.81GHz | 1005 | 0402 | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CP0402A0947FLTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | 3W | 580μm | COMPONENT | 935MHz~960MHz | 1005 | 0402 | 50Ohm | - | - | DIRECTIONAL COUPLER | - | -40dB | - | 0.2 dB | 34.77dBm | - | - | 28.1dB | Standard | 30dB | 1mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A0942DLTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | 3W | - | COMPONENT | 925MHz~960MHz | 1005 | 0402 | 50Ohm | - | - | DIRECTIONAL COUPLER | - | -52dB | - | 0.2 dB | 34.77dBm | - | - | 28dB | Standard | 24.1dB | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805B1842AWTR AVX Corporation | 22 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCN | 3W | - | COMPONENT | 1.805GHz~1.88GHz | 2012 | 0805 | 50Ohm | - | - | DIRECTIONAL COUPLER | - | -26dB | 1.2 | 0.3 dB | 34.77dBm | - | - | -23dB | Standard | 15.5 ± 1dB | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805B1950CWTR AVX Corporation | 22 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | Tape & Reel (TR) | 2000 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | 3W | - | MODULE | 1.95GHz | 2012 | 0805 | 50Ohm | - | - | DIRECTIONAL COUPLER | - | - | 1.2 | - | - | - | 0.25 dB | - | Standard | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HH-128-PIN M/A-Com Technology Solutions | 2856 |
| Datasheet | 8 Weeks | - | - | FlatPack | 10 | - | Bulk | 2009 | - | no | Active | 1 (Unlimited) | - | Through Hole | - | 85°C | -55°C | - | - | 500mW | - | COMPONENT | 20MHz~2GHz | - | - | 50Ohm | 0.5W | - | 180 DEGREE HYBRID COUPLER | - | 20dB | 2 | 1.5 dB | 26.99dBm | - | - | - | Standard | - | - | No | Non-RoHS Compliant | - | ||
![]() CP0603Q5425ENTR AVX Corporation | 446 |
| Datasheet | 18 Weeks | Tin | Surface Mount | 0603 (1608 Metric), 4 PC Pad | 4 | - | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | 85°C | -40°C | - | General Purpose | - | - | COMPONENT | 2.4GHz~2.5GHz 4.9GHz~5.95GHz | 1608 | 0603 | - | - | - | DIRECTIONAL COUPLER | - | - | - | 0.4 dB | - | 50Ohm | - | 30dB | Standard | 20dB | - | - | ROHS3 Compliant | - | ||
![]() MACP-011014 M/A-Com Technology Solutions | 2182 |
| Datasheet | 10 Weeks | - | - | 6-SMD Module, No Lead | - | - | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | 500mW | - | - | 5MHz~1.5GHz | - | - | - | 500mW | - | DIRECTIONAL COUPLER | - | 27dB | - | 0.93 dB | - | - | - | 22dB | Standard | - | - | - | ROHS3 Compliant | - | ||
![]() CP0402A0942ALTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | 3W | - | COMPONENT | 925MHz~960MHz | 1005 | 0402 | 50Ohm | - | - | DIRECTIONAL COUPLER | - | -43dB | - | 0.25 dB | 34.77dBm | - | - | 31dB | Standard | 18dB | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A6000FLTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | - | 6GHz | 1005 | 0402 | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A1880GNTR AVX Corporation | 31 |
| Datasheet | 14 Weeks | Tin | Surface Mount | 0603 | - | - | - | 2011 | e3 | yes | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | 1.88GHz | - | - | 50Ohm | - | - | DIRECTIONAL COUPLER | - | - | - | - | 34.77dBm | - | 0.25 dB | - | - | - | - | - | RoHS Compliant | - | ||
![]() DB0603N2017ANTR\500 AVX Corporation | 27 |
| Datasheet | 14 Weeks | - | - | 0603 (1608 Metric) | - | 0603 | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | - | - | 2.01GHz~2.025GHz | - | - | - | 3W | - | - | 0.4dB | 23dB | - | - | - | - | - | 25dB | Standard | 3dB | - | - | ROHS3 Compliant | - | ||
![]() CP0603A3000MNTR AVX Corporation | 14 |
| - | 14 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | 0603 | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | - | 3GHz | 1608 | 0603 | 50Ohm | 3W | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CP0603A3000ELTR AVX Corporation | 22 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | - | 3GHz | 1608 | 0603 | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A1880MLTR AVX Corporation | 22 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | 0603 | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | PCS | 3W | - | - | 1.85GHz~1.91GHz | 1608 | 0603 | 50Ohm | 3W | - | - | 0.25dB | -37dB | - | 0.25 dB | - | - | - | 26dB | Standard | 17.8dB | - | - | Non-RoHS Compliant | Contains Lead |