- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Max Power Dissipation | Construction | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | Power - Max | RF/Microwave Device Type | Isolation | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Return Loss | Coupler Type | Coupling Factor | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP0805B2442CWTR AVX Corporation | 14 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | 4 | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | Wireless LAN | 3W | COMPONENT | 2.4GHz~2.484GHz | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | -29dB | 1.2 | 0.4 dB | - | -24dB | Standard | 16 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A0902ALTR AVX Corporation | 13 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | 3W | COMPONENT | 890MHz~915MHz | 1005 | 0402 | 50Ohm | - | DIRECTIONAL COUPLER | -42dB | - | 0.25 dB | 34.77dBm | 31dB | Standard | 18.5dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A0836ENTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | 85°C | -40°C | Thin Film | AMPS | 3W | COMPONENT | 824MHz~849MHz | 1005 | 0402 | 50Ohm | - | DIRECTIONAL COUPLER | -51dB | - | 0.2 dB | 34.77dBm | 35dB | Standard | 27.2dB | ROHS3 Compliant | Lead Free | ||
![]() CP0402A1880DLTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | 3W | COMPONENT | 1.85GHz~1.91GHz | 1005 | 0402 | 50Ohm | - | DIRECTIONAL COUPLER | -46dB | - | 0.25 dB | 34.77dBm | 23dB | Standard | 18.2dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A1842ALTR AVX Corporation | 23376 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCN | 3W | COMPONENT | 1.805GHz~1.88GHz | 1005 | 0402 | 50Ohm | - | DIRECTIONAL COUPLER | -36dB | - | 0.5 dB | 34.77dBm | 26dB | Standard | 12.5dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A1890ALTR AVX Corporation | 13 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | 4 | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | DECT | 3W | COMPONENT | 1.88GHz~1.9GHz | 1005 | 0402 | 50Ohm | - | DIRECTIONAL COUPLER | -36dB | - | 0.5 dB | - | 25dB | Standard | 12.3dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A2400FLTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | 2.4GHz | 1005 | 0402 | 50Ohm | - | - | - | - | - | - | - | Standard | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A0836ELTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | 3W | COMPONENT | 824MHz~849MHz | 1005 | 0402 | 50Ohm | - | DIRECTIONAL COUPLER | -51dB | - | 0.2 dB | 34.77dBm | 35dB | Standard | 27.2dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A1960ELTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | 3W | COMPONENT | 1.93GHz~1.99GHz | 1005 | 0402 | 50Ohm | - | DIRECTIONAL COUPLER | -44dB | - | 0.25 dB | 34.77dBm | 26dB | Standard | 20dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A1880CNTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | 85°C | -40°C | Thin Film | PCS | 3W | COMPONENT | 1.85GHz~1.91GHz | 1005 | 0402 | 50Ohm | - | DIRECTIONAL COUPLER | -46dB | - | 0.25 dB | 34.77dBm | 30dB | Standard | 16.8dB | ROHS3 Compliant | Lead Free | ||
![]() CP0402A2140ELTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | 2.14GHz | 1005 | 0402 | 50Ohm | - | - | - | - | - | - | - | Standard | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A2350FLTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | 2.35GHz | 1005 | 0402 | 50Ohm | - | - | - | - | - | - | - | Standard | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A4600ELTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | 4.6GHz | 1005 | 0402 | 50Ohm | - | - | - | - | - | - | - | Standard | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A5250FLTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | 5.25GHz | 1005 | 0402 | 50Ohm | - | - | - | - | - | - | - | Standard | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A1880BLTR AVX Corporation | 22 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | 3W | COMPONENT | 1.85GHz~1.91GHz | 1005 | 0402 | 50Ohm | - | DIRECTIONAL COUPLER | -41dB | - | 0.35 dB | 34.77dBm | 23dB | Standard | 15.5dB | Non-RoHS Compliant | Lead Free | ||
![]() X3C06A4-03S Anaren | In Stock | - | Datasheet | 12 Weeks | - | - | 4-SMD, No Lead | 4 | Industrial grade | Tape & Reel (TR) | 2012 | Xinger IIIĀ® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | 450W | - | 410MHz~860MHz | - | - | - | 450W | 90 DEGREE HYBRID COUPLER | 20dB | - | 0.2 dB | - | - | Standard | - | RoHS Compliant | - | ||
![]() CP0402A0450ALTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | 450MHz | 1005 | 0402 | 50Ohm | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A0942BLTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | 3W | COMPONENT | 925MHz~960MHz | 1005 | 0402 | 50Ohm | - | DIRECTIONAL COUPLER | -46dB | - | 0.25 dB | 34.77dBm | 27dB | Standard | 21dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A0836BLTR AVX Corporation | 81822 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | 3W | COMPONENT | 824MHz~849MHz | 1005 | 0402 | 50Ohm | - | DIRECTIONAL COUPLER | -48dB | - | 0.2 dB | 34.77dBm | 28dB | Standard | 22dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A0881ANTR AVX Corporation | 38 |
| Datasheet | 14 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | - | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | 85°C | -40°C | Thin Film | AMPS | 3W | COMPONENT | 869MHz~894MHz | 1005 | 0402 | 50Ohm | - | DIRECTIONAL COUPLER | -43dB | - | 0.25 dB | 34.77dBm | 31dB | Standard | 18.6dB | ROHS3 Compliant | Lead Free |