- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Max Power Dissipation | Construction | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | RF/Microwave Device Type | Isolation | Operating Frequency-Min | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP0402A1441ALTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | 4 | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PDC | 3W | COMPONENT | 1.429GHz~1.453GHz | 1005 | 0402 | 50Ohm | DIRECTIONAL COUPLER | -38dB | - | - | 0.4 dB | - | - | - | 28dB | Standard | 14.5dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A1880ALTR AVX Corporation | 40915 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | 3W | COMPONENT | 1.85GHz~1.91GHz | 1005 | 0402 | 50Ohm | DIRECTIONAL COUPLER | -35dB | - | - | 0.5 dB | 34.77dBm | - | - | 25dB | Standard | 12.3dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A1880ELTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | 3W | COMPONENT | 1.85GHz~1.91GHz | 1005 | 0402 | 50Ohm | DIRECTIONAL COUPLER | -44dB | - | - | 0.25 dB | 34.77dBm | - | - | 26dB | Standard | 20dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A1842DLTR AVX Corporation | 23376 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCN | 3W | COMPONENT | 1.805GHz~1.88GHz | 1005 | 0402 | 50Ohm | DIRECTIONAL COUPLER | -46dB | - | - | 0.25 dB | 34.77dBm | - | - | 35dB | Standard | 27.2dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A1960ALTR AVX Corporation | 13 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | 3W | COMPONENT | 1.93GHz~1.99GHz | 1005 | 0402 | 50Ohm | DIRECTIONAL COUPLER | -35dB | - | - | 0.5 dB | 34.77dBm | - | - | 25dB | Standard | 12dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A2442ELTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | Wireless LAN | 3W | COMPONENT | 2.4GHz~2.484GHz | 1005 | 0402 | 50Ohm | DIRECTIONAL COUPLER | -42dB | - | - | 0.35 dB | 34.77dBm | - | - | 23dB | Standard | 18dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A2400ELTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | 2.4GHz | 1005 | 0402 | 50Ohm | - | - | - | - | - | - | - | - | - | Standard | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A1890ELTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | 4 | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | DECT | 3W | COMPONENT | 1.88GHz~1.9GHz | 1005 | 0402 | 50Ohm | DIRECTIONAL COUPLER | -43dB | - | - | 0.25 dB | - | - | - | 26dB | Standard | 20dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A3500FLTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | 3.5GHz | 1005 | 0402 | 50Ohm | - | - | - | - | - | - | - | - | - | Standard | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A2442ALTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | 4 | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | Wireless LAN | 3W | COMPONENT | 2.4GHz~2.484GHz | 1005 | 0402 | 50Ohm | DIRECTIONAL COUPLER | -33dB | - | - | 0.7 dB | - | - | - | 23dB | Standard | 10.3dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A3600BLTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | 3.6GHz | 1005 | 0402 | 50Ohm | - | - | - | - | - | - | - | - | - | Standard | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A6000ELTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | 6GHz | 1005 | 0402 | 50Ohm | - | - | - | - | - | - | - | - | - | Standard | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A0881ALTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | 3W | COMPONENT | 869MHz~894MHz | 1005 | 0402 | 50Ohm | DIRECTIONAL COUPLER | -43dB | - | - | 0.25 dB | 34.77dBm | - | - | 31dB | Standard | 18.6dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() C3027NLT Pulse Electronics Network | 3400 |
| - | 11 Weeks | - | Surface Mount | 6-SMD Module | - | - | - | - | Tape & Reel (TR) | 2000 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | General Purpose | - | - | 5MHz~900MHz | - | - | - | DIRECTIONAL COUPLER | 18dB | - | - | 1.3 dB | - | - | - | -19dB | Standard | 16dB | 7.87mm | RoHS Compliant | - | ||
![]() CP0402P2442ENTR AVX Corporation | 6 |
| - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | 4 | - | - | 2011 | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | 2.442GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.35 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A0836LNTR AVX Corporation | 6 |
| - | 14 Weeks | Tin | Surface Mount | SMD/SMT | - | - | - | 849MHz | - | 2011 | e3 | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | COMPONENT | - | - | - | - | DIRECTIONAL COUPLER | - | 824MHz | - | - | 34.77dBm | 50Ohm | 0.08 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402A2442FLTR AVX Corporation | 13 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | Wireless LAN | 3W | COMPONENT | 2.4GHz~2.484GHz | 1005 | 0402 | 50Ohm | DIRECTIONAL COUPLER | -33dB | - | - | 0.25 dB | 34.77dBm | - | - | 22.6dB | Standard | 22dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A1880CLTR AVX Corporation | 40915 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | 3W | COMPONENT | 1.85GHz~1.91GHz | 1005 | 0402 | 50Ohm | DIRECTIONAL COUPLER | -46dB | - | - | 0.25 dB | 34.77dBm | - | - | 30dB | Standard | 16.8dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A0836DWTR AVX Corporation | 22 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | 3W | COMPONENT | 824MHz~849MHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -31dB | - | 1.2 | 0.4 dB | 34.77dBm | - | - | - | Standard | 15 ± 1dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A1441AWTR AVX Corporation | 22 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PDC | 3W | COMPONENT | 1.429GHz~1.453GHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -24dB | - | 1.2 | 0.4 dB | 34.77dBm | - | - | - | Standard | 14 ± 1dB | - | Non-RoHS Compliant | Contains Lead |