- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Max Power Dissipation | Construction | Reach Compliance Code | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | Power - Max | RF/Microwave Device Type | Insertion Loss | Isolation | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP0603A1747CWTR AVX Corporation | 6 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCN | - | 3W | COMPONENT | - | 1.71GHz~1.785GHz | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -23dB | 1.2 | 0.5 dB | 34.77dBm | - | - | - | Standard | 15 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A1890BWTR AVX Corporation | 22 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | - | 3W | COMPONENT | - | 1.88GHz~1.9GHz | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -23dB | 1.4 | 0.8 dB | 34.77dBm | - | - | -21dB | Standard | 9 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603B2442AWTR AVX Corporation | 22 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | 4 | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | Wireless LAN | - | 3W | COMPONENT | - | 2.4GHz~2.484GHz | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -28dB | 1.2 | 0.45 dB | - | - | - | -33dB | Standard | 15.5 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805B0902BWTR AVX Corporation | 22 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | - | 3W | COMPONENT | - | 890MHz~915MHz | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | - | - | 1.2 | 0.25 dB | 34.77dBm | - | - | - | Standard | 22.5 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603B1842BWTR AVX Corporation | 22 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCN | - | 3W | COMPONENT | - | 1.805GHz~1.88GHz | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -33dB | 1.2 | 0.25 dB | 34.77dBm | - | - | -27dB | Standard | 19 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A0836FNTR AVX Corporation | In Stock | - | - | 14 Weeks | - | Tin | Surface Mount | 0402 | - | - | - | - | - | - | - | - | 2011 | - | e3 | yes | Active | - | 4 | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 836MHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | 34.77dBm | - | 0.2 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0805A0881ESTR AVX Corporation | 7 |
| Datasheet | 14 Weeks | - | - | - | 0805 | - | - | 4 | - | - | - | - | - | 2011 | - | e3 | yes | Active | - | - | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 881MHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | 1.4 | - | - | - | 0.85 dB | - | - | - | RoHS Compliant | Lead Free | ||
![]() CP0805B2442BSTR AVX Corporation | 44 |
| Datasheet | 16 Weeks | - | Tin | Surface Mount | 0805 (2012 Metric) | - | - | 4 | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | Wireless LAN | - | 3W | COMPONENT | - | 2.4GHz~2.484GHz | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | - | -29dB | 1.2 | 0.4 dB | - | - | - | -22dB | Standard | 14 ± 1dB | ROHS3 Compliant | Lead Free | ||
![]() DB0805A2017ASTR\500 AVX Corporation | 44 |
| Datasheet | 14 Weeks | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | - | - | - | 2.01GHz~2.025GHz | - | - | - | 5W | - | 0.4dB | 17dB | - | - | - | - | - | 26dB | Standard | 3dB | ROHS3 Compliant | - | ||
![]() CP0402A0897ANTR AVX Corporation | 4824 |
| Datasheet | 14 Weeks | - | Tin | Surface Mount | 0402 | - | - | - | - | - | - | - | - | 2013 | - | e3 | yes | Active | - | 4 | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 897MHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | 34.77dBm | - | 0.25 dB | - | - | - | RoHS Compliant | - | ||
![]() HHM2910E1 TDK Corporation | In Stock | - | Datasheet | 14 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | - | - | 0402 (1005 Metric), 4 PC Pad | - | - | - | - | 652.039032μg | - | - | Tape & Reel (TR) | 2009 | HHM | - | yes | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | - | - | - | - | - | unknown | 1.71GHz~2.03GHz | 1005 | 0402 | 50Ohm | - | DIRECTIONAL COUPLER | - | 34dB | - | 0.25 dB | - | - | - | - | Standard | 21.2 ± 1dB | ROHS3 Compliant | - | ||
![]() CP0402A0942ENTR AVX Corporation | 22 |
| - | 14 Weeks | - | - | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | - | 2013 | - | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 942MHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | 34.77dBm | - | 0.2 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0805A1747DWTR AVX Corporation | 22 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCN | - | 3W | COMPONENT | - | 1.71GHz~1.785GHz | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | - | -16dB | 1.8 | 1.85 dB | 34.77dBm | - | - | -15dB | Standard | 7 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A2442BNTR AVX Corporation | 1073 |
| - | 14 Weeks | - | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | Wireless LAN | - | 3W | COMPONENT | - | 2.4GHz~2.484GHz | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -32dB | - | 0.35 dB | 34.77dBm | - | - | 23dB | Standard | 14.2dB | ROHS3 Compliant | Lead Free | ||
![]() CP0805A1960CWTR AVX Corporation | 22 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | - | 3W | COMPONENT | - | 1.93GHz~1.99GHz | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | - | -15dB | 2.2 | 1.75 dB | 34.77dBm | - | - | -14dB | Standard | 7.5 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603D0837AWTR AVX Corporation | 22 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 3W | - | - | 837MHz | 1608 | 0603 | 50Ohm | - | - | - | - | - | - | - | - | - | - | Standard | - | Non-RoHS Compliant | Contains Lead | ||
![]() MACP-007727-CI07B0 M/A-Com Technology Solutions | 44 |
| Datasheet | 8 Weeks | - | - | - | 6-SMD Module | - | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 250mW | COMPONENT | - | 5MHz~1.2GHz | - | - | - | - | DIRECTIONAL COUPLER | - | 29dB | - | - | 23.98dBm | 75Ohm | 1.8 dB | -32dB | Standard | 18.7dB | ROHS3 Compliant | - | ||
![]() CP0402A2442ANTR AVX Corporation | In Stock | - | - | 14 Weeks | - | Tin | Surface Mount | 0402 | - | - | - | - | - | - | - | - | 2011 | - | e3 | yes | Active | - | 4 | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 2.442GHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | 34.77dBm | - | 0.7 dB | - | - | - | RoHS Compliant | - | ||
![]() 4016D-10 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | - | - | - | Module | - | - | - | - | - | 105°C | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | General Purpose | SMA-F | - | COAXIAL | - | 12.4GHz~18GHz | - | - | - | 50W | DIRECTIONAL COUPLER | 1.1dB | - | 1.4 | - | 46.99dBm | - | - | - | Standard | 10 ± 1dB | RoHS Compliant | - | ||
![]() CP0302A5425ENTR AVX Corporation | 22 |
| Datasheet | 14 Weeks | - | Tin | Surface Mount | 0302 (0806 Metric), 4 Lead | - | - | 4 | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | 85°C | -40°C | - | General Purpose | - | - | COMPONENT | - | 2.4GHz~2.5GHz 4.9GHz~5.95GHz | 0806 | 0302 | - | - | DIRECTIONAL COUPLER | - | - | - | 0.4 dB | - | 50Ohm | - | 30dB | Standard | 20dB | ROHS3 Compliant | Lead Free |