- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Max Power Dissipation | Construction | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | RF/Microwave Device Type | Isolation | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP0603A1747DWTR AVX Corporation | In Stock | - | - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCN | 3W | COMPONENT | 1.71GHz~1.785GHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -22dB | 1.5 | 0.9 dB | 34.77dBm | - | - | Standard | 9 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603B1842CWTR AVX Corporation | 22 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCN | 3W | COMPONENT | 1.805GHz~1.88GHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -36dB | 1.2 | 0.25 dB | 34.77dBm | - | -27dB | Standard | 20 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603D0836AWTR AVX Corporation | 31 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | 3W | COMPONENT | 824MHz~849MHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -35dB | - | 0.5 dB | 34.77dBm | - | -23dB | Standard | 13.5dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603D2442BWTR AVX Corporation | 22 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | Wireless LAN | 3W | COMPONENT | 2.4GHz~2.484GHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -29dB | - | 0.7 dB | 34.77dBm | - | 24dB | Standard | 11dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603D2442AWTR AVX Corporation | 31 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | Wireless LAN | 3W | COMPONENT | 2.4GHz~2.484GHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -20dB | - | 2 dB | 34.77dBm | - | 15dB | Standard | 5.5dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A1907BWTR AVX Corporation | 22 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PHP | 3W | COMPONENT | 1.895GHz~1.92GHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | 23dB | 1.4 | 0.8 dB | 34.77dBm | - | -21dB | Standard | 9 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603D0902AWTR AVX Corporation | 22 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | 4 | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | 3W | COMPONENT | 890MHz~915MHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -33dB | - | 0.5 dB | - | - | 22dB | Standard | 13dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603D0863BWTR AVX Corporation | 6 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | 863MHz | 1608 | 0603 | 50Ohm | - | - | - | - | - | - | - | Standard | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A0881DWTR AVX Corporation | 31 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 | - | - | 2011 | e0 | no | Active | - | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | COMPONENT | 881MHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | 1.2 | - | 34.77dBm | 0.4 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0603A1890AWTR AVX Corporation | 6 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 | - | - | 2011 | e0 | no | Active | - | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | COMPONENT | 1.89GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | 1.2 | - | 34.77dBm | 0.6 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0805A1441BWTR AVX Corporation | 22 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PDC | 3W | COMPONENT | 1.429GHz~1.453GHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -25dB | 1.2 | 0.35 dB | 34.77dBm | - | -29dB | Standard | 14.5 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A0836AWTR AVX Corporation | 6 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | 3W | COMPONENT | 824MHz~849MHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -36dB | 1.2 | 0.25 dB | 34.77dBm | - | -24dB | Standard | 16.5 ± 1db | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A1880AWTR AVX Corporation | 22 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | 3W | COMPONENT | 1.85GHz~1.91GHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -23dB | 1.4 | 0.8 dB | 34.77dBm | - | -21dB | Standard | 9.5 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A0942AWTR AVX Corporation | 22 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | E-GSM | 3W | COMPONENT | 925MHz~960MHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -35dB | 1.2 | 0.25 dB | 34.77dBm | - | -23dB | Standard | 15.5 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A1842AWTR AVX Corporation | 22 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCN | 3W | COMPONENT | 1.805GHz~1.88GHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -25dB | 1.4 | 0.8 dB | 34.77dBm | - | -21dB | Standard | 10 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A1747CWTR AVX Corporation | 22 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCN | 3W | COMPONENT | 1.71GHz~1.785GHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -15dB | 2.2 | 1.6 dB | 34.77dBm | - | - | Standard | 8 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A1747AWTR AVX Corporation | 22 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCN | 3W | COMPONENT | 1.71GHz~1.785GHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -25dB | 1.4 | 0.7 dB | 34.77dBm | - | -21dB | Standard | 10.5 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805B0902CWTR AVX Corporation | 22 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | 3W | COMPONENT | 890MHz~915MHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | - | 1.2 | 0.25 dB | 34.77dBm | - | - | Standard | 24 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A2442DWTR AVX Corporation | 22 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | Tape & Reel (TR) | 2013 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | Wireless LAN | 3W | COMPONENT | 2.4GHz~2.484GHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -14dB | 2.1 | 2.4 dB | 34.77dBm | - | -12dB | Standard | 5.5 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A1960DWTR AVX Corporation | 22 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | 3W | COMPONENT | 1.93GHz~1.99GHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -15dB | 2.1 | 2.15 dB | 34.77dBm | - | -13dB | Standard | 6.5 ± 1dB | Non-RoHS Compliant | Contains Lead |