- Manufacturer
- Series
- Width
- Length
- Type
- Material
- Mfr
- Product Status
- Package
- Operating Temperature
- Product Type
- Shape
- Manufacturer
Attribute column
Categories
RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Length | Width | Thickness | Thickness - Overall | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFF(03)-240X240 KEMET | 43 |
| - | 15 Weeks | - | Polymer Resin, Magnetic Powder | Square | -40°C~105°C | - | 2008 | EFF | Not For New Designs | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | - | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | - | 0.012 0.30mm | ROHS3 Compliant | - | ||
Tiny WHSL | 56 |
| Datasheet | 3 Weeks | - | Aluminum Foil | - | - | - | - | 1120 | Active | 1 (Unlimited) | Shielding Tape | - | - | - | - | Conductive, Single Sided | - | - | 108.000' 32.90m | 1.000 25.40mm | - | 0.004 0.10mm | RoHS Compliant | - | ||
![]() 85000039 Laird Technologies EMI | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | ECCOSORB® JCS | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 47016 Desco | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 60°C | 140°C | Natural | - | - | - | - | 35.9664m | 12.7mm | 48.26μm | - | RoHS Compliant | Lead Free | ||
![]() 85000047 Laird Technologies EMI | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | ECCOSORB® JCS | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 83 | - | Datasheet | 10 Weeks | - | Aluminum Polyester Foil | - | - | - | 2004 | AL | Active | Not Applicable | Shielding Tape | - | - | - | - | Conductive, Single Sided | - | - | 164.000' 49.90m | 1.000 25.40mm | - | 0.002 0.06mm | RoHS Compliant | - | ||
![]() A17556-060 Laird Technologies EMI | 2373 |
| Datasheet | 6 Weeks | - | - | Square | -40°C~175°C | - | - | CoolZorb 600 | Active | Not Applicable | Absorbing Sheet | - | - | - | - | - | - | - | 18.000 457.20mm | 18.000 457.20mm | - | 0.060 1.50mm | RoHS Compliant | - | ||
![]() FFAM253*3T1 API Delevan Inc. | In Stock | - | - | 9 Weeks | Adhesive | Ferrite Powder | Square | -55°C~125°C | - | 2010 | FFAM | Active | 1 (Unlimited) | Flexible Ferrite Sheet | 257°C | -67°C | - | - | Non-Conductive, Single Sided | - | - | 11.811 300.00mm | 11.811 300.00mm | 2.4892mm | 0.098 2.50mm | ROHS3 Compliant | - | ||
![]() FFAM20-1*1 API Delevan Inc. | 57 |
| - | 9 Weeks | - | Ferrite Powder | Square | -55°C~125°C | Bulk | 2010 | FFAM | Active | 1 (Unlimited) | Flexible Ferrite Sheet | 257°C | -67°C | - | - | - | - | - | 3.937 100.00mm | 3.937 100.00mm | 2.0066mm | 0.079 2.00mm | ROHS3 Compliant | Contains Lead | ||
![]() 3M AB5100HF 2.06" X 3"-10 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Polymer Resin, Metal Flakes | Rectangular | -25°C~85°C | - | - | AB5100HF | Active | Not Applicable | Absorbing Sheet | - | - | - | 12 Months | Non-Conductive, Single Sided | 70°F 21°C | Date of Manufacture | 3.000 76.20mm | 2.060 52.32mm | - | 0.039 1.00mm | RoHS Compliant | - | ||
![]() EA-LP012-12 Leader Tech Inc. | 36 |
| - | 4 Weeks | - | Silicone Elastomer | Sheet | -25°C~90°C | - | - | EA | Active | 1 (Unlimited) | Flexible Ferrite Sheet | - | - | - | - | Conductive, Pressure Sensitive Adhesive (PSA) | - | - | 12.000 304.80mm | 12.000 304.80mm | - | 0.012 0.30mm | ROHS3 Compliant | - | ||
![]() EA-TD047-14-24 Leader Tech Inc. | 2729 |
| - | 4 Weeks | - | Silicone Elastomer | Square | - | - | - | EA | Active | 1 (Unlimited) | Flexible Ferrite Sheet | - | - | - | - | Pressure Sensitive Adhesive (PSA) | - | - | 24.000 609.60mm | 24.000 609.60mm | - | 0.047 1.19mm | ROHS3 Compliant | - | ||
![]() EA-PF1500-24 Leader Tech Inc. | 2541 |
| - | 4 Weeks | - | Polyurethane Foam | Sheet | -51°C~121°C | - | - | EA | Active | 2 (1 Year) | Flexible Ferrite Sheet | - | - | - | - | Conductive, Pressure Sensitive Adhesive (PSA) | - | - | 24.000 609.60mm | 24.000 609.60mm | - | 1.500 38.10mm | ROHS3 Compliant | - | ||
![]() EA-TD095-3-24 Leader Tech Inc. | 2360 |
| - | 4 Weeks | - | Silicone Elastomer | Square | - | - | - | EA | Active | 1 (Unlimited) | Flexible Ferrite Sheet | - | - | - | - | Pressure Sensitive Adhesive (PSA) | - | - | 24.000 609.60mm | 24.000 609.60mm | - | 0.095 2.41mm | ROHS3 Compliant | - | ||
![]() NS1010 Laird Technologies EMI | 56 |
| - | 5 Weeks | - | - | Rectangular | -40°C~105°C | - | 2015 | NoiseSorb NS1000 | Active | 1 (Unlimited) | Absorbing Sheet | 221°C | -40°C | - | - | Non-Conductive, Single Sided | - | - | 11.811 300.00mm | 8.268 210.00mm | 101.6μm | 0.004 0.10mm | RoHS Compliant | - | ||
![]() ST003CU50 Leader Tech Inc. | 41 |
| Datasheet | 4 Weeks | - | Copper Foil | - | -40°C~70°C | - | - | - | Active | 1 (Unlimited) | Shielding Tape | - | - | - | - | Acrylic, Conductive, Pressure Sensitive Adhesive (PSA) | 64°F~82°F 18°C~28°C | - | - | 0.500 12.70mm | - | 0.002 0.06mm | ROHS3 Compliant | - | ||
![]() IFL10M-200ND300X200 TDK Corporation | 6 |
| Datasheet | 8 Weeks | - | - | Rectangular | -40°C~85°C | - | 2013 | IFL | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | - | Non-Conductive, Double Sided | - | - | 11.811 300.00mm | 7.874 200.00mm | - | 0.008 0.20mm | ROHS3 Compliant | - | ||
![]() M4(300)-240X240T0800 KEMET | 52 |
| Datasheet | 14 Weeks | - | - | Sheet | -40°C~105°C | - | - | M4 | Active | Not Applicable | Absorbing Sheet | - | - | - | - | - | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | - | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() 842UR-150ML MG Chemicals | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Active | Not Applicable | Liquid | - | - | - | - | Acrylic, Conductive | - | - | - | - | - | - | - | - | ||
![]() 5-1245-1-3R 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Embossed Copper Foil | Rectangular | - | - | 1999 | - | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | - | Non-Conductive, Single Sided | - | - | 3.000 76.20mm | 1.000 25.40mm | 101.6μm | 0.004 0.10mm | ROHS3 Compliant | - |