- Manufacturer
- Series
- Width
- Length
- Type
- Material
- Mfr
- Product Status
- Package
- Operating Temperature
- Product Type
- Shape
- Manufacturer
Attribute column
Categories
RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Shape | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Length | Width | Thickness - Overall | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M4(100)-240X50MT0800 KEMET | 654 |
| Datasheet | 14 Weeks | - | Roll | -40°C~105°C | - | M4 | Active | - | Absorbing Sheet | - | - | 104°F 40°C or Below | - | 164.042' 50.00m | 9.449 240.00mm | 0.005 0.13mm | ROHS3 Compliant | ||
![]() M4(300)-240X20MT0800 KEMET | 640 |
| Datasheet | 14 Weeks | - | Roll | -40°C~105°C | - | M4 | Active | - | Absorbing Sheet | - | - | 104°F 40°C or Below | - | 65.617' 20.00m | 9.449 240.00mm | 0.013 0.33mm | ROHS3 Compliant | ||
![]() IRL03AB 300X200X0.5 TDK Corporation | In Stock | - | Datasheet | - | Polymer Resin, Magnetic Powder | Rectangular | -40°C~85°C | - | IRL | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | Non-Conductive, Single Sided | - | - | 11.811 300.00mm | 7.874 200.00mm | 0.021 0.53mm | - | ||
![]() IRL02AB 300X200X0.05 TDK Corporation | In Stock | - | Datasheet | - | Polymer Resin, Magnetic Powder | Rectangular | -40°C~85°C | - | IRL | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | Non-Conductive, Single Sided | - | - | 11.811 300.00mm | 7.874 200.00mm | 0.003 0.08mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Embossed Aluminum Foil | - | - | - | 1267 | Obsolete | Not Applicable | Shielding Tape | - | Non-Conductive, Single Sided | - | - | 54.000' 16.50m | 6.000 152.40mm | 0.005 0.13mm | - | ||
![]() FX5(25)-240X50M KEMET | 763 |
| Datasheet | 15 Weeks | Polymer, Magnetic Powder | Roll | -40°C~105°C | - | FX5 | Active | - | Absorbing Sheet | - | - | 104°F 40°C or Below | - | 164.042' 50.00m | 9.449 240.00mm | 0.001 0.03mm | ROHS3 Compliant | ||
![]() IRJ17-200ND300X200 TDK Corporation | In Stock | - | Datasheet | - | Polymer Resin, Magnetic Powder | Rectangular | -40°C~85°C | 2005 | IRJ | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | Non-Conductive, Single Sided | - | - | 11.811 300.00mm | 7.874 200.00mm | 0.008 0.20mm | - | ||
![]() IRJ09AB 300X200X0.4 TDK Corporation | In Stock | - | Datasheet | - | Polymer Resin, Magnetic Powder | Rectangular | -40°C~85°C | - | IRJ | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | Non-Conductive, Single Sided | - | - | 11.811 300.00mm | 7.874 200.00mm | 0.016 0.40mm | - | ||
![]() IRJ09 310X220X0.4 TDK Corporation | In Stock | - | Datasheet | - | Polymer Resin, Magnetic Powder | Rectangular | -40°C~85°C | - | IRJ | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | Non-Conductive, Single Sided | - | - | 12.205 310.00mm | 8.661 220.00mm | 0.016 0.40mm | - | ||
![]() IRJ17-100ND300X200 TDK Corporation | In Stock | - | Datasheet | - | Polymer Resin, Magnetic Powder | Rectangular | -40°C~85°C | 2005 | IRJ | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | Non-Conductive, Single Sided | - | - | 11.811 300.00mm | 7.874 200.00mm | 0.004 0.10mm | - | ||
![]() IRJ09-100ND300X200 TDK Corporation | In Stock | - | Datasheet | - | Polymer Resin, Magnetic Powder | Rectangular | -40°C~85°C | 2005 | IRJ | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | Non-Conductive, Single Sided | - | - | 11.811 300.00mm | 7.874 200.00mm | 0.004 0.10mm | - | ||
![]() IRJ09-300ND300X200 TDK Corporation | In Stock | - | Datasheet | - | Polymer Resin, Magnetic Powder | Rectangular | -40°C~85°C | 2005 | IRJ | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | Non-Conductive, Single Sided | - | - | 11.811 300.00mm | 7.874 200.00mm | 0.012 0.30mm | - | ||
![]() IRJ09 310X220X0.5 TDK Corporation | In Stock | - | Datasheet | - | Polymer Resin, Magnetic Powder | Rectangular | -40°C~85°C | - | IRJ | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | Non-Conductive, Single Sided | - | - | 12.205 310.00mm | 8.661 220.00mm | 0.020 0.50mm | - | ||
![]() 8860-0032-324-81 Laird Technologies EMI | In Stock | - | Datasheet | 5 Weeks | - | Square | - | 2002 | Electroseal™ EcE81 | Active | Not Applicable | Shielding Sheet | - | - | - | - | 18.000 457.20mm | 18.000 457.20mm | 0.032 0.81mm | RoHS Compliant | ||
Tiny WHSL | 2628 |
| Datasheet | 3 Weeks | Embossed Tin-Plated Copper Foil | - | -40°C~130°C | - | 1345 | Active | Not Applicable | Shielding Tape | 60 Months | Non-Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 54.000' 16.50m | 1.000 25.40mm | 0.004 0.10mm | RoHS Compliant | ||
![]() ST003CU100 Leader Tech Inc. | 79 |
| Datasheet | 4 Weeks | Copper Foil | - | -40°C~70°C | - | - | Active | 1 (Unlimited) | Shielding Tape | - | Acrylic, Conductive, Pressure Sensitive Adhesive (PSA) | 64°F~82°F 18°C~28°C | - | - | 1.000 25.40mm | 0.002 0.06mm | ROHS3 Compliant | ||
![]() M4(200)-240X240T0800 KEMET | 65 |
| Datasheet | 14 Weeks | - | Sheet | -40°C~105°C | - | M4 | Active | Not Applicable | Absorbing Sheet | - | - | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | 0.009 0.23mm | ROHS3 Compliant | ||
![]() M4(300)-240X240 KEMET | 56 |
| Datasheet | 14 Weeks | - | Sheet | -40°C~105°C | - | M4 | Active | Not Applicable | Absorbing Sheet | - | - | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | 0.012 0.30mm | ROHS3 Compliant | ||
Tiny WHSL | 45 |
| Datasheet | 4 Weeks | Embossed Aluminum Foil | - | - | - | 1267 | Active | Not Applicable | Shielding Tape | - | Non-Conductive, Single Sided | - | - | 54.000' 16.50m | 1.000 25.40mm | 0.005 0.13mm | RoHS Compliant | ||
Tiny WHSL | 2924 |
| Datasheet | 3 Weeks | Copper Foil | - | -40°C~130°C | - | 1182 | Active | 1 (Unlimited) | Shielding Tape | - | Conductive, Double Sided | - | - | 54.000' 16.50m | 1.000 25.40mm | 0.004 0.09mm | ROHS3 Compliant |