- Manufacturer
- Series
- Width
- Length
- Type
- Material
- Mfr
- Product Status
- Package
- Operating Temperature
- Product Type
- Shape
- Manufacturer
Attribute column
Categories
RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Binding Materialu2009 | Body Orientation | Contact Materials | Filler Materialu2009 | Finished Typeu2009 | Gasket Shapeu2009 | Gasket Typeu2009 | Mil-Spec | Mounting | Operating Temperature Rangeu2009 | Product Lengthu2009 | Product Thicknessu2009 | Product Widthu2009 | Resistance to Petroleumu2009 | TE Internal # | TE Internal Description | Termination Method | Wire Size | Operating Temperature | Type | Gender | Shielded | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1212-SNG-0016 TE Connectivity | In Stock | - | - | - | - | Silicone | - | - | Nickel Plated Graphite (Ni/C) | Conductive Sheet | Sheet | Moulded EMI Gasket | - | - | - | - | - | - | - | 2418206-1 | SNG Sheet 300mm sq x 1.6mm | - | - | - | - | - | - | - | ||
![]() 1212-FNG-0016 TE Connectivity | In Stock | - | - | - | - | Fluorosilicone | - | - | Nickel Plated Graphite (Ni/C) | Conductive Sheet | Sheet | Moulded EMI Gasket | - | - | - | - | - | - | - | 2418227-1 | FNG Sheet 300mm sq x 1.6mm | - | - | - | - | - | - | - | ||
![]() 98-22003 TE Connectivity | In Stock | - | - | - | - | - | - | - | Nickel Plated Graphite (Ni/C) | - | - | EMI Jam Nut Seal | MIL-DTL-38999 | - | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | No | 2430095-1 | O-Ring SNG 38999 Shell 9 & 10 10pk | - | - | - | - | - | - | - | ||
![]() 98-22041-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | EMI Jam Nut Seal | MIL-DTL-38999 | - | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 2.6u2009mmu2009[u2009.102u2009inu2009] | - | Yes | 2430217-1 | O-Ring FSA 38999 Shell 19 & 20 Smpl 1pk | - | - | - | - | - | - | - | ||
![]() 98-22040 TE Connectivity | In Stock | - | - | - | - | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | EMI Jam Nut Seal | MIL-DTL-38999 | - | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | Yes | 2430132-1 | O-Ring FSA 38999 Shell 17 & 18 10pk | - | - | - | - | - | - | - | ||
![]() 98-22004 TE Connectivity | In Stock | - | - | - | - | - | - | - | Nickel Plated Graphite (Ni/C) | - | - | EMI Jam Nut Seal | MIL-DTL-38999 | - | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | No | 2430096-1 | O-Ring SNG 38999 Shell 11 & 12 10pk | - | - | - | - | - | - | - | ||
![]() 98-22030 TE Connectivity | In Stock | - | - | - | - | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | EMI Jam Nut Seal | MIL-DTL-38999 | - | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 2.6u2009mmu2009[u2009.102u2009inu2009] | - | No | 2430122-1 | O-Ring SSA 38999 Shell 19 & 20 10pk | - | - | - | - | - | - | - | ||
![]() 98-22024 TE Connectivity | In Stock | - | - | - | - | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | EMI Jam Nut Seal | MIL-DTL-38999 | - | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | No | 2430116-1 | O-Ring SSA 38999 Shell 8 10pk | - | - | - | - | - | - | - | ||
![]() 114-0048-S TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Round | Knitted Wire EMI Gasket | - | - | -50 – 200u2009°Cu2009[u2009-58 – 392u2009°Fu2009] | .25u2009mu2009[u2009.82u2009ftu2009] | - | - | No | 2423779-1 | Round TCS Dia4.8 L0.25m | - | - | - | - | - | - | - | ||
![]() 116-0048-S TE Connectivity | In Stock | - | - | Gold | - | - | Straight | Brass | - | - | Round | Knitted Wire EMI Gasket | - | Cable Mount | -50 – 200u2009°Cu2009[u2009-58 – 392u2009°Fu2009] | .25u2009mu2009[u2009.82u2009ftu2009] | - | - | No | 2423782-1 | Round SS Dia4.8 L0.25m | Crimp | 22 to 18, 22 AWG | - | - | Receptacle | - | 17.25 mm | ||
![]() 152-0064-0254-S TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Twin Round with Fin | Knitted Wire EMI Gasket | - | - | -50 – 200u2009°Cu2009[u2009-58 – 392u2009°Fu2009] | .25u2009mu2009[u2009.82u2009ftu2009] | - | 25.4u2009mmu2009[u20091u2009inu2009] | - | 2423804-1 | Twin Round + Fin Mon Dia6.4 W25.4 L0.25m | - | - | - | - | - | - | - | ||
![]() 214-0032-S TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Round | Knitted Wire EMI Gasket | - | - | -50 – 200u2009°Cu2009[u2009-58 – 392u2009°Fu2009] | .25u2009mu2009[u2009.82u2009ftu2009] | - | - | No | 2423814-1 | Round Sil Sponge Core TCS Dia3.2 L0.25m | - | - | - | - | - | - | - | ||
![]() 232-0032-0095-S TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Rectangular | Knitted Wire EMI Gasket | - | - | - | .25u2009mu2009[u2009.82u2009ftu2009] | 3.2u2009mmu2009[u2009.126u2009inu2009] | 9.5u2009mmu2009[u2009.374u2009inu2009] | - | 2423822-1 | Rect Sil Sponge Core Mon 3.2x9.5 L0.25m | - | - | - | - | - | - | - | ||
![]() 116-0032 TE Connectivity | 47 | - | - | - | - | - | - | - | - | - | Round | Knitted Wire EMI Gasket | - | - | -50 – 200u2009°Cu2009[u2009-58 – 392u2009°Fu2009] | 25u2009mu2009[u200982u2009ftu2009] | - | - | No | 2423837-1 | Round SS Dia3.2 L25m | - | - | - | - | - | - | - | ||
![]() 92-22018 TE Connectivity | 65 | - | - | - | - | Fluorosilicone | - | - | Nickel Plated Graphite (Ni/C) | Conductive Sheet | Sheet | EMI Connector Gasket | MIL-DTL-5015 | - | - | - | - | - | - | 2423936-1 | Conn G FNG 5015 Shell 12 | - | - | - | - | - | - | - | ||
![]() 92-22012 TE Connectivity | In Stock | - | - | - | - | Silicone | - | - | Nickel Plated Graphite (Ni/C) | Conductive Sheet | Sheet | EMI Connector Gasket | MIL-DTL-5015 | - | - | - | - | - | - | 2423904-1 | Conn G SNG 5015 Shell 36 | - | - | - | - | - | - | - | ||
![]() 93-22018 TE Connectivity | In Stock | - | - | - | Elastomer | Fluorosilicone | - | - | Nickel Plated Graphite (Ni/C) | Conductive Sheet | Sheet | EMI Connector Gasket | MIL-DTL-38999 | - | - | - | - | - | - | 2423962-1 | Conn G FNG 38999 S1,2,4 Shell 21 & 22 | - | - | -75 to 150 °C | Transition | - | - | - | ||
![]() 93-22011 TE Connectivity | In Stock | - | - | - | - | Fluorosilicone | - | - | Nickel Plated Graphite (Ni/C) | Conductive Sheet | Sheet | EMI Connector Gasket | MIL-DTL-38999 | - | - | - | - | - | - | 2423949-1 | Conn G FNG 38999 S2 Shell 8 | - | - | - | - | - | - | - | ||
![]() 93-22071 TE Connectivity | 47 | - | - | Gold | - | Fluorosilicone | Straight | Copper-Tin/Phosphor Bronze | Nickel Plated Graphite (Ni/C) | Conductive Sheet | - | EMI Connector Gasket | MIL-DTL-38999 | Cable Mount | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | 2428011-1 | Conn G FNG 38999 S3 Shell 23 | Crimp | 26 to 22, 26 AWG | -65 to 105 °C | - | Receptacle | No | 11.3 mm | ||
![]() 1201-SSA-0020 TE Connectivity | 126 |
| - | - | - | Silicone | - | - | Silver Plated Aluminum (Ag/Al) | Conductive Strip | Solid Round | Extruded EMI Gasket | - | - | - | - | - | - | - | 2418193-1 | SSA Cord 2.0mm x 10m L | - | - | - | - | - | - | - |