- Manufacturer
- Series
- Width
- Length
- Type
- Material
- Mfr
- Product Status
- Package
- Operating Temperature
- Product Type
- Shape
- Manufacturer
Attribute column
Categories
RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Weight | Shape | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Length | Width | Thickness | Thickness - Overall | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5-AB5030-1/2-3R 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Polymer Resin, Metal Flakes | - | Rectangular | -25°C~85°C | 2006 | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | Non-Conductive, Single Sided | - | - | 3.000 76.20mm | 0.500 12.70mm | 355.6μm | 0.014 0.35mm | - | RoHS Compliant | - | ||
![]() 5-AB5030-1-4R 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Polymer Resin, Metal Flakes | - | Rectangular | -25°C~85°C | 2006 | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | Non-Conductive, Single Sided | - | - | 4.000 101.60mm | 1.000 25.40mm | 355.6μm | 0.014 0.35mm | - | RoHS Compliant | - | ||
![]() 5-AB5030-3/4-3R 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Polymer Resin, Metal Flakes | - | Rectangular | -25°C~85°C | 2006 | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | Non-Conductive, Single Sided | - | - | 3.000 76.20mm | 0.750 19.10mm | 355.6μm | 0.014 0.35mm | - | RoHS Compliant | - | ||
![]() 23X36-1-1181 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Copper Foil | - | Rectangular | -40°C~130°C | 1999 | 1181 | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 36.000 914.40mm | 22.992 584.00mm | 76.2μm | 0.003 0.07mm | - | ROHS3 Compliant | - | ||
![]() 5-1126-1.5S 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Copper Foil | - | Square | -40°C~130°C | - | 1126 | Active | 1 (Unlimited) | Shielding Sheet | - | - | Orange | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 1.500 38.10mm | 1.500 38.10mm | 88.9μm | 0.004 0.09mm | - | ROHS3 Compliant | - | ||
![]() 23X36-1-1183 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Tin-Plated Copper Foil | - | Rectangular | -40°C~130°C | 1999 | 1183 | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 36.000 914.40mm | 22.992 584.00mm | 66.04μm | 0.003 0.07mm | - | ROHS3 Compliant | - | ||
![]() 5-1181-1-4R 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Copper Foil | - | Rectangular | -40°C~130°C | 1999 | 1181 | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 4.000 101.60mm | 1.000 25.40mm | 88.9μm | 0.004 0.09mm | - | ROHS3 Compliant | - | ||
![]() 5-1120-1-2R 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Aluminum Foil | - | Rectangular | - | 2001 | 1120 | Active | 1 (Unlimited) | Shielding Sheet | 149°C | 300°C | - | - | Conductive, Single Sided | - | - | 2.000 50.80mm | 1.000 25.40mm | 101.6μm | 0.004 0.10mm | - | ROHS3 Compliant | - | ||
![]() 5-1181-1-3R 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Copper Foil | - | Rectangular | -40°C~130°C | 1999 | 1181 | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 3.000 76.20mm | 1.000 25.40mm | 88.9μm | 0.004 0.09mm | - | ROHS3 Compliant | - | ||
![]() 5-1126-1S 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Copper Foil | - | Square | -40°C~130°C | 2001 | 1126 | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 1.000 25.40mm | 1.000 25.40mm | 88.9μm | 0.004 0.09mm | - | ROHS3 Compliant | - | ||
![]() 5-1181-1S 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Copper Foil | - | Square | -40°C~130°C | 1999 | 1181 | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 1.000 25.40mm | 1.000 25.40mm | 88.9μm | 0.004 0.09mm | - | ROHS3 Compliant | - | ||
![]() 5-1126-1-4R 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Copper Foil | - | Rectangular | -40°C~130°C | 2001 | 1126 | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 4.000 101.60mm | 1.000 25.40mm | 88.9μm | 0.004 0.09mm | - | ROHS3 Compliant | - | ||
![]() 5-1126-2S 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Copper Foil | - | Square | -40°C~130°C | 2001 | 1126 | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 2.000 50.80mm | 2.000 50.80mm | 88.9μm | 0.004 0.09mm | - | ROHS3 Compliant | - | ||
![]() 81253 Desco | In Stock | - | Datasheet | 2 Weeks | Vinyl | 306.17485g | - | - | 2008 | - | Active | Not Applicable | Shielding Tape | 60°C | 140°C | Clear, Natural, Red | 12 Months | Conductive, Single Sided | 68°F 20°C | Date of Shipment | 118.11' 36.00m | 2.000 50.80mm | 48.26μm | 0.002 0.05mm | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() EFA(02)-240X240T0800 KEMET | 31 |
| - | 16 Weeks | Polymer Resin, Magnetic Powder | - | Square | -40°C~105°C | 2014 | EFA | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | - | 0.009 0.23mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 2593 |
| Datasheet | 4 Weeks | Aluminum Foil | - | - | -40°C~130°C | 2001 | 1170 | Active | Not Applicable | Shielding Tape | - | - | Silver | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 54.000' 16.50m | 2.000 50.80mm | 78.74μm | 0.003 0.08mm | - | RoHS Compliant | - | ||
![]() FG1(75)-240X240T2900 KEMET | 78 |
| Datasheet | 15 Weeks | Polymer, Magnetic Powder | - | Square | -40°C~105°C | - | FG1 | Active | Not Applicable | Absorbing Sheet | - | - | - | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | - | 0.003 0.09mm | - | ROHS3 Compliant | - | ||
![]() 78820261 Laird Technologies EMI | 2867 |
| - | 4 Weeks | Polyurethane Foam | - | Square | - | 2015 | ECCOSORB® HR | Active | Not Applicable | Absorbing Sheet | - | - | - | - | Pressure Sensitive Adhesive (PSA) | - | - | 24.000 609.60mm | 24.000 609.60mm | - | 0.395 10.00mm | - | RoHS Compliant | - | ||
![]() 46X1N01920.NN00 Laird Technologies EMI | 20 |
| - | 5 Weeks | Nickel-Copper (NI/CU) Fabric | - | - | - | - | 86749 | Active | 1 (Unlimited) | Shielding Tape | 100.4°C | 69.8°C | - | - | Conductive, Single Sided | - | - | 65.617' 20.00m | 0.748 19.00mm | 50.8μm | - | - | RoHS Compliant | - | ||
Tiny WHSL | 2373 |
| Datasheet | 3 Weeks | Tin-Plated Copper Foil | 2.457563kg | - | -40°C~130°C | 2001 | 1183 | Active | 1 (Unlimited) | Shielding Tape | - | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 54.000' 16.50m | 2.000 50.80mm | 66.04μm | 0.003 0.07mm | - | RoHS Compliant | - |