- Manufacturer
- Series
- Width
- Length
- Type
- Material
- Mfr
- Product Status
- Package
- Operating Temperature
- Product Type
- Shape
- Manufacturer
Attribute column
Categories
RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Material | Weight | Shape | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Depth | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Length | Width | Thickness | Thickness - Overall | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30403S Würth Elektronik | 97 | - | Datasheet | 10 Weeks | - | - | Rubber, Ferrite Powder | - | Rectangular | -20°C~90°C | - | WE-FAS | Active | 1 (Unlimited) | Flexible Ferrite Sheet | 194°C | -4°C | - | - | Non-Conductive, Single Sided | -4°F~194°F -20°C~90°C | - | 12.992 330.00mm | 8.268 210.00mm | 381μm | 0.011 0.28mm | - | ROHS3 Compliant | ||
![]() MULL12060-000 Laird-Signal Integrity Products | 762 |
| Datasheet | 8 Weeks | - | - | Rubber, Ferrite Powder, PET Film | - | Rectangular | -40°C~85°C | 2014 | MULL | Active | Not Applicable | Flexible Ferrite Sheet | 185°C | -40°C | 350μm | - | Non-Conductive, Single Sided | - | - | 4.724 120.00mm | 2.362 60.00mm | 203.2μm | 0.014 0.35mm | Unknown | RoHS Compliant | ||
![]() 3M 1267 CIRCLE-1.5"-100 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | - | Embossed Aluminum Foil | - | Circular | - | - | 1267 | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | - | Non-Conductive, Single Sided | - | - | - | 1.500 38.10mm | - | 0.005 0.13mm | - | ROHS3 Compliant | ||
![]() 46W5E02520.NN00 Laird Technologies EMI | 26 |
| Datasheet | 5 Weeks | - | - | Nickel-Copper (NI/CU) Fabric | - | - | - | - | 87580 | Active | 1 (Unlimited) | Shielding Tape | 100.4°C | 69.8°C | - | 6 Months | Conductive, Single Sided | 73°F 23°C or Below | - | 65.617' 20.00m | 0.984 25.00mm | 101.6μm | - | - | RoHS Compliant | ||
Tiny WHSL | 152 |
| Datasheet | 8 Weeks | - | - | Polymer Resin, Metal Flakes | - | Rectangular | - | 2014 | AB50000SHF | Active | 1 (Unlimited) | Absorbing Sheet | 185°C | -13°C | - | 12 Months | Non-Conductive, Single Sided | 70°F 21°C | Date of Shipment | 11.693 297.00mm | 8.268 210.00mm | 1.016mm | 0.039 1.00mm | - | RoHS Compliant | ||
![]() 46J5N01020.NN00 Laird Technologies EMI | 38 |
| Datasheet | 5 Weeks | - | - | Nickel-Copper (NI/CU) Fabric | - | - | - | - | 85785 | Active | 1 (Unlimited) | Shielding Tape | 100.4°C | 69.8°C | - | 12 Months | Conductive, Single Sided | 73°F 23°C or Below | - | 65.617' 20.00m | 0.394 10.00mm | 101.6μm | 0.005 0.12mm | - | RoHS Compliant | ||
![]() 2017700000 Molex | In Stock | - | Datasheet | 34 Weeks | - | - | - | - | Rectangular | - | - | - | Active | - | Shielding Sheet | - | - | - | - | - | - | - | 164.042' 50.00m | 12.992 330.00mm | - | 0.010 0.25mm | - | ROHS3 Compliant | ||
![]() 27045183 Laird Technologies EMI | In Stock | - | - | 4 Weeks | - | - | - | - | Square | - | 2008 | ECCOSTOCK® LoK | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | - | - | - | 12.000 304.80mm | 12.000 304.80mm | - | 0.125 3.18mm | - | RoHS Compliant | ||
![]() IFL10M-200NB300X200 TDK Corporation | 138 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | - | - | Rectangular | -40°C~85°C | 2001 | IFL | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | - | Non-Conductive, Single Sided | - | - | 11.811 300.00mm | 7.874 200.00mm | 203.2μm | 0.008 0.20mm | - | RoHS Compliant | ||
![]() 27045182 Laird Technologies EMI | In Stock | - | - | 8 Weeks | - | - | - | - | Square | - | 2008 | ECCOSTOCK® LoK | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | - | - | - | 12.000 304.80mm | 12.000 304.80mm | - | 0.125 3.18mm | - | RoHS Compliant | ||
![]() A17556-100 Laird Technologies EMI | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | Square | -40°C~175°C | - | CoolZorb 600 | Active | Not Applicable | Absorbing Sheet | - | - | - | - | - | - | - | 18.000 457.20mm | 18.000 457.20mm | - | 1.000 25.40mm | - | RoHS Compliant | ||
![]() 374004 Würth Elektronik | 85 | - | Datasheet | 14 Weeks | - | - | Rubber, Ferrite Powder, PET Film | - | Square | -40°C~85°C | - | WE-FSFS | Active | Not Applicable | Flexible Ferrite Sheet | - | - | - | - | Non-Conductive, Single Sided | - | - | 2.362 60.00mm | 2.362 60.00mm | 4.5974mm | 0.007 0.18mm | - | ROHS3 Compliant | ||
![]() 46X7501920.NN00 Laird Technologies EMI | 2489 |
| - | 5 Weeks | - | - | Nickel-Copper (NI/CU) Fabric | - | - | - | - | 86750 | Active | 1 (Unlimited) | Shielding Tape | 100.4°C | 69.8°C | - | 6 Months | Conductive, Single Sided | 73°F 23°C or Below | - | 65.617' 20.00m | 0.748 19.00mm | 50.8μm | 0.003 0.08mm | - | RoHS Compliant | ||
![]() 32402S Würth Elektronik | 22 | - | Datasheet | 15 Weeks | - | - | Rubber, Ferrite Powder | - | Rectangular | -20°C~90°C | - | WE-FAS | Active | 1 (Unlimited) | Flexible Ferrite Sheet | 194°C | -4°C | - | - | Non-Conductive, Single Sided | -4°F~194°F -20°C~90°C | - | 11.693 297.00mm | 8.268 210.00mm | 25.4μm | 0.009 0.23mm | - | ROHS3 Compliant | ||
![]() 21109145 Laird Technologies EMI | 2494 | - | Datasheet | 2 Weeks | - | - | Silicone Rubber | - | Square | - | 2007 | ECCOSORB® MCS | Active | 1 (Unlimited) | Absorbing Sheet | 350°C | -238°C | - | - | Non-Conductive, Single Sided | - | - | 12.008 305.00mm | 12.008 305.00mm | 1.016mm | 0.040 1.02mm | - | RoHS Compliant | ||
![]() AB7030 3M | In Stock | - | Datasheet | 7 Weeks | - | Metal | Polymer Resin, Metal Flakes | 149.685482g | Rectangular | -25°C~85°C | 2011 | AB7000 | Obsolete | 1 (Unlimited) | Absorbing Sheet | 185°C | -13°C | - | 12 Months | Non-Conductive, Single Sided | 70°F 21°C | Date of Shipment | 11.693 297.00mm | 8.268 210.00mm | 355.6μm | 0.014 0.35mm | - | RoHS Compliant | ||
![]() MSLL12060-000 Laird-Signal Integrity Products | 152 | - | Datasheet | 8 Weeks | - | - | Rubber, Ferrite Powder, PET Film | - | Rectangular | -40°C~85°C | 2010 | MSLL | Active | Not Applicable | Flexible Ferrite Sheet | 185°C | -40°C | 350μm | - | Non-Conductive, Single Sided | - | - | 4.724 120.00mm | 2.362 60.00mm | 203.2μm | 0.014 0.35mm | Unknown | RoHS Compliant | ||
![]() 21226192 Laird Technologies EMI | 2733 |
| Datasheet | 6 Weeks | - | - | Silicone Rubber | - | Square | - | 2007 | ECCOSORB® GDS | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | Acrylic | - | - | 12.008 305.00mm | 12.008 305.00mm | 762μm | 0.030 0.76mm | - | RoHS Compliant | ||
Tiny WHSL | 35 | - | Datasheet | 16 Weeks | - | - | Polymer, Magnetic Powder | - | Square | -40°C~105°C | - | EFG2 | Active | Not Applicable | Absorbing Sheet | - | - | - | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | - | 0.005 0.13mm | - | ROHS3 Compliant | ||
![]() A17556-020 Laird Technologies EMI | 2223 |
| Datasheet | 4 Weeks | - | - | - | - | Square | -40°C~175°C | - | CoolZorb 600 | Active | Not Applicable | Absorbing Sheet | - | - | - | - | - | - | - | 18.000 457.20mm | 18.000 457.20mm | - | 0.020 0.50mm | - | RoHS Compliant |