- Manufacturer
- Series
- Width
- Length
- Type
- Material
- Mfr
- Product Status
- Package
- Operating Temperature
- Product Type
- Shape
- Manufacturer
Attribute column
Categories
RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Length | Width | Thickness | Thickness - Overall | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10X11.7-10-AB6005S 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Metal | Polymer Resin, Metal Flakes | Rectangular | -30°C~105°C | - | - | AB6000 | Active | 1 (Unlimited) | Absorbing/Shielding Sheet | 221°C | -22°C | 12 Months | Non-Conductive, Single Sided | 70°F 21°C | Date of Manufacture | 11.700 297.00mm | 10.000 254.00mm | 101.6μm | 0.004 0.11mm | ROHS3 Compliant | ||
![]() CZ500-060S Laird Technologies EMI | In Stock | - | Datasheet | 6 Weeks | - | - | - | Square | -40°C~175°C | - | 2015 | CoolZorb 500 | Active | Not Applicable | - | - | - | - | Self-Adhesive | - | - | 4.000 101.60mm | 4.000 101.60mm | - | 0.060 1.52mm | RoHS Compliant | ||
![]() CZ500-100S Laird Technologies EMI | 46 |
| Datasheet | 6 Weeks | - | - | - | Square | -40°C~175°C | - | 2015 | CoolZorb 500 | Active | Not Applicable | - | - | - | - | Self-Adhesive | - | - | 4.000 101.60mm | 4.000 101.60mm | - | 0.100 2.54mm | RoHS Compliant | ||
![]() 5-1181-1.5 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | - | Copper Foil | Circular | -40°C~130°C | - | - | 1181 | Active | 1 (Unlimited) | Shielding Sheet | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | - | 1.500 38.10mm | 88.9μm | 0.004 0.09mm | ROHS3 Compliant | ||
![]() 5-1126-1-2R 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | - | Copper Foil | Rectangular | -40°C~130°C | - | 2001 | 1126 | Active | 1 (Unlimited) | Shielding Sheet | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 2.000 50.80mm | 1.000 25.40mm | 76.2μm | 0.004 0.09mm | ROHS3 Compliant | ||
![]() 2388-.25 Laird Technologies EMI | In Stock | - | Datasheet | - | - | - | Silicone Elastomer | Square | - | Bulk | - | Q-Zorb | Obsolete | Not Applicable | Absorbing Sheet | 162°C | 325°C | - | Pressure Sensitive Adhesive (PSA) | - | - | 12.000 304.80mm | 12.000 304.80mm | 5.08mm | 0.200 5.08mm | RoHS Compliant | ||
![]() 8860-0045-100-50 Laird Technologies EMI | In Stock | - | Datasheet | 5 Weeks | - | - | - | Square | - | - | 2002 | Electroseal™ EcE50 | Active | Not Applicable | Shielding Sheet | - | - | - | - | - | - | 10.000 254.00mm | 10.000 254.00mm | - | 0.045 1.14mm | RoHS Compliant | ||
![]() 46X7501020.NN00 Laird Technologies EMI | 45 |
| - | 5 Weeks | - | - | Nickel-Copper (NI/CU) Fabric | - | - | - | - | 86750 | Active | 1 (Unlimited) | Shielding Tape | 100.4°C | 69.8°C | 6 Months | Conductive, Single Sided | 73°F 23°C or Below | - | 65.617' 20.00m | 0.394 10.00mm | 50.8μm | 0.003 0.08mm | RoHS Compliant | ||
![]() 2240-S Laird Technologies EMI | 45 |
| Datasheet | 5 Weeks | - | SIL | Silicone Elastomer | Square | - | Bulk | 2011 | Q-Zorb | Active | Not Applicable | Absorbing Sheet | 149°C | 300°C | - | Pressure Sensitive Adhesive (PSA) | - | - | 6.000 152.40mm | 4.000 101.60mm | 1.524mm | 0.060 1.52mm | RoHS Compliant | ||
![]() 27045173 Laird Technologies EMI | 961 |
| - | 7 Weeks | - | - | - | Square | - | - | 2008 | ECCOSTOCK® LoK | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | - | - | 12.000 304.80mm | 12.000 304.80mm | - | 0.250 6.35mm | RoHS Compliant | ||
![]() 46X7501320.NN00 Laird Technologies EMI | 2737 |
| - | 5 Weeks | - | - | Nickel-Copper (NI/CU) Fabric | - | - | - | - | 86750 | Active | 1 (Unlimited) | Shielding Tape | 100.4°C | 69.8°C | 6 Months | Conductive, Single Sided | 73°F 23°C or Below | - | 65.617' 20.00m | 0.512 13.00mm | 50.8μm | 0.003 0.08mm | RoHS Compliant | ||
![]() 3050525-STD Laird Technologies EMI | 2059 |
| - | 5 Weeks | - | - | Nickel-Copper (NI/CU) Fabric | Rectangular | - | Bulk | - | Flectron | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | - | - | - | 4.50' 1.37m | 3.281' 1.00m | 127μm | 0.005 0.13mm | RoHS Compliant | ||
![]() 8860-0045-300-89 Laird Technologies EMI | 921 |
| Datasheet | 5 Weeks | - | - | - | Sheet | - | - | 2002 | Electroseal™ EcE89 | Active | Not Applicable | Shielding Sheet | - | - | - | - | - | - | 20.000 508.00mm | 15.000 381.00mm | - | 0.045 1.14mm | RoHS Compliant | ||
![]() 4106-.25 Laird Technologies EMI | 43 |
| - | - | - | - | - | Sheet | - | Bulk | - | - | Obsolete | 1 (Unlimited) | Gasket | 121°C | 250°C | - | - | - | - | 12.000 304.80mm | 12.000 304.80mm | 12.7mm | 0.500 12.70mm | RoHS Compliant | ||
![]() 1168 Laird Technologies EMI | In Stock | - | Datasheet | - | - | - | Silicone Rubber | Square | - | - | - | Q-Zorb® | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 24.000 609.60mm | 24.000 609.60mm | 1.143mm | 0.043 1.10mm | RoHS Compliant | ||
![]() 8860-0032-324-89 Laird Technologies EMI | In Stock | - | Datasheet | 5 Weeks | - | - | - | Square | - | - | 2002 | Electroseal™ EcE89 | Active | Not Applicable | Shielding Sheet | - | - | - | - | - | - | 18.000 457.20mm | 18.000 457.20mm | - | 0.032 0.81mm | RoHS Compliant | ||
![]() 46W5E01520.NN00 Laird Technologies EMI | In Stock | - | Datasheet | 5 Weeks | - | - | Nickel-Copper (NI/CU) Fabric | - | - | - | - | 87580 | Active | 1 (Unlimited) | Shielding Tape | 100.4°C | 69.8°C | 6 Months | Conductive, Single Sided | 73°F 23°C or Below | - | 65.617' 20.00m | 0.591 15.00mm | 101.6μm | - | RoHS Compliant | ||
Tiny WHSL | 51 |
| Datasheet | 3 Weeks | - | - | Aluminum Foil | - | -40°C~130°C | - | 2001 | 1170 | Active | Not Applicable | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 54.000' 16.50m | 0.500 12.70mm | - | 0.003 0.08mm | RoHS Compliant | ||
Tiny WHSL | 28 | - | Datasheet | 3 Weeks | Adhesive | Aluminum | Aluminum Foil | - | -40°C~130°C | - | 1999 | 1170 | Active | Not Applicable | Shielding Tape | 266°C | -40°C | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 54.000' 16.50m | 0.750 19.10mm | 76.2μm | 0.003 0.08mm | RoHS Compliant | ||
![]() EFX(01)-240X240T0800 KEMET | 83 |
| - | 15 Weeks | - | - | Polymer Resin, Magnetic Powder | Square | -40°C~105°C | - | 2013 | EFX | Not For New Designs | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | - | 0.005 0.13mm | ROHS3 Compliant |