- Manufacturer
- Series
- Width
- Length
- Type
- Material
- Mfr
- Product Status
- Package
- Operating Temperature
- Product Type
- Shape
- Manufacturer
Attribute column
Categories
RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Material | Weight | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Depth | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Length | Width | Thickness | Thickness - Overall | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3M 1181 3/4" X 2"-100 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | - | Copper Foil | - | Rectangular | -40°C~130°C | - | - | 1181 | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 2.000 50.80mm | 0.750 19.05mm | - | 0.004 0.09mm | - | ROHS3 Compliant | ||
![]() 3M 1181 1/2" X 4"-100 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | - | Copper Foil | - | Rectangular | -40°C~130°C | - | - | 1181 | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 4.000 101.60mm | 0.500 12.70mm | - | 0.004 0.09mm | - | ROHS3 Compliant | ||
![]() 3M 1181 3/4" X 4"-100 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | - | Copper Foil | - | Rectangular | -40°C~130°C | - | 2010 | 1181 | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 4.000 101.60mm | 0.750 19.05mm | - | 0.004 0.09mm | - | ROHS3 Compliant | ||
![]() IFM10M-025BB300X200 TDK Corporation | 41 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | - | - | Sheet | -40°C~85°C | - | 2017 | IFM | Active | 1 (Unlimited) | Absorbing/Shielding Sheet | - | - | - | - | Non-Conductive, Single Sided | - | - | 11.811 300.00mm | 7.874 200.00mm | - | 0.002 0.05mm | - | ROHS3 Compliant | ||
![]() 32405S Würth Elektronik | 16 | - | Datasheet | 15 Weeks | - | - | Rubber, Ferrite Powder | - | Rectangular | -20°C~90°C | - | - | WE-FAS | Active | 1 (Unlimited) | Flexible Ferrite Sheet | 194°C | -4°C | - | - | Non-Conductive, Single Sided | -4°F~194°F -20°C~90°C | - | 11.693 297.00mm | 8.268 210.00mm | 25.4μm | 0.024 0.60mm | - | ROHS3 Compliant | ||
![]() 3003350A Würth Elektronik | 31 | - | Datasheet | 9 Weeks | - | - | Copper Foil | - | - | -25°C~85°C | - | - | WE-CF | Active | 1 (Unlimited) | Shielding Tape | 185°C | -13°C | - | - | Conductive, Single Sided | -13°F~176°F -25°C~80°C | - | 108.268' 33.00m | 1.969 50.00mm | 50.8μm | 0.003 0.07mm | Unknown | ROHS3 Compliant | ||
Tiny WHSL | 296 |
| Datasheet | 8 Weeks | - | - | Polymer Resin, Metal Flakes | - | Rectangular | - | - | 2014 | AB50000SHF | Active | 1 (Unlimited) | Absorbing Sheet | 185°C | -13°C | - | 12 Months | Non-Conductive, Single Sided | 70°F 21°C | Date of Shipment | 11.693 297.00mm | 8.268 210.00mm | 508μm | 0.020 0.50mm | - | RoHS Compliant | ||
![]() 78136071 Laird Technologies EMI | 116 |
| - | 6 Weeks | - | 125 | Polyurethane Foam | - | Square | - | - | 2012 | ECCOSORB® LS | Active | 1 (Unlimited) | Conductive Foam Sheet | - | - | - | - | - | - | - | 24.016 610.00mm | 24.016 610.00mm | 3.175mm | 0.125 3.18mm | - | RoHS Compliant | ||
![]() 78136073 Laird Technologies EMI | 370 |
| - | 6 Weeks | - | - | Polyurethane Foam | - | Square | - | - | 2012 | ECCOSORB® LS | Active | 1 (Unlimited) | Conductive Foam Sheet | - | - | - | - | - | - | - | 24.016 610.00mm | 24.016 610.00mm | 6.35mm | 0.250 6.35mm | - | RoHS Compliant | ||
![]() A17556-040 Laird Technologies EMI | 2635 |
| Datasheet | 4 Weeks | - | - | - | - | Square | -40°C~175°C | - | - | CoolZorb 600 | Active | Not Applicable | Absorbing Sheet | - | - | - | - | - | - | - | 18.000 457.20mm | 18.000 457.20mm | - | 0.040 1.00mm | - | RoHS Compliant | ||
![]() IBF10GAB 115X115XP16 TDK Corporation | In Stock | - | Datasheet | - | - | - | Polymer Resin, Metal Flakes | - | Square | -40°C~85°C | - | 2001 | iBF | Obsolete | 1 (Unlimited) | Flexible Ferrite Sheet | - | - | - | - | Non-Conductive, Single Sided | - | - | 4.528 115.00mm | 4.528 115.00mm | - | 0.006 0.16mm | - | - | ||
Tiny WHSL | 28 |
| - | 15 Weeks | - | - | Polymer, Magnetic Powder | - | Square | -40°C~105°C | - | - | Automotive, AEC-Q200, FF1 | Active | Not Applicable | Absorbing Sheet | - | - | - | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | - | 0.009 0.23mm | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Aluminum Polyester Foil | - | - | - | - | 2004 | AL | Obsolete | 1 (Unlimited) | Shielding Tape | - | - | - | - | Non-Conductive, Single Sided | - | - | 164.000' 49.90m | 1.000 25.40mm | - | 0.002 0.06mm | - | - | ||
![]() AB7050 3M | In Stock | - | Datasheet | 7 Weeks | - | - | Polymer Resin, Metal Flakes | 149.685482g | Rectangular | -25°C~85°C | - | 2011 | AB7050 | Obsolete | Not Applicable | Absorbing Sheet | - | - | - | 12 Months | Non-Conductive, Single Sided | 70°F 21°C | Date of Shipment | 11.693 297.00mm | 8.268 210.00mm | - | 0.022 0.55mm | - | Non-RoHS Compliant | ||
Tiny WHSL | 16 |
| - | 15 Weeks | - | - | Polymer Resin, Magnetic Powder | - | Square | -40°C~105°C | - | 2008 | EFR | Not For New Designs | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | Non-Conductive, Single Sided | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | - | 0.003 0.08mm | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | Nickel-Coated Graphite, Acrylic | - | Rectangular | - | - | - | ECAP | Obsolete | 1 (Unlimited) | Shielding Sheet | - | - | - | - | Conductive, Single Sided | - | - | 164.042' 50.00m | 18.900 480.00mm | - | 0.008 0.20mm | - | - | ||
Tiny WHSL | 2868 |
| Datasheet | 3 Weeks | - | - | Copper Foil | - | - | - | - | 2001 | 1125 | Active | 1 (Unlimited) | Shielding Tape | - | - | - | - | Non-Conductive, Single Sided | - | - | 108.000' 32.90m | 6.000 152.40mm | - | 0.004 0.09mm | - | ROHS3 Compliant | ||
![]() 354006 Würth Elektronik | 52 | - | Datasheet | 14 Weeks | - | - | Rubber, Ferrite Powder, PET Film | - | Square | -40°C~85°C | Bulk | - | WE-FSFS | Active | Not Applicable | Flexible Ferrite Sheet | 185°C | -40°C | 300μm | - | Non-Conductive, Single Sided | - | - | 2.362 60.00mm | 2.362 60.00mm | 304.8μm | 0.015 0.38mm | Unknown | ROHS3 Compliant | ||
![]() 3013320 Würth Elektronik | 36 |
| Datasheet | 11 Weeks | - | - | Copper Foil | - | - | -25°C~85°C | - | - | WE-CF | Active | 1 (Unlimited) | Shielding Tape | 185°C | -13°C | - | - | Conductive, Single Sided | -13°F~176°F -25°C~80°C | - | 108.268' 33.00m | 0.787 20.00mm | 76.2μm | 0.003 0.07mm | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | Nickel-Coated Graphite, Acrylic | - | Rectangular | - | - | - | ECAP | Obsolete | 1 (Unlimited) | Shielding Sheet | - | - | - | - | Conductive, Single Sided | - | - | 164.042' 50.00m | 18.900 480.00mm | - | 0.012 0.30mm | - | - |