- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product
- Number of Bands
- Mounting Styles
- Antenna Connector Type
- Termination Style
- Gain
- Impedance
- Minimum Operating Temperature
- Maximum Operating Temperature
- VSWR
- Applications
Attribute column
Categories
RFID Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Antenna Connector Type | Base Product Number | Cable Types | Center Frequency | Component Type | Electrical Type | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Rad Hardened | RoHS | Unit Weight | Packaging | Series | Size / Dimension | Termination | Connector Type | Type | Applications | Subcategory | Power Rating | Ingress Protection | Style | Frequency | Termination Style | Lead Length | Polarization | Impedance | Cable Length | Power - Max | Bandwidth | Product Type | Gain | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Product | Features | IP Rating | Diameter | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1462361011 Molex | In Stock | - | - | - | - | - | 146236 | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXC.30.52.0075X.A.DG Taoglas | 207 | - | - | - | - | ACH Female | FXC.30 | 75 mm Twisted Pair 28 AWG | 13.56 MHz | - | Embedded | - | Murrelektronik | 7700-74301-S4U0750 | + 85 C | PCB Trace | Taoglas Limited | - 40 C | Adhesive Mount | Bag | - | Active | - | - | - | - | - | - | FXC.30 | 30.00mm Dia x 0.27mm H | - | - | Flexible Low Profile Embedded Antenna | Mobile Devices | Antennas | - | - | Round Flexible | 13.56MHz | Connector | - | - | - | 75 mm | - | - | RFID/NFC Antennas | - | - | - | - | - | 1 Band | - | - | - | PCB Antennas | Near Field Communications (NFC) | - | - | 0.27 mm | - | - | - | ||
![]() 2702137 Phoenix Contact | 2158 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | + 75 C | - | - | - 40 C | - | - | - | - | - | - | - | - | 1.145 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 101 mm | 35 mm | 80 mm | - | ||
![]() YG0021AA Quectel | 1324 |
| - | Surface Mount | - | IPEX MHF1 | - | 50 mm RF1.13 | 1575 MHz, 1602 MHz | - | - | 1000 | - | - | + 85 C | Patch | Quectel | - 40 C | PCB Mount | Tray | - | Active | - | - | - | - | - | - | - | - | IPEX | - | Active Antenna | Satellite Navigation, Satellite Tracking | - | - | - | Ceramic | - | SMD/SMT | - | RHCP | 50 Ohms | - | - | - | - | 2.5 dBic | 1.56GHz ~ 1.605GHz | Navigation | Ceramic Patch | 2 | 1 Band | UHF (1GHz ~ 2GHz) | 1.582GHz | - | PCB Antennas | LNA | - | - | 8.86 mm | 18.4 mm | 18.4 mm | 0.349 (8.86mm) | ||
![]() YB0008AA Quectel | 600 |
| - | Adhesive | - | SMA Male | - | 300 mm RG174 x 3 | 750 MHz, 800 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz, 1575.42 MHz, 1561.098 MHz | - | Active | 100 | - | - | + 80 C | Module | Quectel | - 20 C | Adhesive Mount | Bag | - | Active | UHF | - | - | - | - | - | - | - | SMA Male | - | MIMO Antenna | Cellular Radio, Wireless Applications | - | - | IP66 | Dome | - | Connector | - | Circular, Linear | 50 Ohms | - | - | - | - | 2.94 dBi, 3.96 dBi | 698MHz ~ 1GHz, 1.556GHz ~ 1.566GHz, 1.57GHz ~ 1.58GHz, 1.7GHz ~ 2.7GHz | Cellular | Module | 4 | 4 Band | Wide Band | 849MHz, 1.561GHz, 1.575GHz, 2.2GHz | - | Indoor Antennas | LNA | IP66 | 84 mm | - | 17.5 mm | - | 0.689 (17.50mm) | ||
![]() GPS-16865 SparkFun | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Male | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | 3 Band | - | - | - | Outdoor Antennas | - | - | - | - | - | - | - | ||
![]() 1582AT54A0045S Johanson Technology | In Stock | - | - | - | - | - | - | - | 1.585 GHz | - | - | 2000 | - | - | - | Chip | - | - | PCB Mount | - | - | - | - | - | - | Details | - | Bulk | AT | - | - | - | - | - | - | - | - | Ceramic | - | SMD/SMT | - | - | 50 Ohms | - | - | - | - | 1.5 dBi | - | - | - | - | 1 Band | - | - | - | PCB Antennas | - | - | - | 3.2 mm | 15 mm | 4 mm | - | ||
![]() ANT1204F005R0915A Pulse Electronics | 106 | - | - | Surface Mount | - | - | ANT1204 | - | 915 MHz | - | - | 1000 | - | - | + 85 C | Chip | Pulse Electronics | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | ISM, RFID | 802.11 | - | Details | 0.019809 oz | MouseReel | ANT1204 | - | Solder | - | Passive Antenna | Industrial Remote Control, ISM Band Equipment, Smart Meter | - | 1 W | - | Ceramic | - | SMD/SMT | - | Linear | 50 Ohms | - | 1 W | 30 MHz | - | 1.59 dBi | - | - | Chip | - | 1 Band | UHF (300MHz ~ 1GHz) | 915MHz | 10dB | PCB Antennas | - | - | - | 1.6 mm | 12.3 mm | 4 mm | 0.063 (1.60mm) | ||
![]() EC646 Ethertronics | In Stock | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | Details | - | MouseReel | - | - | - | - | - | Cell phones, Notebooks, Tablets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFF6060A3S-15MHF1 Laird Connectivity | 57 |
| - | - | - | IPEX MHF41 | - | 150 mm RF1.13 | 649 MHz, 752 MHz, 850 MHz, 920 MHz, 1465 MHz, 1580 MHz, 1785 MHz, 1920 MHz, 2045 MHz, 2500 MHz, 3750 MHz, 5450 MHz | - | Embedded Dipole | 20 | - | - | + 85 C | PCB Trace | - | - 40 C | Adhesive Mount | - | - | - | IoT, ISM | WiFi | - | Details | 0.070548 oz | Bulk | REVIE FLEX 600 | - | - | - | Passive Antenna | CAT M, CAT M1, CBRS, GNSS Bands, LTE-M, NB-IoT, 5G NR Devices | - | 5 W | - | I-Bar Flex | - | Connector | 150mm | Linear - Vertical | 50 Ohms | 150 mm | - | - | - | 0.7 dBi, 2.3 dBi, 2.4 dBi, 3 dBi, 2.9 dBi, 3.6 dBi, 3.2 dBi, 2.6 dBi, 2.7 dBi, 3 dBi, 3.7 dBi, 5.3 dBi | 600 → 6000 MHz | - | - | 2.5:1 | 12 Band | - | - | - | PCB Antennas | - | - | - | 0.3 mm | 130.4 mm | 30.4 mm | - | ||
![]() ASGGB184.A Taoglas | In Stock | - | - | - | - | - | - | - | 1561 MHz, 1575.42 MHz, 1601.6 MHz | - | Embedded | 100 | - | - | + 85 C | Patch | - | - 40 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | - | - | - | Active Antenna | Navigation, Commercial Transportation, Asset Tracking | - | - | - | Ceramic | - | SMD/SMT | - | RHCP | 50 Ohms | - | - | - | - | - 5.2 dBi, - 2.1 dBi, - 2.2 dBi | - | - | - | 2:1 | 3 Band | - | - | - | PCB Antennas | - | - | - | 6.5 mm | 18 mm | 18 mm | - | ||
![]() YG0034AA Quectel | 526 |
| - | Adhesive | - | IPEX MHF1 | - | 35 mm RF1.13 | 1575 MHz | - | - | 1000 | - | - | + 80 C | Patch | Quectel | - 40 C | PCB Mount | Tray | - | Active | - | - | - | - | - | - | - | - | IPEX MHF | - | Active Antenna | Satellite Navigation, Satellite Tracking | - | - | - | Ceramic | - | SMD/SMT | - | - | 50 Ohms | - | - | - | - | -0.97dBi | - | Navigation | Ceramic Patch | 2 | 1 Band | UHF (1GHz ~ 2GHz) | 1.575GHz | - | PCB Antennas | LNA | - | - | 6.8 mm | 13 mm | 13 mm | 0.268 (6.80mm) | ||
![]() YG0043AA Quectel | 591 |
| - | Surface Mount | - | - | - | - | 1575.42 MHz, 1561.098 MHz, 1602 MHz | - | - | 1000 | - | - | + 85 C | Patch | Quectel | - 40 C | Adhesive Mount | Tray | - | Active | - | - | - | - | - | Reel | - | - | Solder | - | - | GNSS | - | - | - | - | - | - | - | RHCP | 50 Ohms | - | - | - | - | 3 dBi | - | Navigation | Ceramic Patch | 2.53 | 3 Band | UHF (1GHz ~ 2GHz) | 1.561GHz, 1.575GHz, 1.602GHz | - | PCB Antennas | - | - | - | 4 mm | 15 mm | 15 mm | 0.157 (4.00mm) | ||
![]() YECT002AA Quectel | 1038 |
| - | Connector Mount | - | SMA Male | - | - | - | - | - | 100 | - | - | + 85 C | - | Quectel | - 40 C | Screw Mount | Bag | - | Active | - | - | - | - | - | - | - | - | SMA Male | - | - | Cellular LTE | - | - | IP55 | - | 700 MHz to 960 MHz, 1710 MHz to 2690 MHz | - | - | Linear | 50 Ohms | - | - | - | - | 3 dBi | 700 MHz to 960 MHz, 1710 MHz to 2690 MHz | Cellular | Whip, Right Angle | 5 | 2 Band | Wide Band | 829MHz, 830MHz, 1.228GHz, 1.505GHz, 1.94GHz, 2.2GHz, 2.43GHz, 3.65GHz, 4.5GHz, 5.5GHz | - | Outdoor Antennas | - | IP55 | - | - | - | - | 7.724 (196.20mm) | ||
![]() SRFL064-100 Antenova | In Stock | - | - | - | - | UFL | - | - | - | - | - | 200 | - | - | + 85 C | - | - | - 40 C | Adhesive Mount | - | - | - | - | - | - | Details | - | Bulk | Affini | - | - | - | - | - | - | - | - | - | - | Connector | - | Linear | 50 Ohms | 100 mm | - | - | - | 3.9 dBi | - | - | - | 3.1:1 | 6 Band | - | - | - | PCB Antennas | - | - | - | 0.15 mm | 78 mm | 17 mm | - | ||
![]() SRFL064-200 Antenova | In Stock | - | - | - | - | UFL | - | - | - | - | - | 1000 | - | - | + 85 C | - | - | - 40 C | Adhesive Mount | - | - | - | - | - | - | Details | - | Bulk | Affini | - | - | - | - | - | - | - | - | - | - | Connector | - | Linear | 50 Ohms | 200 mm | - | - | - | 3.9 dBi | - | - | - | 3.1:1 | 6 Band | - | - | - | PCB Antennas | - | - | - | 0.15 mm | 78 mm | 17 mm | - | ||
![]() ECIU-9-LR-PCA Digi | In Stock | - | - | - | - | U.FL | - | - | - | - | - | 1 | - | - | - | - | Digi | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Band | - | - | - | PCB Antennas | - | - | - | - | - | - | - | ||
![]() 0804-WFAN-02 Bel Power Solutions | In Stock | - | - | - | - | IPEX | - | RF 1.13 mm | 2.4 GHz, 5 GHz | - | - | 250 | - | - | + 80 C | PCB Trace | - | - 40 C | Adhesive Mount | - | - | - | - | WiFi | - | Details | - | - | - | - | - | - | Passive Antenna | WiFi | - | - | - | T-Bar Flex | - | Connector | - | Linear | 50 Ohms | 48 mm | - | - | - | 2 dBi, 2 dBi, 3 dBi | - | - | - | 1.9, 1.9 | 2 Band | - | - | - | PCB Antennas | - | - | - | - | 40 mm | 8 mm | - | ||
![]() 214415-0011 Molex | 44 | - | - | Direct | 7.715g | RP-SMA Male | 214415 | - | 2450 MHz | External Antenna | - | 10 | - | - | - | Whip | Molex | - | Panel Mount | Bag | 2144150011 02144150011 | Active | - | WiFi | No | Details | 0.272139 oz | Bulk | 214415 | - | RP-SMA Male | SMA | Passive Antenna | Bluetooth, Wi-Fi, Zigbee™ | - | - | - | Tilt/Swivel | - | Connector | - | Linear | - | - | - | - | - | 5.3 dBi | 2.4 GHz | 802.15.4, Bluetooth, WiFi | Whip, Tilt | - | 1 Band | UHF (2GHz ~ 3GHz) | 2.45GHz | -10dB | Outdoor Antennas | - | - | 9.35 mm | - | 108.4 mm | 9.35mm | 4.268 (108.40mm) | ||
![]() 920445001 TE Connectivity | In Stock | - | - | - | - | FME Male | - | 240 mm RG174 | 6.2 MHz, 87 MHz, 850 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2100 MHz | - | - | 60 | - | - | + 85 C | Whip | - | - 40 C | Direct / Permanent Mount | - | 920-445-001 | - | VHF, Radio | - | - | Details | - | - | - | - | - | - | Passive Antenna | AM/FM, Cellular Application | - | - | - | Straight with Base | - | Connector | - | Linear | 50 Ohms, 150 Ohms | 140 mm, 240 mm | - | - | - | 0 dB, 6 dB, 10 dB | - | - | - | 2:1 | 7 Band | - | - | - | Vehicle Antennas | - | IP6K9K | - | 37 mm | 64 mm | 46 mm | - |