- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product
- Number of Bands
- Mounting Styles
- Antenna Connector Type
- Termination Style
- Gain
- Impedance
- Minimum Operating Temperature
- Maximum Operating Temperature
- VSWR
- Applications
Attribute column
Categories
RFID Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Antenna Connector Type | Antenna Gain | Base Product Number | Cable Types | Center Frequency | Electrical Type | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Rad Hardened | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | Connector Type | Type | Terminal Finish | Applications | Additional Feature | Power Rating | Ingress Protection | Construction | Style | Reach Compliance Code | Termination Style | Polarization | Impedance | Cable Length | Power - Max | Bandwidth | Gain | Max Frequency | Wavelength | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | Operating Frequency-Min | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Characteristic Impedance | Return Loss | Product | Features | Omnidirectional | Transmission Power-Max | IP Rating | Height | Length | Width | Height (Max) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 214429-0011 Molex | 1403 |
| - | Connector Mount | RP-SMA Male | 5.5DBI | 214429 | - | 698 MHz, 1400 MHz, 1500 MHz, 1700 MHz, 3300 MHz, 4400 MHz, 5900 MHz | - | 50 | - | - | - | - | Whip | Molex | - | Panel Mount | - | - | - | Bag | 2144290011 02144290011 | - | Active | UWB | WiFi | No | - | Details | - | - | 0.498880 oz | Bulk | 214429 | - | - | RP-SMA Male | SMA RP | Passive Antenna | - | LTE | - | - | - | - | Blade Tilt / Swivel | - | Connector | Linear | - | - | - | - | 1.6 dBi, 3.5 dBi, 3.6 dBi, 5.5 dBi | - | - | 698, 960, 1710, 2690, 5000 MHz | - | Cellular | Blade, Tilt | - | - | 4 Band | Wide Band | 829MHz, 2.2GHz, 3.75GHz, 4.7GHz | - | -10dB, -5dB | Outdoor Antennas | - | - | - | - | - | 171.5 mm | 19.4 mm | 6.752 (171.50mm) | - | ||
![]() 920641101 TE Connectivity | In Stock | - | - | - | FAKRA C, FAKRA D | - | - | 200 mm RG174 x 2 | 700 MHz, 750 MHz, 800 MHz, 850 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2100 MHz, 2600 MHz, 1561 MHz, 1575 MHz, 1602 MHz | Active | 25 | Data Services, Positioning | - | - | + 80 C | Module | - | - 40 C | Direct / Permanent Mount | - | - | - | - | 920-641-101 | - | - | - | - | - | - | Not Applicable | - | - | 5.163333 oz | - | - | - | - | - | - | MIMO Antenna | - | Cellular Application, Satellite Application | - | - | - | - | Sharkfin | - | Connector | Linear, RHCP | 50 Ohms | 150 mm, 200 mm | - | - | 2 dBic, 3 dBi | - | - | - | - | - | - | - | 1.5, 2:1 | 5 Band | - | - | - | - | Vehicle Antennas | - | - | - | IP6K9K | 69 mm | 95 mm | 57 mm | - | - | ||
![]() 920625001 TE Connectivity | In Stock | - | - | - | FAKRA C, FAKRA D | - | - | 3 M RG174 x 2 | 700 MHz, 750 MHz, 800 MHz, 850 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2100 MHz, 2600 MHz, 1561 MHz, 1575 MHz, 1602 MHz | Active | 50 | Data Services, Positioning | - | - | + 85 C | Module | - | - 40 C | Direct / Permanent Mount | - | - | - | - | 920-625-001 | - | - | - | - | - | - | Not Applicable | - | - | 10.102639 oz | - | - | - | - | - | - | MIMO Antenna | - | Cellular Application, Satellite Application | - | - | - | - | Panel, Square | - | Connector | Linear, RHCP | 50 Ohms | 118 in | - | - | 0 dBi, 1 dBic | - | - | - | - | - | - | - | 2:1 | 5 Band | - | - | - | - | Vehicle Antennas | - | - | - | IP6K6 | 37 mm | 121 mm | 77 mm | - | - | ||
![]() B4844-F Antenova | In Stock | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | gigaNOVA | - | - | Titanis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ω | - | - | - | - | 2.5 GHz | - | - | - | - | - | - | - | 1 Band | - | - | - | - | Indoor Antennas | - | - | - | - | - | - | - | - | No | ||
![]() CFSA35606P1-30NF Laird - Antennas | In Stock | - | - | - | N Female | - | - | - | - | - | 1 | - | - | - | + 70 C | Module | - | - 30 C | Ceiling Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 1.014 lbs | - | CFSA | - | - | - | - | - | - | - | - | 50 W | - | - | Panel | - | - | Horizontal | 50 Ohms | 300 mm | - | - | - | - | - | - | - | - | - | - | 2:1 | 1 Band | - | - | - | - | Indoor Antennas | - | - | - | - | - | - | - | - | - | ||
![]() SR4L075 Antenova | 36 |
| - | - | - | - | - | - | - | - | 1000 | - | - | - | + 140 C | Chip | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | - | - | - | - | - | Minima Antenna | - | - | - | - | - | - | - | - | SMD/SMT | Linear | 50 Ohms | - | - | - | - 4.5 dBi, - 3.4 dBi, - 2 dBi, - 2.5 dBi, - 2.1 dBi, - 3 dBi | - | - | - | - | - | - | - | 3.8:1, 4.3:1, 1.8:1, 2:1, 2.4:1 | 7 Band | - | - | - | - | PCB Antennas | - | - | - | - | 3.3 mm | 40 mm | 10 mm | - | - | ||
![]() ANT-W63-FPC-LV50UF Linx Technologies | In Stock | - | - | Adhesive | U.FL Plug | - | - | 1.13 mm Coax | - | Dipole | 100 | - | - | - | + 85 C | - | Linx Technologies Inc. | - 40 C | Adhesive Mount | - | - | - | Bag | - | - | Active | - | WiFi | - | - | Details | - | - | - | Bag | LFPCW63 | - | - | MHF1, U.FL | - | FPC Antenna | - | 802.11b/g, Bluetooth, Wi-Fi, WLAN, Zigbee™ | - | 2 W | - | - | T-Bar Flex | - | Connector | Linear | 50 Ohms | 50 mm | 2 W | - | 4.8 dBi, 6.3 dBi, 7.4 dBi | - | 1/2 Wave | 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.895GHz, 5.95GHz ~ 7.125GHz | - | 802.15.4, Bluetooth, WiFi | Flat Patch | - | 1.5, 1.6 | 3 Band | Wide Band | 2.45GHz, 5.522GHz, 6.537GHz | - | - | Indoor Antennas | Cable - 50mm | - | - | - | 0.1 mm | 45 mm | 7 mm | 0.004 (0.10mm) | - | ||
![]() 2195772-1 TE Connectivity | In Stock | - | - | - | RP-SMA | - | - | - | - | - | 1 | - | - | - | + 75 C | - | - | - 30 C | Connector Mount | - | - | - | - | - | - | - | - | WiFi | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 W | - | - | - | - | - | Linear - Vertical | 50 Ohms | - | - | - | 5 dBi | - | - | - | - | - | - | - | 2.0:1 | 1 Band | - | - | - | - | Outdoor Antennas | - | - | - | - | - | 196.2 mm | 13 mm | - | - | ||
![]() 2108965-2 TE Connectivity | 2260 | - | - | - | MHF4 | - | - | MHF4 | - | - | 50 | - | - | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | - | - | - | - | - | FPC Antenna | - | UWB | - | 10 W | - | - | - | - | MHF4 Female | Linear | 50 Ohms | 100 mm | - | - | 4 dBi | - | - | 5900 MHz - 8500 MHz | - | - | - | - | 2.1:1 | - | - | - | - | - | PCB Antennas | - | - | - | - | 0.15 mm | 15.6 mm | 18.6 mm | - | - | ||
![]() 2108965-8 TE Connectivity | 3009 |
| - | - | MHF4 | - | - | MHF4 | - | - | 50 | - | - | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | - | - | - | - | - | FPC Antenna | - | UWB | - | 10 W | - | - | - | - | MHF4 Female | Linear | 50 Ohms | 200 mm | - | - | 3.1 dBi | - | - | 5900 MHz - 8500 MHz | - | - | - | - | 1.8:1 | - | - | - | - | - | PCB Antennas | - | - | - | - | 0.15 mm | 15.6 mm | 18.6 mm | - | - | ||
![]() WRL-16823 SparkFun | In Stock | - | - | - | U.FL | - | - | - | - | - | 1 | - | - | - | + 90 C | - | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | 216 mm | - | 2.35 GHz to 2.6 GHz | 1.6 dBi | - | 1/2 Wave | - | - | - | - | - | 1.9 | - | - | - | - | - | Outdoor Antennas | - | - | - | - | - | 105 mm | - | - | - | ||
![]() 2108971-7 TE Connectivity | 2721 |
| - | - | MHF4 | - | - | MHF4 | - | - | 50 | - | - | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | - | - | - | - | - | FPC Antenna | - | UWB | - | 10 W | - | - | - | - | - | Linear | 50 Ohms | 150 mm | - | - | 3.6 dBi | - | - | 3100 MHz to 8500 MHz | - | - | - | - | 2:1, 2:1 | - | - | - | - | - | PCB Antennas | - | - | - | - | 0.15 mm | 35.1 mm | 24.1 mm | - | - | ||
![]() 2108965-6 TE Connectivity | 2721 |
| - | - | MHF4 | - | - | MHF4 | - | - | 50 | - | - | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | - | - | - | - | - | FPC Antenna | - | UWB | - | 10 W | - | - | - | - | MHF4 Female | Linear | 50 Ohms | 100 mm | - | - | 3.8 dBi | - | - | 5900 MHz - 8500 MHz | - | - | - | - | 2.1:1 | - | - | - | - | - | PCB Antennas | - | - | - | - | 0.15 mm | 15.6 mm | 18.6 mm | - | - | ||
![]() 2108965-5 TE Connectivity | 3009 |
| - | - | MHF4 | - | - | MHF4 | - | - | 50 | - | - | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | - | - | - | - | - | FPC Antenna | - | UWB | - | 10 W | - | - | - | - | MHF4 Female | Linear | 50 Ohms | 50 mm | - | - | 4.2 dBi | - | - | 5900 MHz - 8500 MHz | - | - | - | - | 2:1 | - | - | - | - | - | PCB Antennas | - | - | - | - | 0.15 mm | 15.6 mm | 18.6 mm | - | - | ||
![]() 2108965-7 TE Connectivity | 2776 |
| - | - | MHF4 | - | - | MHF4 | - | - | 50 | - | - | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | - | - | - | - | - | FPC Antenna | - | UWB | - | 10 W | - | - | - | - | MHF4 Female | Linear | 50 Ohms | 150 mm | - | - | 3.5 dBi | - | - | 5900 MHz - 8500 MHz | - | - | - | - | 1.8:1 | - | - | - | - | - | PCB Antennas | - | - | - | - | 0.15 mm | 15.6 mm | 18.6 mm | - | - | ||
![]() 2108971-1 TE Connectivity | 2949 |
| - | - | MHF4 | - | - | MHF4 | - | - | 50 | - | - | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | - | - | - | - | - | FPC Antenna | - | UWB | - | 10 W | - | - | - | - | - | Linear | 50 Ohms | 50 mm | - | - | 4.3 dBi | - | - | 3100 MHz to 8500 MHz | - | - | - | - | 1.8:1, 1.9:1 | - | - | - | - | - | PCB Antennas | - | - | - | - | 0.15 mm | 35.1 mm | 24.1 mm | - | - | ||
![]() ANT5320LL24R2455A Pulse Electronics | 1469 |
| - | Surface Mount | - | - | ANT5320 | - | - | - | 2000 | - | YAGEO CORP | ANT5320LL24R2455A | - | - | Pulse Electronics | - | PCB Mount | 5900 MHz | 105 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Active | - | - | - | 1.7 | Details | Yes | - | - | MouseReel | ANT5320 | - | - | Solder | - | Ceramic Chip Antenna | Pure Matte Tin (Sn) | WLAN | IT CAN ALSO OPERATE AT 2330 TO 2570 MHZ | 1 W | - | COMPONENT | - | compliant | SMD/SMT | LINEAR | 50 Ohms | - | 1 W | 150 MHz, 900 MHz | 2.09 dB, 4.32 dB | - | - | 2.39GHz ~ 2.51GHz, 4.55GHz ~ 5.45GHz | ANTENNA-OTHER | WiFi | Chip | 4100 MHz | - | 2 Band | UHF (2GHz ~ 3GHz), SHF (f > 4GHz) | 2.4GHz, 5GHz | 50 Ω | -10dB | PCB Antennas | - | YES | - | - | 1.4 mm | 5.3 mm | 2 mm | 0.045 (1.15mm) | - | ||
![]() ANT1204F002R0433A Pulse Electronics | 260 | - | - | Surface Mount | - | - | ANT1204 | - | 433 MHz | - | 1000 | - | YAGEO CORP | ANT1204F002R0433A | + 105 C | Chip | Pulse Electronics | - 40 C | PCB Mount | 447 MHz | 105 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Active | ISM, RFID | LoRaWAN | - | - | Details | Yes | - | 0.010335 oz | MouseReel | ANT1204 | e4 | Yes | Solder | - | Passive Antenna | GOLD | Industrial Remote Control, ISM Band Equipment, Smart Meter | - | 1 W | - | COMPONENT | Ceramic | unknown | SMD/SMT | LINEAR | 50 Ohms | - | 1 W | 28 MHz | 0.83 dB | - | - | 419MHz ~ 447MHz | ANTENNA-OTHER | - | Chip | 419 MHz | - | 1 Band | UHF (300MHz ~ 1GHz) | 433MHz | 50 Ω | -6.5dB | PCB Antennas | - | YES | 1 W | - | 1.6 mm | 12.3 mm | 4 mm | 0.063 (1.60mm) | - | ||
![]() ANTX100P011B50003 Pulse Electronics | 1641 |
| - | Adhesive | IPEX MHF | - | - | 100 mm RF1.13 | 5500 MHz | - | 1000 | - | - | - | + 85 C | PCB Trace | Pulse Electronics | - 40 C | Adhesive Mount | - | - | - | Bulk | - | - | Active | ISM, UNII | - | - | - | Details | - | - | - | Bulk | ANTX100 | - | - | U.FL (UMCC), IPEX MHF1 | - | Passive Antenna | - | Bluetooth, Wi-Fi, Zigbee™ | - | 1 W | - | - | I-Bar Flex | - | Connector | Linear | 50 Ohms | 100 mm | 1 W | - | 3.2dBi | - | - | 5.15GHz ~ 5.875GHz | - | 802.15.4, Bluetooth, WiFi | PCB Trace | - | 2.5:1 | 1 Band | SHF (f > 4GHz) | 5.3685GHz | - | - | PCB Antennas | Cable - 100mm | - | - | - | 45 mm | 16 mm | 10 mm | 0.022 (0.55mm) | - | ||
![]() ANT2112A010B0918A Pulse Electronics | 39 |
| - | Surface Mount | - | - | ANT2112 | - | 900 MHz, 1800 MHz | - | 50 | - | - | - | + 105 C | Chip | Pulse Electronics | - 40 C | PCB Mount | - | - | - | Bulk | - | - | Active | - | - | - | - | Details | - | - | - | Bulk | ANT2112 | - | - | Solder | - | Passive Antenna | - | - | - | 4 W | - | - | Ceramic | - | SMD/SMT | - | 50 Ohms | - | 4 W | 30 MHz to 170 MHz | 0.5 dB, 1 dB | - | - | 885MHz ~ 915MHz, 1.715GHz ~ 1.885GHz | - | - | Chip | - | - | 2 Band | UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz) | 900MHz, 1.8GHz | - | -6.543dB, -9.217dB | PCB Antennas | - | - | - | - | - | 20.5 mm | 11.8 mm | 0.020 (0.50mm) | - |