- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product
- Number of Bands
- Mounting Styles
- Antenna Connector Type
- Termination Style
- Gain
- Impedance
- Minimum Operating Temperature
- Maximum Operating Temperature
- VSWR
- Applications
Attribute column
Categories
RFID Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Antenna Connector Type | Base Product Number | Cable Types | Center Frequency | Electrical Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Subcategory | Power Rating | Max Power Dissipation | Orientation | Ingress Protection | Style | Reach Compliance Code | Frequency | Termination Style | Polarization | Impedance | Cable Length | Power - Max | Bandwidth | Product Type | Gain | Wavelength | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Product | Features | IP Rating | Height | Length | Width | Height (Max) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ANT2525B00FTGNSSS Pulse Electronics | 25 |
| - | - | - | Adhesive | - | ANT2525 | - | - | - | 200 | - | - | - | + 105 C | - | Pulse Electronics | - 40 C | Adhesive Mount | Tray | - | Active | - | - | - | Details | - | - | Tray | ANT2525 | - | - | - | Pin | - | GPS Patch Antenna | - | - | - | - | GPS | - | - | 1 W | - | - | - | - | - | - | Connector | Linear | 50 Ohms | - | 1 W | 52 MHz | - | 5.16 dB | - | 1.559GHz ~ 1.610GHz | Navigation | Ceramic Patch | 2 | 1 Band | UHF (1GHz ~ 2GHz) | 1.58GHz | - | PCB Antennas | - | - | 4 mm | 24.85 mm | 24.85 mm | 0.157 (4.00mm) | - | ||
![]() ANT1005LL14R2400A Pulse Electronics | 24261 |
| - | - | - | Surface Mount | - | ANT1005 | - | 2.45 GHz | - | 10000 | - | - | - | + 105 C | - | Pulse Electronics | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | Details | - | - | MouseReel | ANT1005 | - | - | - | Solder | - | - | - | - | - | - | Bluetooth, ISM, Wi-Fi, Zigbee™ | - | - | 1 W | - | - | - | - | - | - | - | Linear | 50 Ohms | - | 1 W | 120 MHz | - | 2.21dBi | - | 2.4GHz ~ 2.484GHz | 802.15.4, Bluetooth, General ISM, WiFi | Chip | 3 | 1 Band | UHF (2GHz ~ 3GHz) | 2.442GHz | - | PCB Antennas | - | - | 0.5 mm | 1 mm | 0.5 mm | 0.015 (0.37mm) | - | ||
![]() ANT2525B00FT1516S Pulse Electronics | 559 |
| - | - | - | Adhesive | - | ANT2525 | - | - | - | 200 | YAGEO CORP | - | ANT2525B00FT1516S | + 105 C | - | Pulse Electronics | - 40 C | Adhesive Mount | Tray | Active | Active | - | - | 5.74 | Details | Yes | - | Tray | ANT2525 | - | - | - | Pin | - | GPS Patch Antenna | - | - | - | - | GLONASS, GPS | - | - | 1 W | - | - | - | - | compliant | - | Connector | Linear | 50 Ohms | - | 1 W | 20 MHz | - | 4.97 dB | - | 1.575GHz ~ 1.606GHz | Navigation | Ceramic Patch | 2 | 1 Band | UHF (1GHz ~ 2GHz) | 1.59GHz | - | PCB Antennas | - | - | 4 mm | 24.85 mm | 24.85 mm | 0.157 (4.00mm) | - | ||
![]() ANT3505B002TWPENS Pulse Electronics | 3659 |
| - | - | - | Surface Mount | - | ANT3505 | - | 868 MHz, 900 MHz, 915 MHz, 1940 MHz | - | 100 | - | - | - | + 105 C | Chip | Pulse Electronics | - 40 C | PCB Mount | Tray | - | Active | - | - | - | Details | - | - | Tray | ANT3505 | - | - | - | Solder | - | Passive Antenna | - | - | - | - | Global Cellular Network Devices, M2M Module, Telematics | - | - | 4 W | - | - | - | Ceramic | - | - | SMD/SMT | Linear | 50 Ohms | - | 4 W | 140 MHz, 470 MHz | - | 2.91 dBi | - | 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz | Cellular | Chip | 2.8, 3.5 | 4 Band | UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz) | 892MHz, 1.9GHz | - | PCB Antennas | - | - | 6 mm | 35 mm | 5 mm | 0.236 (6.00mm) | - | ||
![]() ANTX150P118B09153 Pulse Electronics | 5052 |
| - | - | - | Adhesive | IPEX MHF | - | 100 mm RF1.13 | 868 MHz, 900 MHz | - | 1000 | YAGEO CORP | - | ANTX150P118B09153 | + 85 C | PCB Trace | Pulse Electronics | - 40 C | Adhesive Mount | Bulk | Active | Active | - | - | 2.31 | Details | Yes | 0.164906 oz | Bulk | ANTX150 | - | - | - | U.FL (UMCC), IPEX MHF1 | - | Passive Antenna | - | - | - | - | Bluetooth, Wi-Fi, Zigbee™ | - | - | 1 W | - | - | - | I-Bar Flex | compliant | - | Connector | Linear | 50 Ohms | 150 mm | 1 W | - | - | 1.9 dB | - | 890MHz ~ 925MHz | 802.15.4, Bluetooth, WiFi | PCB Trace | 2.5:1 | 1 Band | UHF (300MHz ~ 1GHz) | 907.5MHz | - | PCB Antennas | Cable - 150mm | - | 3 mm | 34 mm | 7 mm | 0.037 (0.95mm) | - | ||
![]() 1003167 Ethertronics | In Stock | - | - | - | - | - | SMA Male | - | - | - | - | 300 | - | - | - | - | - | - | - | Screw Mount | - | - | - | - | - | - | Details | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Cellular, LTE, IoT | - | - | 2 W | - | - | - | - | - | - | Connector | Linear | 50 Ohms | - | - | - | - | 3.1 dBi, 5.1 dBi | - | - | - | - | 3:1 | 2 Band | - | - | - | PCB Antennas | - | - | 8 mm | 45 mm | 43.8 mm | - | - | ||
![]() ANT-W63-CW-RCS-RPS Linx Technologies | In Stock | - | - | - | - | Connector Mount | RP-SMA Plug | - | - | 2.4 GHz | Monopole | 100 | - | - | - | + 85 C | Stubby | Linx Technologies Inc. | - 20 C | Connector Mount | Bag | - | Active | - | WiFi 6, WiFi 6E, WiFi 7 | - | Details | - | - | Bag | RCS | - | - | - | RP-SMA Female | - | Omnidirectional | - | - | - | - | Bluetooth, Wi-Fi, WLAN, Zigbee™ | - | - | 5 W | - | - | - | Stubby Right Angle | - | - | Connector | Linear | 50 Ohms | - | 5 W | - | - | 5.4 dB, 6 dB, 7.7 dB | 1/4 Wave | 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz | 802.15.4, Bluetooth, WiFi | Whip, Right Angle | 2.2, 2.2, 2.7 | 3 Band | Wide Band | 2.44GHz, 5.5GHz, 6.525GHz | - | PCB Antennas | - | - | 54 mm | 54 mm | 9.4 mm | 2.126 (54.00mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | SMA Male | - | PRO100 | - | - | 10 | - | - | - | + 60 C | - | - | - 30 C | Ceiling Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3G, 4G, WiFi | - | - | 10 W | - | - | - | - | - | 1710 MHz to 2170 MHz, 2300 MHz to 2700 MHz | SMA Male | Vertical | 50 Ohms | 1.5 m | - | - | - | 2.5 dBi, 3 dBi, 4 dBi, 6 dBi | - | 1710 MHz to 2700 MHz | - | - | 2.5 | 2 Band | - | - | - | Vehicle Antennas | - | - | 40.5 mm | - | 90 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | N Type Female | - | RG174 | - | - | 10 | - | - | - | + 85 C | - | - | - 40 C | Connector Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTE, UMTS | - | - | 50 W | - | - | - | Puck | - | 700 MHz to 960 MHz, 1575 MHz to 2700 MHz | N Type Female | Linear Vertical | 50 Ohms | 0.5 m | - | - | - | 1 dBi, 4 dBi | - | 700 MHz to 2700 MHz | - | - | 2.3 | 2 Band | - | - | - | Outdoor Antennas | - | IP67 | 23 mm | 80 mm | - | - | - | ||
![]() OSCAR20/X/SMAF/S/S/15 Siretta | In Stock | - | - | - | - | - | SMA Female | - | - | - | - | 10 | - | - | - | + 70 C | Yagi | - | - 30 C | Bracket Pole/Wall/U Bolt Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2G/3G/4G | - | - | 50 W | - | - | - | - | - | 850 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2100 MHz, 2600 MHz | SMA Female | Vertical | 50 Ohms | - | - | - | - | 8 dB | - | 850 MHz to 2600 MHz | - | - | 2.0:1 | 4 Band | - | - | - | Outdoor Antennas | - | - | 35 mm | 170 mm | 147 mm | - | - | ||
![]() TANGO21A/0.21M/MCXM/S/S/26 Siretta | In Stock | - | - | - | - | - | MMCX Male | - | RG178 | - | - | 10 | - | - | - | + 85 C | - | - | - 40 C | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GPS | - | - | - | - | - | - | - | - | 1575.42 MHz | MMCX Male | RHCP | 50 Ohms | 210 mm | - | - | - | 28 dB | - | 1574.42 MHz to 1576.42 MHz | - | - | 2 | 1 Band | - | - | - | Vehicle Antennas | - | IP66 | 13.9 mm | 30.5 mm | 30.5 mm | - | - | ||
![]() TANGO15/5M/SMAM/SMCM/S/RP/22 Siretta | In Stock | - | - | - | - | - | SMA Male, SMC Male | - | RG174 | - | - | 10 | - | - | - | + 85 C | - | - | - 40 C | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3G, GSM, GPS | - | - | - | - | - | - | Bolt Through | - | 890 MHz to 960 MHz, 1710 MHz to 1880 MHz, 2100 MHz, 1575.42 MHz | SMA Male, SMC Male | Vertical, RHCP | 50 Ohms | 5 m | - | - | - | 2.5 dBi, 25 dB | - | 890 MHz to 2100 MHz | - | - | 2.0:1 | 4 Band | - | - | - | Outdoor Antennas | - | IP65 | 18 mm | 94 mm | - | - | - | ||
![]() DELTA1A/X/SMAF/S/S/11 Siretta | In Stock | - | - | - | - | - | SMA Female | - | - | - | - | 10 | - | - | - | + 60 C | - | - | - 20 C | Connector Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GSM, 3G, ISM | - | - | - | - | - | - | - | - | 800 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2100 MHz, 868 MHz, 915 MHz | SMA Female | Vertical | 50 Ohms | - | - | - | - | 2 dBi | - | 800 MHz to 2100 MHz | - | - | 2.13, 3 | 4 Band | - | - | - | Indoor Antennas | - | - | - | 56 mm | - | - | - | ||
![]() YF0023CA Quectel | 5147 |
| - | - | - | Adhesive | RF I | - | 1.13 mm Coax | 2450 MHz, 5375 MHz, 6525 MHz | - | - | - | - | - | + 85 C | PCB Trace | Quectel | - 20 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | WiFi, WiFi 5, WiFi 6, WiFi 6E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wi-Fi | - | - | - | - | - | - | I-Bar Flex | - | - | Adhesive Mount | Linear | 50 Ohms | 100 mm | - | 100 MHz, 950 MHz, 1.2 GHz | - | 7 dBi | - | 2400 MHz to 2500 MHz, 4900 MHz to 5850 MHz, 5925 MHz to 7125 MHz | Cellular, WiFi | Flat Patch | - | 3 Band | Wide Band | 2.45GHz, 5.375GHz, 6.525GHz | -8.8dB | PCB Antennas | - | - | - | 37.8 mm | 7.5 mm | 0.004 (0.10mm) | - | ||
![]() SRFL064-100 Antenova | In Stock | - | - | - | - | - | UFL | - | - | - | - | 200 | - | - | - | + 85 C | - | - | - 40 C | Adhesive Mount | - | - | - | - | - | - | Details | - | - | Bulk | Affini | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector | Linear | 50 Ohms | 100 mm | - | - | - | 3.9 dBi | - | - | - | - | 3.1:1 | 6 Band | - | - | - | PCB Antennas | - | - | 0.15 mm | 78 mm | 17 mm | - | - | ||
![]() SRFL064-200 Antenova | In Stock | - | - | - | - | - | UFL | - | - | - | - | 1000 | - | - | - | + 85 C | - | - | - 40 C | Adhesive Mount | - | - | - | - | - | - | Details | - | - | Bulk | Affini | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector | Linear | 50 Ohms | 200 mm | - | - | - | 3.9 dBi | - | - | - | - | 3.1:1 | 6 Band | - | - | - | PCB Antennas | - | - | 0.15 mm | 78 mm | 17 mm | - | - | ||
![]() ECIU-9-LR-PCA Digi | In Stock | - | - | - | - | - | U.FL | - | - | - | - | 1 | - | - | - | - | - | Digi | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Band | - | - | - | PCB Antennas | - | - | - | - | - | - | - | ||
![]() ANT-DB1-RMS-SMA Red Lion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ABB | 68692474-ABBI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 351200-000 TE Connectivity | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | 10 % | 2 | - | 300 ppm/°C | - | 30 Ω | 275 °C | -65 °C | Wirewound | - | - | - | 7 W | 7 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.144 mm | 35.5092 mm | 9.525 mm | - | No | ||
![]() FXC.40.A Taoglas | 221 | - | - | - | Panel | - | - | FXC.40 | - | 13.56 MHz | Embedded | - | - | - | - | + 85 C | PCB Trace | Taoglas Limited | - 40 C | Adhesive Mount | Bag | - | Active | - | - | - | Non-Compliant | - | - | Bulk | FXC.40 | 40.00mm Dia x 0.14mm H | - | - | Solder | - | Flexible Low Profile Embedded Antenna | - | - | - | - | Mobile Devices | Male | Antennas | - | - | Straight | - | Round Flexible | - | 13.56MHz | Solder | - | - | - | - | - | RFID/NFC Antennas | - | - | - | - | - | - | 1 Band | - | - | - | PCB Antennas | Near Field Communications (NFC) | - | 0.14 mm | - | - | - | No |