- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product
- Number of Bands
- Mounting Styles
- Antenna Connector Type
- Termination Style
- Gain
- Impedance
- Minimum Operating Temperature
- Maximum Operating Temperature
- VSWR
- Applications
Attribute column
Categories
RFID Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Weight | Antenna Connector Type | Antenna Gain | Antenna Mounting | Base Product Number | Brand | Cable Types | Center Frequency | Component Type | Electrical Type | Factory Pack QuantityFactory Pack Quantity | Ground Plane Size | High Control Voltage | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Rad Hardened | Risk Rank | RoHS | Rohs Code | Supplier Package | Switch Configuration | Switching Speed | Typical Antenna Gain | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Connector Type | Type | Applications | Subcategory | Power Rating | Ingress Protection | Style | Reach Compliance Code | Frequency | Pin Count | Termination Style | Operating Supply Voltage | Polarization | Impedance | Cable Length | Power - Max | Bandwidth | Product Type | Gain | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Number of Switches | Input Impedance | Product | Features | Input Power | Product Category | Diameter | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 29000848 Digi | 25 |
| - | - | - | - | SMA | - | - | 290008 | - | - | - | - | Dipole | 1 | - | - | - | - | - | - | - | Digi | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Passive Antenna | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Band | - | - | - | - | - | Indoor Antennas | - | - | - | - | - | - | - | - | ||
![]() SRC2W006 Antenova | 39 | - | - | - | - | - | - | - | - | - | - | - | - | - | MIMO | 10000 | - | - | - | - | - | +140 C | Chip | - | - 40 C | - | PCB MOunt | - | - | - | - | - | 802.11 a/h/j/n/p/ac, WiFi | - | - | Details | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | Access Points, Portable Devices, PC-Cards, Set-Top-Boxes, Network Devices, Wearable Devices, MIMO Systems, IP Cameras | - | - | - | Chip | - | - | - | SMD/SMT | - | Linear | 50 Ohms | - | - | 100 MHz, 1 GHz | - | 1.6d dBi, 4 dBi | 2.4 GHz to 2.5 GHz, 4.9 GHz to 5.9 GHz | - | - | 2.20:1, 1.97:1 | 2 Band | - | - | - | - | - | PCB Antennas | - | - | - | - | 0.5 mm | 1 mm | 0.5 mm | - | ||
![]() 212498-0150 Molex | 119 |
| - | - | Adhesive | - | IPEX MHF | - | - | 212498 | - | 150 mm Coax | 2450 MHz, 5500 MHz | - | Patch | 96 | - | - | - | - | - | + 85 C | PCB Trace | Molex | - 40 C | - | Adhesive Mount | Tray | 2124980150 02124980150 | - | Active | - | WiFi | - | - | Details | - | - | - | - | - | - | - | Tray | 212498 | - | U.FL (UMCC), IPEX MHF1 | - | Passive Antenna | Bluetooth, WirelessHART, Wi-Fi, Zigbee™ | - | 2 W | - | I-Bar Flex | - | - | - | Connector | - | Linear | 50 Ohms | 150 mm | - | - | - | 3.6 dBi | 2.4GHz ~ 2.485GHz | 802.15.4, Bluetooth, WiFi | PCB Trace | - | 2 Band | UHF (2GHz ~ 3GHz) | 2.4425GHz | -6dB | - | - | PCB Antennas | Cable - 150mm | - | - | - | 3.5 mm | 20.2 mm | 20.2 mm | 0.138 (3.50mm) | ||
![]() 2118309-5 TE Connectivity | 30 |
| - | Production (Last Updated: 1 week ago) | - | 1.4 g | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi | - | - | Non-Compliant | - | - | - | - | - | 0.049384 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ω | 224.9932 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 40.005 mm | 8.001 mm | - | ||
![]() ACC-A08 Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Magnetic Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Band | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFANT32163G5W0T Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | MouseReel | RFANT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ANTX150P116B08683 Pulse Electronics | 1471 |
| - | - | Adhesive | - | IPEX MHF | - | - | - | - | 100 mm RF1.13 | 870 MHz | - | - | 1000 | - | - | YAGEO CORP | - | ANTX150P116B08683 | + 85 C | PCB Trace | Pulse Electronics | - 40 C | - | Adhesive Mount | Bulk | - | Active | Active | - | - | - | 2.32 | Details | Yes | - | - | - | - | 0.082453 oz | - | Bulk | ANTX150 | - | U.FL (UMCC), IPEX MHF1 | - | Passive Antenna | Bluetooth, Wi-Fi, Zigbee™ | - | 1 W | - | I-Bar Flex | unknown | - | - | Connector | - | Linear | 50 Ohms | 150 mm | 1 W | - | - | 2 dB | 860MHz ~ 880MHz | 802.15.4, Bluetooth, WiFi | PCB Trace | 2.5:1 | 1 Band | UHF (300MHz ~ 1GHz) | 870MHz | - | - | - | PCB Antennas | Cable - 150mm | - | - | - | - | 34 mm | 7 mm | 0.037 (0.95mm) | ||
![]() 214386-1001 Molex | 191 |
| - | - | PCB | 6g | IPEX MHF | - | - | 214386 | - | 104 mm Coax | 2450 MHz, 5500 MHz | - | - | 25 | - | - | - | - | - | - | Whip | Molex | - | - | Snap In | Bag | 2143861001 02143861001 | - | Active | - | WiFi | - | - | Details | - | - | - | - | - | - | - | Bulk | 214386 | - | IPEX MHF | SMA | Passive Antenna | Bluetooth, Wi-Fi, Zigbee™ | - | - | - | Tilt/Swivel | - | - | - | Connector | - | Linear | - | - | - | - | - | 3.3 dBi, 5.2 dBi | 2.4 GHz, 5 GHz | 802.15.4, Bluetooth, WiFi | Whip, Tilt | - | 2 Band | UHF (2GHz ~ 3GHz), SHF (f > 4GHz) | 2.45GHz, 5.5GHz | -10dB | - | - | Outdoor Antennas | Cable - 100mm | - | - | - | - | 104 mm | 9.35 mm | 4.094 (104.00mm) | ||
![]() 212860-0011 Molex | 26 | - | - | - | Direct | 7.715g | SMA Male | 5.3DBI | - | 212860 | - | - | 2450 MHz, 5500 MHz | - | - | 10 | - | - | - | - | - | - | Whip | Molex | - | Connector Mount | Panel Mount | Bag | 2128600011 02128600011 | - | Active | - | WiFi | No | - | Details | - | - | - | - | 5.3/4.5 dBi | 0.251327 oz | -40 to 85 °C | Bulk | 212860 | - | RP-SMA Male | RP-SMA | Passive Antenna | Bluetooth, Wi-Fi, Zigbee™ | - | - | - | Tilt/Swivel | - | - | - | Connector | - | Linear | - | - | - | - | - | 4.5 dBi, 5.3 dBi | 2.4 GHz, 5 GHz | 802.15.4, Bluetooth, WiFi | Whip, Tilt | - | 2 Band | UHF (2GHz ~ 3GHz), SHF (f > 4GHz) | 2.45GHz, 5.5GHz | -10dB | - | - | Outdoor Antennas | - | - | - | 9.35 mm | - | 108.4 mm | 9.35mm | 4.268 (108.40mm) | ||
![]() YXH001AA Quectel | 863 |
| - | - | Magnetic | - | SMA Male | - | - | - | - | 1 M RG195 | 750 MHz, 800 MHz, 900 MHz, 1700 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz, 3500 MHz, 4500 MHz, 5500 MHz | - | - | 100 | - | - | - | - | - | + 80 C | Whip | Quectel | - 20 C | - | Magnetic Mount | Bag | - | - | Active | UHF | 802.11, WLAN, WiMAX | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Male | - | Passive Antenna | Cellular Radio, Wireless Applications | - | - | IP65 | Straight with Base | - | - | - | Connector | - | - | 50 Ohms | 1 m | - | - | - | 4.5 dBi | 698MHz ~ 960MHz, 700MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 1.71GHz ~ 2.69GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 3.3GHz ~ 5GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz | Cellular | Whip, Straight | 4 | 3 Band | Wide Band | 829MHz, 830MHz, 1.228GHz, 1.505GHz, 1.94GHz, 2.2GHz, 2.43GHz, 3.65GHz, 4.15GHz, 4.5GHz, 5.5GHz | - | - | - | Outdoor Antennas | Cable - 1m | - | - | - | 0.85 mm | 285 mm | 45 mm | 1.772 (45.00mm) | ||
![]() YE0006AA Quectel | 507 |
| - | - | Magnetic | - | SMA Male | - | - | - | - | 1.5 M RG174 | 750 MHz, 800 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz | - | - | 100 | - | - | - | - | - | + 80 C | Whip | Quectel | - 20 C | - | Panel Mount | Bag | - | - | Active | UHF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Male | - | Passive Antenna | Cellular Radio, Wireless Applications | - | - | IP65 | Blade | - | - | - | Connector | - | - | 50 Ohms | - | - | - | - | 3 dBi | 698MHz ~ 960MHz, 700MHz ~ 1.28GHz, 1.176GHz ~ 1.61GHz, 1.4GHz ~ 2.17GHz, 1.71GHz ~ 2.69GHz, 2.17GHz ~ 2.7GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz | Cellular | Whip, Straight | 2 | 1 Band | Wide Band | 829MHz, 1.228GHz, 1.505GHz, 1.7GHz, 1.94GHz, 2.43GHz, 3.65GHz, 4.5GHz, 5.5GHz | - | - | - | Indoor Antennas | Cable - 1.5m | - | - | 30 mm | - | 318 mm | - | 12.520 (318.00mm) | ||
![]() YF0008AA Quectel | In Stock | - | - | - | - | - | IPEX MHF4 | - | - | - | - | 101 mm RF1.13 | 700 MHz, 750 MHz, 800 MHz, 900 MHz, 1700 MHz, 1800 MHz, 1900 MHz, 2100 MHz, 2500 MHz, 2700 MHz, 3000 MHz, 4500 MHz, 5500 MHz | - | - | - | - | - | - | - | - | + 80 C | PCB Trace | - | - 30 C | - | Adhesive Mount | - | - | - | - | UHF | WiMAX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Passive Antenna | Cellular Radio, Wireless Applications | - | - | - | I-Bar Flex | - | - | - | Connector | - | - | 50 Ohms | - | - | - | - | 5 dBi | - | - | - | 2.5 | 1 Band | - | - | - | - | - | PCB Antennas | - | - | - | - | - | 112.5 mm | 16.2 mm | - | ||
![]() YE0025AA Quectel | 517 |
| - | - | Connector Mount | - | SMA Male | - | - | - | - | - | 750 MHz, 800 MHz, 900 MHz, 1700 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz, 3500 MHz, 4500 MHz, 5500 MHz | - | - | 100 | - | - | - | - | - | + 80 C | Whip | Quectel | - 40 C | - | Panel Mount | Bag | - | - | Active | UHF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Male | - | Passive Antenna | Cellular Radio, Wireless Applications | - | - | - | Blade Tilt / Swivel | - | - | - | Connector | - | - | 50 Ohms | - | - | - | - | 4.7 dBi | 698MHz ~ 960MHz, 1.71GHz ~ 5GHz | Cellular | Whip, Straight | 3 | 1 Band | Wide Band | 829MHz, 3.355GHz | - | - | - | Indoor Antennas | - | - | - | 22 mm | - | 199 mm | - | 7.835 (199.00mm) | ||
![]() YF0003AA Quectel | 30 |
| - | - | - | - | IPEX MHF1 | - | - | - | - | 101 mm RF1.13 | 868 MHz, 933 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz | - | - | 1000 | - | - | - | - | - | + 80 C | PCB Trace | - | - 30 C | - | Adhesive Mount | - | - | - | - | - | WiMAX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Passive Antenna | Cellular Radio, Wireless Applications | - | - | - | T-Bar Flex | - | - | - | Connector | - | - | 50 Ohms | - | - | - | - | 5 dBi | - | - | - | 5 | 2 Band | - | - | - | - | - | PCB Antennas | - | - | - | - | - | 62 mm | 19 mm | - | ||
![]() 1462360051 Molex | 2240 |
| - | - | - | - | - | - | Adhesive | 146236 | Molex | - | 13.56 MHz | - | - | 20 | - | - | - | Molex | - | + 85 C | PCB Trace | Molex | - 40 C | - | Adhesive Mount | Tray | 1462360051 01462360051 | - | Active | NFC | - | - | - | Details | - | - | - | - | - | 0.002928 oz | - | Bulk | 146236 | 15.00mm L x 15.00mm W x 0.17mm H | - | - | Passive Antenna | - | Antennas | - | - | Flexible Pad | - | 13.56MHz | - | SMD/SMT | - | - | - | - | - | - | RFID/NFC Antennas | - | 13.56 MHz | - | NFC | - | 1 Band | - | - | - | - | - | PCB Antennas | Near Field Communications (NFC) | - | Antennas | - | 0.17 mm | 15 mm | 15 mm | - | ||
![]() 214414-0011 Molex | 270 |
| - | - | Direct | 7.715g | SMA Male | - | - | 214414 | - | - | 5850 MHz | External Antenna | - | 10 | - | - | - | - | - | + 85 C | Whip | Molex | - 40 C | - | Panel Mount | Tray | 2144140011 02144140011 | - | Active | ISM, DSRC | - | - | - | Details | - | - | - | - | - | 0.272139 oz | - | Bulk | 214414 | - | RP-SMA Male | SMA RP | Passive Antenna | DSRC, ISM | - | - | - | Tilt/Swivel | - | - | - | Connector | - | Linear | 50 Ohms | - | - | - | - | 3.9 dBi | 5.9 GHz | General ISM | Whip, Tilt | - | 1 Band | SHF (f > 4GHz) | 5.9GHz | -10dB | - | - | Outdoor Antennas | - | - | - | 9.35 mm | - | 108.4 mm | 9.35mm | 4.268 (108.40mm) | ||
![]() 1003167 KYOCERA | In Stock | - | - | - | - | - | SMA Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cellular, LTE, IoT | Antennas | 2 W | - | - | - | - | - | Connector | - | Linear | 50 Ohms | - | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 3.1 dBi, 5.1 dBi | - | - | - | 3:1 | 2 Band | - | - | - | - | - | PCB Antennas | - | - | - | - | 8 mm | 45 mm | 43.8 mm | - | ||
![]() EC646 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 V | - | - | - | + 85 C | - | - | - 40 C | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | SMD | Single SP4T | 3.3 us | - | - | -40 to 85 °C | - | - | - | - | - | - | Cell phones, Notebooks, Tablets | Antennas | - | - | - | - | - | 10 | - | 100 V | - | - | - | - | - | - | - | 100 to 3000 MHz | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() PRO-OB-471 Abracon LLC. | 269 | - | - | - | Surface Mount | - | - | - | SMD | PRO-OB | - | - | 868 MHz, 915 MHz, 868 MHz, 2.4 GHz | - | PIFA | 250 | 120 x 50 mm, 95 mm x 38 mm | - | - | - | - | + 125 C | Stamped | Abracon LLC | - 40 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | WiFi | - | - | Details | - | - | - | - | - | - | - | Cut Tape | Embedded Antenna | - | Solder | - | On-Board | M2M, Remote Technology / Monitoring, Network Devices, Consumer Tracking, Smart Metering | - | - | - | Metal | - | 868 MHz, 915 MHz, 868 MHz, 2.4 GHz | - | SMD/SMT | - | Mixed Linear | 50 Ohms | - | - | - | - | 1.7 dBi, 2.4 dBi, 1 dBi, 3.8 dBi | 860 MHz to 870 MHz, 902 MHz to 928 MHz, 860 MHz to 870 MHz, 2.4 GHz to 2.5 GHz | General ISM | Stamped Metal | - | 3 Band | UHF (300MHz ~ 1GHz) | 868MHz, 915MHz | -10dB, -6dB | - | 50ohm | PCB Antennas | - | - | - | - | 4.93 mm | 34 mm | 11.53 mm | 0.197 (5.00mm) | ||
![]() 9768ANTN004 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Passive Antenna | POS Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indoor Antennas | - | - | - | - | - | - | - | - |