- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product
- Number of Bands
- Mounting Styles
- Antenna Connector Type
- Termination Style
- Gain
- Impedance
- Minimum Operating Temperature
- Maximum Operating Temperature
- VSWR
- Applications
Attribute column
Categories
RFID Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Antenna Connector Type | Antenna Mounting | Base Product Number | Brand | Cable Types | Center Frequency | Contact Sizes | Dimensions | Electrical Type | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Ground Plane Size | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Rad Hardened | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Connector Type | Type | Number of Positions | Applications | Fastening Type | Subcategory | Power Rating | Contact Type | Orientation | Shielding | Ingress Protection | Style | Frequency | Shell Finish | Shell Size - Insert | Termination Style | Housing Color | Lead Length | Note | Polarization | Impedance | Cable Length | Shell Size, MIL | Accessory Type | Power - Max | Product Type | Includes | Gain | Wavelength | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Input Impedance | Product | Features | Input Power | Product Category | IP Rating | Diameter | Height | Length | Width | Height (Max) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECHO40/0.05M/UFL/S/S/32 Siretta | In Stock | - | - | - | - | - | - | - | u.FL | - | - | - | 1.37 mm Coax | - | - | - | Embedded | 10 | - | - | - | - | - | - | PCB Trace | - | - | PCB Mount | - | - | - | - | WiFi | - | - | - | - | - | - | - | - | - | - | - | - | 3G/4G/WiFi | - | - | - | - | - | - | - | PIFA | 790 MHz to 960 MHz, 1710 MHz to 2170 MHz, 2500 MHz to 2700 MHz | - | - | U.FL | - | - | - | Vertical | 50 Ohms | 50 mm | - | - | - | - | - | 0 dBi, 2 dBi, 2 dBi | - | 790 MHz to 2700 MHz | - | - | 3 | 3 Band | - | - | - | - | PCB Antennas | - | - | - | - | - | 9.3 mm | 80 mm | 30 mm | - | - | ||
![]() DELTA5A/X/SMAM/RP/S/17 Siretta | In Stock | - | - | - | - | - | - | - | SMA Male | - | - | - | - | 868 MHz | - | - | - | 10 | - | - | - | - | - | + 75 C | Whip | - | - 30 C | Connector Mount | - | - | - | ISM | - | - | - | - | - | - | - | - | - | - | - | - | - | ISM | - | - | 50 W | - | - | - | - | Flexible | 868 MHz | - | - | SMA Male | - | - | - | Vertical | 50 Ohms | 100 mm | - | - | - | - | - | 3 dBi | 1/4 Wave | - | - | - | - | 1 Band | - | - | - | - | Indoor Antennas | - | - | - | - | - | - | 100 mm | - | - | - | ||
![]() ALPHA4A/2.5M/MCMX/S/RA/26 Siretta | In Stock | - | - | - | - | - | - | - | MCMX | - | - | - | RG174 | 1575.42 MHz | - | - | - | 10 | - | - | - | - | - | + 85 C | - | - | - 40 C | Adhesive Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GPS | - | - | - | - | - | - | - | Right Angle | 1575.42 MHz | - | - | MCMX | - | - | - | RHCP | 50 Ohms | 2.5 m | - | - | - | - | - | 26 dB | - | 1574.42 MHz to 1576.42 MHz | - | - | 1.5, 2 | 1 Band | - | - | - | - | Outdoor Antennas | - | - | - | IP67 | - | 4 mm | 20 mm | 20 mm | - | - | ||
![]() TANGO14/5M/SMAM/S/S/22 Siretta | In Stock | - | - | - | - | - | - | - | SMA Male | - | - | - | RG174 | - | - | - | - | 10 | - | - | - | - | - | + 85 C | - | - | - 40 C | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GSM, 3G | - | - | - | - | - | - | - | Bolt Through | 890 MHz to 960 MHz, 1710 MHz to 1880 MHz, 2100 MHz | - | - | SMA Male | - | - | - | Vertical | 50 Ohms | 5 m | - | - | - | - | - | - 2.44 dBi, - 5.05 dBi | - | 890 MHz to 2100 MHz | - | - | 2.0:1 | 4 Band | - | - | - | - | Outdoor Antennas | - | - | - | IP65 | - | 18 mm | - | 94 mm | - | - | ||
![]() MIKE1C/1.5M/SMAM/S/S/19 Siretta | In Stock | - | - | - | - | - | - | - | SMA Male | - | - | - | RG174 | - | - | - | - | 10 | - | - | - | - | - | + 75 C | - | - | - 40 C | Magnetic Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2G/3G/4G, WiFi | - | - | 60 W | - | - | - | - | - | 700 MHz to 960 MHz, 1700 MHz to 2700 MHz | - | - | SMA Male | - | - | - | Vertical | 50 Ohms | - | - | - | - | - | - | 3 dBi | - | 700 MHz to 2.7 GHz | - | - | 2.5:1 | 4 Band | - | - | - | - | Indoor Antennas | - | - | - | - | - | - | 100 mm | 30 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | Rubber | - | - | - | - | - | - | 12 | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | Active | - | Receptacle Housing | For Female Sockets | 14 | - | Bayonet Lock | - | - | Crimp | X | Unshielded | -- | - | - | Zinc Nickel | 28-A14 | - | Blue Gray | - | Contacts Not Included | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Flame Retardant | ||
![]() YPR00A0BA Quectel | In Stock | - | - | - | - | - | - | - | IPEX | - | - | - | - | - | - | - | - | - | Wireless Applications | - | - | - | - | + 70 C | Rectangular | - | - 20 C | Adhesive Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4G FCP Antenna | - | Wireless Applications | - | - | - | - | - | - | - | - | - | - | - | Connector | - | - | - | Linear | 50 Ohms | 90 mm | - | - | - | - | - | 4.32 dBi | - | 700 MHz to 960 MHz, 1710 MHz to 2690 MHz | - | - | 4.8 | 2 Band | - | - | - | - | PCB Antennas | - | - | - | - | - | 0.2 mm | 100 mm | 18.7 mm | - | - | ||
![]() YB0023BA Quectel | In Stock | - | - | - | - | - | - | - | SMA Male, RP-SMA Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | Screw Mount | - | - | - | - | WiFi | - | - | - | - | - | - | - | - | - | - | Cellular Antenna | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector | - | - | - | Circular, Linear | 50 Ohms | 1 m | - | - | - | - | - | - | - | 700 MHz to 2700 MHz, 1561 MHz to 1602 MHz, 2400 MHz to 5850 MHz | - | - | - | 3 Band | - | - | - | - | Outdoor Antennas | - | - | - | IP67, IP69K | - | 43 mm | - | - | - | - | ||
![]() ANT-8/9-IPW3-NP Linx Technologies | In Stock | - | - | Connector Mount | - | - | - | - | N Type Male | - | - | - | - | 868 MHz, 915 MHz | - | - | Dipole | 1 | - | - | 300 mm x 300 mm | - | - | + 85 C | Whip | Linx Technologies Inc. | - 40 C | Connector Mount | Bag | - | Active | - | - | - | Details | - | - | Bulk | IPW | - | - | N Type Male | - | 1/2 Wave Dipole | - | ISM, LPWA, LoRaWAN, WiFi HaLow, Sigfox, 802.11ah | - | - | 2 W | - | - | - | IP67 | Whip | - | - | - | N Type Male | - | - | - | Linear | 50 Ohms | - | - | - | 2 W | - | - | 3.9 dBi, 5.2 dBi | 1/2 Wave | 862 MHz to 876 MHz, 902 MHz to 930 MHz | General ISM, WiFi | Whip, Straight | 1.5, 2.4 | 2 Band | UHF (300MHz ~ 1GHz) | 868MHz, 915MHz | - | - | Outdoor Antennas | - | - | - | IP67 | - | - | 176 mm | 21 mm | 6.945 (176.40mm) | - | ||
![]() 213500-0500 Molex | 280 |
| - | Adhesive, Panel Mount | - | - | - | - | SMA Male | - | 213500 | - | 500 mm Coax x 2 | 824 MHz, 1710 MHz, 1575 MHz | - | 75 (Dia.) x 14.9mm | - | 12 | - | - | - | - | - | + 85 C | Module | Molex | - 40 C | Direct / Permanent Mount | Box | 2135000500 02135000500 | Active | - | - | No | Details | - | - | Bulk | 213500 | - | - | SMA Male (2) | SMA | MIMO Antenna | - | LTE, GPS | - | - | 2 W | - | - | - | - | Puck | - | - | - | Connector | - | 500mm | - | Linear | 50 Ohms | 500 mm | - | - | - | - | - | 0.77 dBi, 0.77 dBi, 3.73 dBi | - | 824MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.69GHz | Cellular, Navigation | Module | - | 3 Band | Wide Band | 892MHz, 1.575GHz, 2.2GHz | -5dB, 1.5dB | - | Outdoor Antennas | Cable - 500mm | - | - | - | 14.9 mm | 14.9mm | 75 mm | - | 0.587 (14.90mm) | - | ||
![]() 1582AT54A0045-EB1SMA Johanson Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1.585 GHz | - | - | - | 2000 | - | - | - | - | - | - | Chip | - | - | PCB Mount | - | - | - | - | - | - | Details | - | - | Bulk | AT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic | - | - | - | SMD/SMT | - | - | - | - | 50 Ohms | - | - | - | - | - | - | 1.5 dBi | - | - | - | - | - | 1 Band | - | - | - | - | PCB Antennas | - | - | - | - | - | 3.2 mm | 15 mm | 4 mm | - | - | ||
![]() OMB.410.B06F21 Taoglas | 2774 |
| - | - | - | - | - | - | N Female | - | - | - | - | 417 MHz | - | - | - | 50 | - | - | - | - | - | + 55 C | Collinear | - | - 40 C | Bracket Pole/Wall/U Bolt Mount | - | - | - | ISM | - | - | Details | - | - | Bulk | - | - | - | - | - | Passive Antenna | - | Smart Grid, Smart Metering, Industrial Monitoring, Environmental Monitoring, Remote Asset Monitoring, Mesh Network Application | - | - | 50 W | - | - | - | - | - | - | - | - | Connector | - | - | - | Linear | 50 Ohms | - | - | - | - | - | - | 6 dBi | - | - | - | - | 1.2:1 | 1 Band | - | - | - | - | Outdoor Antennas | - | - | - | IP67 | 34 mm | - | 1500 mm | - | - | - | ||
![]() A31M0 Lantronix | In Stock | - | - | - | - | - | - | - | SMA-Male | - | - | - | RG174 | - | - | - | - | 1 | - | E220 Series | - | - | - | - | Module | Lantronix, Inc. | - | Adhesive Mount | Bulk | ACC-A31 | Active | - | - | - | Not Applicable | - | - | Bulk | - | - | - | - | - | Passive Antenna | - | - | - | - | - | - | - | - | - | I-Bar | - | - | - | Connector | - | - | - | - | - | 3 m | - | Antenna | - | - | - | 2 dBi | - | - | - | - | 2 | 1 Band | - | - | - | - | Vehicle Antennas | - | - | - | IP33 | - | - | - | - | - | - | ||
![]() CFSA35606P1-B30D3F TE Connectivity | In Stock | - | - | - | - | - | - | - | 4.3-10 Female | - | - | TE Connectivity / Laird External Antennas | - | - | - | - | - | 10 | - | - | - | - | TE Connectivity | + 70 C | Module | - | - 30 C | Ceiling Mount | - | - | - | - | - | - | Details | - | - | - | CFSA | - | - | - | - | - | - | - | - | Antennas | 50 W | - | - | - | - | Panel | - | - | - | - | - | - | - | Horizontal | 50 Ohms | 300 mm | - | - | - | Multiband Antennas | - | - | - | - | - | - | 2:1 | 1 Band | - | - | - | - | Indoor Antennas | - | - | Antennas | - | - | - | - | - | - | - | ||
![]() CFSA35606P1-30D43F TE Connectivity | In Stock | - | - | - | - | - | - | - | 4.3-10 Female | - | - | TE Connectivity / Laird External Antennas | - | - | - | - | - | 1 | - | - | - | - | TE Connectivity | + 70 C | Module | - | - 30 C | Ceiling Mount | - | - | - | - | - | - | Details | - | - | - | CFSA | - | - | - | - | - | - | - | - | Antennas | 50 W | - | - | - | - | Panel | - | - | - | - | - | - | - | Horizontal | 50 Ohms | 300 mm | - | - | - | Multiband Antennas | - | - | - | - | - | - | 2:1 | 1 Band | - | - | - | - | Indoor Antennas | - | - | Antennas | - | - | - | - | - | - | - | ||
![]() FXR.2020.A Taoglas | 166 | - | - | - | - | - | - | - | - | - | FXR.2020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Taoglas Limited | - | - | Bag | - | Active | - | - | - | - | - | - | - | FXR.2020 | 20.00mm L x 20.00mm W x 0.14mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Near Field Communications (NFC) | - | - | - | - | - | - | - | - | - | ||
![]() 76002105 Digi | 37 |
| - | - | - | - | - | - | SMA Male | - | - | - | - | - | - | - | - | 1 | - | Digi® IX20 | - | - | - | + 85 C | - | Digi | - 40 C | - | Bulk | - | Active | - | WiFi | - | - | - | - | - | Digi® IX20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Linear | 50 Ohms | 200 m | - | Antenna | - | - | - | 3 dBi, 5 dBi | - | - | - | - | 1.8:1 | - | - | - | - | - | Indoor Antennas | - | - | - | - | - | - | - | - | - | - | ||
![]() FXC.16.A Taoglas | 36 | - | - | - | - | - | - | - | - | - | FXC.16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Taoglas Limited | - | - | Bag | - | Active | - | - | - | - | - | - | - | FXC.16 | 16.00mm Dia x 0.14mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Near Field Communications (NFC) | - | - | - | - | - | - | - | - | - | ||
![]() 1462362122 Molex | 1328 | - | - | - | - | - | - | - | Micro-Lock Plus | Adhesive | 146236 | Molex | 102 mm Coax | 13.56 MHz | - | - | - | 10 | - | - | - | - | Molex | + 85 C | PCB Trace | Molex | - 40 C | Adhesive Mount | Tray | 1462362122 01462362122 | Active | NFC | - | - | Details | 0.052911 oz | - | Bulk | 146236 | 34.39mm L x 46.10mm W x 0.27mm H | - | - | Wire | Passive Antenna | - | - | - | Antennas | - | - | - | - | - | Flexible Pad | 13.56MHz | - | - | Connector | - | - | - | - | - | 102 mm | - | - | - | RFID/NFC Antennas | - | - | - | 13.56 MHz | - | NFC | - | 1 Band | - | - | - | - | PCB Antennas | Near Field Communications (NFC) | - | Antennas | - | - | 0.27 mm | 34.39 mm | 46.1 mm | - | - | ||
![]() 955006001 TE Connectivity | In Stock | - | - | - | - | - | - | - | FME Female | - | - | - | 2.5 M RG174 | 700 MHz, 750 MHz, 800 MHz, 850 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2100 MHz, 2600 MHz | - | - | - | 50 | 2G through 4G/LTE Service | - | - | - | - | + 80 C | Whip | - | - 40 C | Magnetic Mount | - | 955-006-001 | - | - | - | - | Details | - | - | - | - | - | - | - | - | Passive Antenna | - | Cellular Application | - | - | - | - | - | - | - | Straight with Base | - | - | - | Connector | - | - | - | - | 50 Ohms | 98.42 in | - | - | - | - | - | 3 dBi | - | - | - | - | - | 7 Band | - | - | - | - | Vehicle Antennas | - | - | - | IP66 | 30 mm | - | 91.4 mm | - | - | - |