- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Attenuation | Attenuation-Nom | Attenuator Step Size | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Ihs Manufacturer | Insertion Loss-Max | Manufacturer | Manufacturer Part Number | Maximum Attenuation | Maximum Frequency | Maximum Operating Temperature | Maximum VSWR | Mfr | Minimum Frequency | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Connector Type | Type | Terminal Finish | Gender | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Reach Compliance Code | Operating Supply Voltage | Number of Channels | Impedance | Number of Bits | Accessory Type | Product Type | Operating Temperature Range | Specifications | Frequency Range | RF/Microwave Device Type | Insertion Loss | VSWR-Max | Input Power-Max (CW) | Attenuation Value | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT4448-20 Cal Test Electronics | In Stock | - | - | - | - | - | - | - | CT4448 | - | 1 | Oscilloscopes | - | - | - | - | - | - | 100 kHz | + 40 C | - | Cal Test Electronics | - | + 5 C | - | - | - | - | - | Bag | - | - | Active | - | Details | - | - | - | - | CT4448 | - | - | - | - | Specialized | - | - | - | - | - | - | - | - | - | - | 1 MOhms | - | BNC to 4mm Banana Jack Attenuator | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAT-15R5A-PP Mini-Circuits | In Stock | - | - | - | - | 15.5 dB | - | 0.5 dB | - | - | 500 | - | - | - | - | - | - | - | 4 GHz | + 105 C | 1.4 | - | DC | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | DAT | - | - | - | - | Digital Step Attenuator | - | - | - | - | - | - | - | - | 2.3 V to 3.6 V | 1 Channel | 50 Ohms | 5 bit | - | - | - | - | - | - | 2.1 dB | - | - | - | - | - | - | - | ||
![]() RCAT-20 Mini-Circuits | 7 |
| - | - | - | 28.3 dB | - | - | - | - | 500 | - | - | - | - | - | - | - | 20 GHz | + 125 C | - | - | DC | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | RCAT | - | - | - | - | Fixed Attenuator | - | - | - | - | 2 W | - | - | - | - | 1 Channel | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCAT-02 Mini-Circuits | 40 |
| - | - | - | 2 dB | - | - | - | - | 500 | - | - | - | - | - | - | - | 20 GHz | + 125 C | - | - | DC | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | RCAT | - | - | - | - | Fixed Attenuator | - | - | - | - | 2 W | - | - | - | - | 1 Channel | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PXV1220S-8DBN2-T02 Susumu | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | PXV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PXV1220S-9DBN3-T02 Susumu | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | PXV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FA10975P06DBFBK Kyocera AVX | In Stock | - | - | 0975 | 2 | 6 dB | 6 dB | - | - | - | 11 | - | - | AMERICAN TECHNICAL CERAMICS CORP | - | - | FA10975P06DBFBK | - | 3 GHz | + 150 C | 1.4 | - | DC | - 55 C | - | SMD/SMT | 3000 MHz | 150 °C | -55 °C | - | - | Active | - | 5.73 | Details | Yes | - | - | Bulk | FA1 | 1 % | e4 | Yes | - | High Power Flange Mount Attenuator | Silver (Ag) | - | - | - | 150 W | - | MODULE | compliant | - | 1 Channel | 50 Ohms | - | - | - | - | - | - | FIXED ATTENUATOR | - | 1.4 | 51.76 dBm | - | - | - | - | - | ||
![]() QPC4043TR7 Qorvo | 39000 | - | - | LGA-16 | - | 25 dB | - | - | - | - | 2500 | - | - | - | - | - | - | - | 3 GHz | + 105 C | - | - | 5 MHz | - 40 C | Yes | SMD/SMT | - | - | - | - | QPC4043 | - | - | - | Details | - | - | - | Cut Tape | QPC4043 | - | - | - | - | Monolithic Voltage-Controlled Attenuator | - | - | - | - | - | - | - | - | 5 V | 1 Channel | 75 Ohms | - | - | - | - | - | - | - | 1.5 dB | - | - | - | - | - | - | - | ||
![]() BW-V1-1W54 Mini-Circuits | 2032 |
| - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 0 dB | 50 GHz | + 100 C | - | - | 0 Hz | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | BW | - | - | - | - | - | - | Male / Female | - | - | 1 W | - | - | - | - | - | 50 Ohms | - | - | - | - 55 C to + 100 C | - | 0 Hz to 50 GHz | - | - | - | - | - | - | - | 22.12 mm | - | ||
![]() QPC4614SR Qorvo | In Stock | - | - | QFN-20 | - | 31.5 dB | - | 0.5 dB | - | - | 100 | - | - | - | - | - | - | - | 2 GHz | + 105 C | - | - | 5 MHz | - 40 C | Yes | SMD/SMT | - | - | - | - | QPC4614 | - | - | - | Details | - | - | - | Cut Tape | QPC4614 | - | - | - | - | Digital Step Attenuator | - | - | - | - | - | - | - | - | 5 V | 1 Channel | 75 Ohms | 6 bit | - | - | - | - | - | - | 1.2 dB | - | - | - | - | - | - | - | ||
![]() BW-V3-1W54 Mini-Circuits | 2934 |
| - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | 3 dB | 50 GHz | + 100 C | - | - | 0 Hz | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | BW | - | - | - | 2.4 mm | - | - | - | - | - | 1 W | - | - | - | - | - | 50 Ohms | - | - | - | - | - | 0 Hz to 50 GHz | - | - | - | - | - | - | - | 22.12 mm | - | ||
![]() UNAT-12 Mini-Circuits | 168 | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | 0.35 dB | 6 GHz | + 100 C | - | - | 0 Hz | - 45 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | UNAT | - | - | - | N | - | - | Male / Female | - | - | 1 W | - | - | - | - | - | 50 Ohms | - | - | - | - 45 C to + 100 C | - | 0 Hz to 6 GHz | - | - | - | - | - | - | - | 53.59 mm | - | ||
![]() QPC1008SR Qorvo | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QPC1008 | - | - | - | Details | - | - | - | Cut Tape | QPC1008 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BW-K3-2W44 Mini-Circuits | 2611 |
| - | 2.92mm In-Line Module | - | - | - | - | - | Mini-Circuits | 10 | - | - | - | - | Mini-Circuits | - | 3.8 dB | - | + 100 C | - | Mini-Circuits | - | - 55 C | - | - | - | - | - | Box | - | - | Active | - | Details | - | - | 0.252297 oz | - | - | - | - | - | 2.92 mm | - | - | Male / Female | 2W | Attenuators | 2 W | - | - | - | - | - | 50 Ohms | - | - | Connectorized Attenuators | - 55 C to + 100 C | - | 0 Hz ~ 40 GHz | - | - | - | - | 3dB | Attenuators - Interconnects | - | 22.35 mm | - | ||
![]() MAT10190 MACOM Technology Solutions | In Stock | - | - | Die | - | - | - | - | - | MACOM | 100 | - | - | - | - | MACOM | - | - | - | - | - | MACOM Technology Solutions | - | - | - | - | - | - | - | Tray | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 2W | Wireless & RF Integrated Circuits | - | - | - | - | - | - | - | - | - | Attenuators | - | - | 0 Hz ~ 20 GHz | - | - | - | - | 19dB | Attenuators | - | - | - | ||
![]() MAT10300 MACOM Technology Solutions | 177 |
| - | Die | - | 30 dB | 30 dB | - | - | MACOM | 100 | - | - | M/A-COM TECHNOLOGY SOLUTIONS INC | 1 dB | MACOM | MAT10300 | - | - | + 150 C | 1.35 | MACOM Technology Solutions | - | - 55 C | - | - | 20000 MHz | 150 °C | -55 °C | Tray | - | Active | Active | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 2W | Wireless & RF Integrated Circuits | - | Thin Film | COMPONENT | compliant | - | 1 Channel | 50 Ohms | - | - | Attenuators | - | - | 0 Hz ~ 20 GHz | FIXED ATTENUATOR | - | - | 33.01 dBm | 30dB | Attenuators | - | - | - | ||
![]() MAT10260 MACOM Technology Solutions | In Stock | - | - | Die | - | - | - | - | - | MACOM | 100 | - | - | - | - | MACOM | - | - | - | - | - | MACOM Technology Solutions | - | - | - | - | - | - | - | Tray | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 2W | Wireless & RF Integrated Circuits | - | - | - | - | - | - | - | - | - | Attenuators | - | - | 0 Hz ~ 20 GHz | - | - | - | - | 26dB | Attenuators | - | - | - | ||
![]() F2251NLGI Renesas Electronics America Inc | 15 |
| - | 16-VFQFN Exposed Pad | - | 33.6 dB | - | - | F2251 | Renesas Electronics | 624 | - | - | - | - | Renesas Electronics | - | - | - | + 105 C | - | Renesas Electronics America Inc | - | - 40 C | - | - | - | - | - | Tray | - | - | Active | - | Details | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | - | - | - | 1 Channel | 50 Ohms | - | - | Attenuators | - | - | 50 MHz ~ 6 GHz | - | - | - | - | 33.6dB | Attenuators | 1 mm | 3 mm | 3 mm | ||
![]() MAT10250 MACOM Technology Solutions | In Stock | - | - | Die | - | - | - | - | - | MACOM | 100 | - | - | - | - | MACOM | - | - | - | - | - | MACOM Technology Solutions | - | - | - | - | - | - | - | Tray | - | - | Active | - | Details | - | Export outside of USA is prohibited.More Info | - | - | - | - | - | - | - | - | - | - | 2W | Wireless & RF Integrated Circuits | - | - | - | - | - | - | - | - | - | Attenuators | - | - | 0 Hz ~ 20 GHz | - | - | - | - | 25dB | Attenuators | - | - | - | ||
![]() MAT10170 MACOM Technology Solutions | In Stock | - | - | Die | - | - | - | - | - | MACOM | 100 | - | - | - | - | MACOM | - | - | - | - | - | MACOM Technology Solutions | - | - | - | - | - | - | - | Tray | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 2W | Wireless & RF Integrated Circuits | - | - | - | - | - | - | - | - | - | Attenuators | - | - | 0 Hz ~ 20 GHz | - | - | - | - | 17dB | Attenuators | - | - | - |