- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Package / Case | Number of Pins | Contact Materials | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Orientation | Depth | Construction | Reach Compliance Code | Frequency | Base Part Number | Pin Count | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Number of Channels | Impedance | Number of Bits | Max Frequency | Frequency Range | RF/Microwave Device Type | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Attenuation Value | Gender Type A | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PXV1220S-3DBN8-T Susumu | 5 |
| Datasheet | 20 Weeks | - | - | 0805 (2012 Metric) | - | - | 3000MHz | 100°C | -40°C | Tape & Reel (TR) | 2012 | PxV | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 63mW | - | - | COMPONENT | - | - | - | - | - | - | - | - | 50Ohm | - | - | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | - | 17.99dBm | 3dB | - | - | - | - | ROHS3 Compliant | - | ||
![]() PXV1220S-4DBN7-T Susumu | 5 |
| Datasheet | 20 Weeks | - | - | 0805 (2012 Metric) | - | - | 3000MHz | 100°C | -40°C | Tape & Reel (TR) | 2012 | PxV | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 63mW | - | - | COMPONENT | - | - | - | - | - | - | - | - | 50Ohm | - | - | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | - | 17.99dBm | 4dB | - | - | - | - | ROHS3 Compliant | - | ||
![]() PXV1220S-2DBN5-T Susumu | 21 |
| Datasheet | 20 Weeks | - | - | 0805 (2012 Metric) | - | - | 3000MHz | 100°C | -40°C | Tape & Reel (TR) | 2012 | PxV | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 63mW | - | - | COMPONENT | - | - | - | - | - | - | - | - | 50Ohm | - | - | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | - | 17.99dBm | 2dB | - | - | - | - | ROHS3 Compliant | - | ||
![]() PXV1220S-4DBN5-T Susumu | 5 |
| Datasheet | 20 Weeks | - | - | 0805 (2012 Metric) | - | - | 3000MHz | 100°C | -40°C | Tape & Reel (TR) | 2012 | PxV | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 63mW | - | - | COMPONENT | - | - | - | - | - | - | - | - | 50Ohm | - | - | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | - | 17.99dBm | 4dB | - | - | - | - | ROHS3 Compliant | - | ||
![]() PXV1220S-7DBN5-T Susumu | 5 |
| Datasheet | 20 Weeks | - | - | 0805 (2012 Metric) | - | - | 3000MHz | 100°C | -40°C | Tape & Reel (TR) | 2012 | PxV | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 63mW | - | - | COMPONENT | - | - | - | - | - | - | - | - | 50Ohm | - | - | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | - | 17.99dBm | 7dB | - | - | - | - | ROHS3 Compliant | - | ||
![]() PXV1220S-9DBN5-T Susumu | 5 |
| Datasheet | 20 Weeks | - | - | 0805 (2012 Metric) | - | - | 3000MHz | 100°C | -40°C | Tape & Reel (TR) | 2012 | PxV | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 63mW | - | - | COMPONENT | - | - | - | - | - | - | - | - | 50Ohm | - | - | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | - | 17.99dBm | 9dB | - | - | - | - | ROHS3 Compliant | - | ||
![]() PXV1220S-9DBN6-T Susumu | 5 |
| Datasheet | 20 Weeks | - | - | 0805 (2012 Metric) | - | - | 3000MHz | 100°C | -40°C | Tape & Reel (TR) | 2012 | PxV | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 63mW | - | - | COMPONENT | - | - | - | - | - | - | - | - | 50Ohm | - | - | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | - | 17.99dBm | 9dB | - | - | - | - | ROHS3 Compliant | - | ||
![]() PXV1220S-8DBN3-T Susumu | 7 |
| Datasheet | 20 Weeks | - | - | 0805 (2012 Metric) | - | - | 3000MHz | 100°C | -40°C | Tape & Reel (TR) | 2012 | PxV | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 63mW | - | - | COMPONENT | - | - | - | - | - | - | - | - | 50Ohm | - | - | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | - | 17.99dBm | 8dB | - | - | - | - | ROHS3 Compliant | - | ||
![]() PXV1220S-8DBN8-T Susumu | 7 |
| Datasheet | 20 Weeks | - | - | 0805 (2012 Metric) | - | - | 3000MHz | 100°C | -40°C | Tape & Reel (TR) | 2012 | PxV | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 63mW | - | - | COMPONENT | - | - | - | - | - | - | - | - | 50Ohm | - | - | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | - | 17.99dBm | 8dB | - | - | - | - | ROHS3 Compliant | - | ||
![]() PXV1220S-7DBN4-T Susumu | 5 |
| Datasheet | 20 Weeks | - | - | 0805 (2012 Metric) | - | - | 3000MHz | 100°C | -40°C | Tape & Reel (TR) | 2012 | PxV | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 63mW | - | - | COMPONENT | - | - | - | - | - | - | - | - | 50Ohm | - | - | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | - | 17.99dBm | 7dB | - | - | - | - | ROHS3 Compliant | - | ||
![]() PXV1220S-7DBN7-T Susumu | 21 |
| Datasheet | 20 Weeks | - | - | 0805 (2012 Metric) | - | - | 3000MHz | 100°C | -40°C | Tape & Reel (TR) | 2012 | PxV | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 63mW | - | - | COMPONENT | - | - | - | - | - | - | - | - | 50Ohm | - | - | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | - | 17.99dBm | 7dB | - | - | - | - | ROHS3 Compliant | - | ||
![]() PXV1220S-8DBN6-T Susumu | 5 |
| Datasheet | 20 Weeks | - | - | 0805 (2012 Metric) | - | - | 3000MHz | 100°C | -40°C | Tape & Reel (TR) | 2012 | PxV | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 63mW | - | - | COMPONENT | - | - | - | - | - | - | - | - | 50Ohm | - | - | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | - | 17.99dBm | 8dB | - | - | - | - | ROHS3 Compliant | - | ||
![]() PXV1220S-10DBN2-T Susumu | 44 |
| Datasheet | 20 Weeks | - | - | 0805 (2012 Metric) | - | - | 3000MHz | 100°C | -40°C | Tape & Reel (TR) | 2012 | PxV | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 63mW | - | - | COMPONENT | - | - | - | - | - | - | - | - | 50Ohm | - | - | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | - | 17.99dBm | 10dB | - | - | - | - | ROHS3 Compliant | - | ||
![]() PXV1220S-10DBN5-T Susumu | 5 |
| Datasheet | 20 Weeks | - | - | 0805 (2012 Metric) | - | - | 3000MHz | 100°C | -40°C | Tape & Reel (TR) | 2012 | PxV | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 63mW | - | - | COMPONENT | - | - | - | - | - | - | - | - | 50Ohm | - | - | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | - | 17.99dBm | 10dB | - | - | - | - | ROHS3 Compliant | - | ||
![]() PXV1220S-7DBN6-T Susumu | 5 |
| Datasheet | 20 Weeks | - | - | 0805 (2012 Metric) | - | - | 3000MHz | 100°C | -40°C | Tape & Reel (TR) | 2012 | PxV | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 63mW | - | - | COMPONENT | - | - | - | - | - | - | - | - | 50Ohm | - | - | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | - | 17.99dBm | 7dB | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATS-2M2F-30DB2W Amphenol RF | In Stock | - | - | 10 Weeks | - | - | N-Type In-Line Module | - | - | - | - | - | Bag | 2015 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohms | - | - | 0Hz~6GHz | - | - | - | - | 30dB | - | - | - | - | RoHS Compliant | - | ||
![]() HMC425 Analog Devices Inc. | 25000 | - | Datasheet | - | LAST TIME BUY (Last Updated: 3 days ago) | - | Die | 0 | - | - | - | - | Bulk | - | - | e4 | no | Obsolete | 1 (Unlimited) | EAR99 | - | Gold (Au) | 85°C | -55°C | - | - | - | - | - | - | COMPONENT | not_compliant | - | HMC425 | 0 | - | - | 5V | 1 | 50Ohm | 6 | 8GHz | 2.4GHz~8GHz | VARIABLE ATTENUATOR | - | 4 dB | - | 31.5dB | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() PXV1220S-5DBN3-T02 Susumu | 118 |
| - | 20 Weeks | - | - | 0805 (2012 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2011 | PxV | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | 100°C | -40°C | - | - | 63mW | 63mW | - | - | - | - | - | - | - | 2012 | 0805 | - | - | 50Ohm | - | 3GHz | 0Hz~3GHz | FIXED ATTENUATOR | - | - | - | 5dB | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PXV1220S-2DBN2-T02 Susumu | 233 |
| - | 20 Weeks | - | - | 0805 (2012 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2011 | PxV | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | 100°C | -40°C | - | - | 63mW | 63mW | - | - | - | - | - | - | - | 2012 | 0805 | - | - | 50Ohm | - | 3GHz | 0Hz~3GHz | FIXED ATTENUATOR | - | - | - | 2dB | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R411820124 Radiall USA, Inc. | 325 | - | - | 13 Weeks | - | Nickel | SMA In-Line Module | - | Brass | - | - | - | Bulk | 2007 | - | - | yes | Active | 1 (Unlimited) | - | Coaxial, SMA | - | 85°C | -40°C | - | SMA | 1W | - | Straight | 8.9mm | - | - | 3GHz | - | - | - | - | - | - | 50Ohm | - | - | 0Hz~6GHz | FIXED ATTENUATOR | 1.3 | - | 30dBm | 20dB | Male | 19.2mm | No | Unknown | RoHS Compliant | - |