- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Construction | Reach Compliance Code | Impedance | Frequency Range | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Attenuation Value | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT-2306(40) Hirose Electric Co Ltd | 21 |
| Datasheet | 10 Weeks | SMA In-Line Module | 2500MHz | 65°C | -10°C | Bulk | 2007 | - | e3 | yes | Active | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | 1W | COMPONENT | unknown | 50Ohm | 0Hz~2.5GHz | FIXED ATTENUATOR | 1.2 | 30dBm | 6dB | - | RoHS Compliant | ||
![]() ATT-0106-01-QMA-32 Cinch Connectivity Solutions Midwest Microwave | 21 |
| - | 9 Weeks | - | - | - | - | Bulk | 2013 | QMA | - | - | Active | 1 (Unlimited) | - | 50Ohm | - | 125°C | -55°C | Male to Female | - | - | 2W | 2W | - | - | 50Ohm | 0Hz~6GHz | FIXED ATTENUATOR | - | - | 1dB | 1.161mm | RoHS Compliant | ||
![]() ATT-0263-01-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2246 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | SMA | - | - | 125°C | -65°C | Male to Female | - | - | 2W | 2W | COAXIAL | - | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 1dB | - | RoHS Compliant | ||
![]() M3933/25-03N Cinch Connectivity Solutions Midwest Microwave | 2796 |
| - | 9 Weeks | SMA In-Line Module | 2000MHz | - | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | SMA | - | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | - | 50Ohm | 0Hz~2GHz | FIXED ATTENUATOR | 1.35 | - | 3dB | - | Non-RoHS Compliant | ||
![]() ATT-0263-05-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2073 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | SMA | - | - | 125°C | -65°C | Male to Female | - | - | 2W | 2W | COAXIAL | - | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 5dB | - | RoHS Compliant | ||
![]() ATT-0292-03-HEX-02 Cinch Connectivity Solutions Midwest Microwave | 2655 |
| - | 9 Weeks | HEX In-Line Module | 8000MHz | - | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | SMA | - | - | 125°C | -65°C | Male to Female | - | - | 2W | 2W | COAXIAL | - | - | 0Hz~8GHz | FIXED ATTENUATOR | 1.19 | 33.01dBm | 3dB | - | RoHS Compliant | ||
![]() M3933/14-04N Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | 9 Weeks | SMA In-Line Module | 12400MHz | - | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | SMA | - | - | 125°C | -55°C | Male to Female | - | - | 2W | - | COAXIAL | - | 50Ohm | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.25 | 33.01dBm | 20dB | - | Non-RoHS Compliant | ||
![]() M3933/14-03N Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | 9 Weeks | SMA In-Line Module | 12400MHz | - | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | SMA | - | - | 125°C | -55°C | Male to Female | - | - | 2W | - | COAXIAL | - | 50Ohm | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.25 | 33.01dBm | 10dB | - | Non-RoHS Compliant | ||
![]() M3933/14-01N Cinch Connectivity Solutions Midwest Microwave | 2457 |
| - | 9 Weeks | SMA In-Line Module | 12400MHz | - | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | SMA | - | - | 125°C | -55°C | Male to Female | - | - | 2W | - | COAXIAL | - | 50Ohm | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.25 | 33.01dBm | 3dB | - | Non-RoHS Compliant | ||
![]() ATT-0275-07-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2357 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | SMA | - | - | 125°C | -65°C | Male to Female | - | - | 2W | 2W | COAXIAL | - | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 7dB | - | RoHS Compliant | ||
![]() M3933/25-65N Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | SMA | - | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | - | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | 1.35 | - | 3.5dB | - | Non-RoHS Compliant | ||
![]() M3933/25-61N Cinch Connectivity Solutions Midwest Microwave | 2060 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | SMA | - | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | - | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | 1.35 | - | 1.5dB | - | Non-RoHS Compliant | ||
![]() 03AS102-K03S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 3.5mm In-Line Module | 26500MHz | 85°C | -40°C | - | - | RPC-3.50 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1W | - | - | - | COAXIAL | - | 50Ohm | 0Hz~26.5GHz | FIXED ATTENUATOR | 1.35 | 33.01dBm | 3dB | - | RoHS Compliant | ||
![]() 03AS102-K06S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 3.5mm In-Line Module | 26500MHz | 85°C | -40°C | - | - | RPC-3.50 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1W | - | - | - | COAXIAL | - | 50Ohm | 0Hz~26.5GHz | FIXED ATTENUATOR | 1.35 | 33.01dBm | 6dB | - | RoHS Compliant | ||
![]() 02AS102-K20S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 2.92mm In-Line Module | 40000MHz | 50°C | - | - | - | RPC-2.92 | e4 | - | Active | 1 (Unlimited) | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 500mW | - | - | - | COAXIAL | - | 50Ohm | 0Hz~40GHz | FIXED ATTENUATOR | - | 26.99dBm | 20dB | - | RoHS Compliant | ||
![]() 03AS102-K10S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 3.5mm In-Line Module | 26500MHz | 85°C | -40°C | - | - | RPC-3.50 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1W | - | - | - | COAXIAL | - | 50Ohm | 0Hz~26.5GHz | FIXED ATTENUATOR | 1.35 | 33.01dBm | 10dB | - | RoHS Compliant | ||
![]() 03AS122-K20S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 3.5mm In-Line Module | 26500MHz | 50°C | - | - | - | RPC-3.50 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 500mW | SMA | - | - | COAXIAL | - | 50Ohm | 0Hz~26.5GHz | FIXED ATTENUATOR | - | 26.99dBm | 20dB | - | RoHS Compliant | ||
![]() 05AS122-K40S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | N-Type In-Line Module | 18000MHz | 50°C | - | - | - | RPC-N | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 500mW | - | - | - | COAXIAL | - | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | - | 26.99dBm | 40dB | - | RoHS Compliant | ||
![]() 03AS122-K40S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 3.5mm In-Line Module | 26500MHz | 50°C | - | - | - | RPC-3.50 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 500mW | - | - | - | COAXIAL | - | 50Ohm | 0Hz~26.5GHz | FIXED ATTENUATOR | - | 26.99dBm | 40dB | - | RoHS Compliant | ||
![]() 08AS102-K06S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 1.85mm In-Line Module | 65000MHz | 50°C | - | - | - | RPC-1.85 | e4 | - | Active | 1 (Unlimited) | - | - | GOLD OVER NICKEL | - | - | - | 500mW | - | - | - | COAXIAL | - | 50Ohm | 0Hz~67GHz | FIXED ATTENUATOR | - | 26.99dBm | 6dB | - | RoHS Compliant |