- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Construction | Impedance | Frequency Range | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Attenuation Value | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09AS102-K06S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 2.4mm In-Line Module | - | - | - | - | - | RPC-2.40 | - | Active | 1 (Unlimited) | - | - | - | - | - | 500mW | - | - | - | - | 50Ohm | 0Hz~50GHz | - | - | - | 6dB | RoHS Compliant | ||
![]() 02AS102-K10S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 2.92mm In-Line Module | 40000MHz | 50°C | - | - | - | RPC-2.92 | e4 | Active | 1 (Unlimited) | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 500mW | - | - | - | COAXIAL | 50Ohm | 0Hz~40GHz | FIXED ATTENUATOR | - | 26.99dBm | 10dB | RoHS Compliant | ||
![]() 02AS102-K40S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 2.92mm In-Line Module | 40000MHz | 50°C | - | - | - | RPC-2.92 | e4 | Active | 1 (Unlimited) | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 500mW | - | - | - | COAXIAL | 50Ohm | 0Hz~40GHz | FIXED ATTENUATOR | - | 26.99dBm | 40dB | RoHS Compliant | ||
![]() 03AS102-K20S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 3.5mm In-Line Module | 26500MHz | 85°C | -40°C | - | - | RPC-3.50 | - | Active | 1 (Unlimited) | - | - | - | - | - | 1W | - | - | - | COAXIAL | 50Ohm | 0Hz~26.5GHz | FIXED ATTENUATOR | 1.35 | 33.01dBm | 20dB | RoHS Compliant | ||
![]() 05AS122-K20S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | N-Type In-Line Module | 18000MHz | 50°C | - | - | - | RPC-N | - | Active | 1 (Unlimited) | - | - | - | - | - | 500mW | - | - | - | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | - | 26.99dBm | 20dB | RoHS Compliant | ||
![]() 02AS102-K03S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 2.92mm In-Line Module | 40000MHz | 50°C | - | - | - | RPC-2.92 | e4 | Active | 1 (Unlimited) | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 500mW | - | - | - | COAXIAL | 50Ohm | 0Hz~40GHz | FIXED ATTENUATOR | - | 26.99dBm | 3dB | RoHS Compliant | ||
![]() 03AS102-K40S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 3.5mm In-Line Module | 26500MHz | 85°C | -40°C | - | - | RPC-3.50 | - | Active | 1 (Unlimited) | - | - | - | - | - | 1W | - | - | - | COAXIAL | 50Ohm | 0Hz~26.5GHz | FIXED ATTENUATOR | 1.35 | 33.01dBm | 40dB | RoHS Compliant | ||
![]() 08AS102-K20S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 1.85mm In-Line Module | 65000MHz | 50°C | - | - | - | RPC-1.85 | e4 | Active | 1 (Unlimited) | - | GOLD OVER NICKEL | - | - | - | 500mW | - | - | - | COAXIAL | 50Ohm | 0Hz~67GHz | FIXED ATTENUATOR | - | 26.99dBm | 20dB | RoHS Compliant | ||
![]() 08AS102-K03S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 1.85mm In-Line Module | 65000MHz | 50°C | - | - | - | RPC-1.85 | e4 | Active | 1 (Unlimited) | - | GOLD OVER NICKEL | - | - | - | 500mW | - | - | - | COAXIAL | 50Ohm | 0Hz~67GHz | FIXED ATTENUATOR | - | 26.99dBm | 3dB | RoHS Compliant | ||
![]() M3933/25-16N Cinch Connectivity Solutions Midwest Microwave | 2064 |
| - | 9 Weeks | SMA In-Line Module | 2000MHz | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~2GHz | FIXED ATTENUATOR | 1.35 | - | 16dB | Non-RoHS Compliant | ||
![]() M3933/14-06S Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | 9 Weeks | SMA In-Line Module | 12400MHz | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | - | 2W | - | COAXIAL | 50Ohm | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.25 | 33.01dBm | 1dB | Non-RoHS Compliant | ||
![]() M3933/25-20S Cinch Connectivity Solutions Midwest Microwave | 2710 |
| - | 9 Weeks | SMA In-Line Module | 2000MHz | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~2GHz | FIXED ATTENUATOR | 1.35 | - | 20dB | Non-RoHS Compliant | ||
![]() M3933/16-09S Cinch Connectivity Solutions Midwest Microwave | 2046 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | - | - | 7dB | Non-RoHS Compliant | ||
![]() M3933/25-76S Cinch Connectivity Solutions Midwest Microwave | 2428 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | 1.35 | - | 9dB | Non-RoHS Compliant | ||
![]() 53AS105-K06N3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | N-Type In-Line Module | 10000MHz | 125°C | -65°C | - | - | N | - | Active | 1 (Unlimited) | - | - | - | - | - | 5W | N | - | - | COAXIAL | 50Ohm | 0Hz~10GHz | - | - | 36.99dBm | 6dB | RoHS Compliant | ||
![]() M3933/25-66S Cinch Connectivity Solutions Midwest Microwave | 2912 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | 1.35 | - | 4dB | Non-RoHS Compliant | ||
![]() M3933/25-61S Cinch Connectivity Solutions Midwest Microwave | 2393 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | 1.35 | - | 1.5dB | Non-RoHS Compliant | ||
![]() 05AS102-K10S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | N-Type In-Line Module | 18000MHz | 85°C | -40°C | - | - | RPC-N | - | Active | 1 (Unlimited) | - | - | - | - | - | 2W | - | - | - | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | 1.25 | 33.01dBm | 10dB | RoHS Compliant | ||
![]() 53AS120-K20N3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | N-Type In-Line Module | 10000MHz | 125°C | -65°C | - | - | N | - | Active | 1 (Unlimited) | - | - | - | - | - | 20W | N | - | - | COAXIAL | 50Ohm | 0Hz~10GHz | - | - | 43.01dBm | 20dB | RoHS Compliant | ||
![]() 53AS110-K30N3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | N-Type In-Line Module | 10000MHz | 125°C | -65°C | - | - | N | - | Active | 1 (Unlimited) | - | - | - | - | - | 10W | N | - | - | COAXIAL | 50Ohm | 0Hz~10GHz | - | - | 40dBm | 30dB | RoHS Compliant |