- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Construction | Impedance | Frequency Range | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Attenuation Value | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53AS120-K30N3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | N-Type In-Line Module | 10000MHz | 125°C | -65°C | - | - | N | - | - | Active | 1 (Unlimited) | - | - | - | - | 20W | N | - | - | COAXIAL | 50Ohm | 0Hz~10GHz | - | - | 43.01dBm | 30dB | RoHS Compliant | ||
![]() 05AS102-K20S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | N-Type In-Line Module | 18000MHz | 85°C | -40°C | - | - | RPC-N | - | - | Active | 1 (Unlimited) | - | - | - | - | 2W | - | - | - | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | 1.25 | 33.01dBm | 20dB | RoHS Compliant | ||
![]() CATTEN-06R0-BNC Crystek Corporation | 25 |
| Datasheet | 7 Weeks | BNC In-Line Module | - | - | - | Bulk | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2W | - | - | 2W | - | 50Ohms | 0Hz~1GHz | - | - | - | 6dB | ROHS3 Compliant | ||
![]() CATTEN-09R0 Crystek Corporation | 42 |
| Datasheet | 7 Weeks | SMA In-Line Module | - | - | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | SMA | - | 85°C | -40°C | 1W | - | 1W | 1W | - | 50Ohms | 0Hz~3GHz | - | - | - | 9dB | ROHS3 Compliant | ||
![]() 03AS102-K30S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 3.5mm In-Line Module | 26500MHz | 85°C | -40°C | - | - | RPC-3.50 | - | - | Active | 1 (Unlimited) | - | - | - | - | 1W | - | - | - | COAXIAL | 50Ohm | 0Hz~26.5GHz | FIXED ATTENUATOR | 1.35 | 33.01dBm | 30dB | RoHS Compliant | ||
![]() 05AS102-K40S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | N-Type In-Line Module | 18000MHz | 85°C | -40°C | - | - | RPC-N | - | - | Active | 1 (Unlimited) | - | - | - | - | 2W | - | - | - | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | 1.25 | 33.01dBm | 40dB | RoHS Compliant | ||
![]() 09AS102-K06S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 2.4mm In-Line Module | - | - | - | - | - | RPC-2.40 | - | - | Active | 1 (Unlimited) | - | - | - | - | 500mW | - | - | - | - | 50Ohm | 0Hz~50GHz | - | - | - | 6dB | RoHS Compliant | ||
![]() 02AS102-K10S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 2.92mm In-Line Module | 40000MHz | 50°C | - | - | - | RPC-2.92 | e4 | - | Active | 1 (Unlimited) | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 500mW | - | - | - | COAXIAL | 50Ohm | 0Hz~40GHz | FIXED ATTENUATOR | - | 26.99dBm | 10dB | RoHS Compliant | ||
![]() 02AS102-K40S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 2.92mm In-Line Module | 40000MHz | 50°C | - | - | - | RPC-2.92 | e4 | - | Active | 1 (Unlimited) | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 500mW | - | - | - | COAXIAL | 50Ohm | 0Hz~40GHz | FIXED ATTENUATOR | - | 26.99dBm | 40dB | RoHS Compliant | ||
![]() 03AS102-K20S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 3.5mm In-Line Module | 26500MHz | 85°C | -40°C | - | - | RPC-3.50 | - | - | Active | 1 (Unlimited) | - | - | - | - | 1W | - | - | - | COAXIAL | 50Ohm | 0Hz~26.5GHz | FIXED ATTENUATOR | 1.35 | 33.01dBm | 20dB | RoHS Compliant | ||
![]() 05AS122-K20S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | N-Type In-Line Module | 18000MHz | 50°C | - | - | - | RPC-N | - | - | Active | 1 (Unlimited) | - | - | - | - | 500mW | - | - | - | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | - | 26.99dBm | 20dB | RoHS Compliant | ||
![]() 02AS102-K03S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 2.92mm In-Line Module | 40000MHz | 50°C | - | - | - | RPC-2.92 | e4 | - | Active | 1 (Unlimited) | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 500mW | - | - | - | COAXIAL | 50Ohm | 0Hz~40GHz | FIXED ATTENUATOR | - | 26.99dBm | 3dB | RoHS Compliant | ||
![]() 03AS102-K40S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 3.5mm In-Line Module | 26500MHz | 85°C | -40°C | - | - | RPC-3.50 | - | - | Active | 1 (Unlimited) | - | - | - | - | 1W | - | - | - | COAXIAL | 50Ohm | 0Hz~26.5GHz | FIXED ATTENUATOR | 1.35 | 33.01dBm | 40dB | RoHS Compliant | ||
![]() 08AS102-K20S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 1.85mm In-Line Module | 65000MHz | 50°C | - | - | - | RPC-1.85 | e4 | - | Active | 1 (Unlimited) | - | GOLD OVER NICKEL | - | - | 500mW | - | - | - | COAXIAL | 50Ohm | 0Hz~67GHz | FIXED ATTENUATOR | - | 26.99dBm | 20dB | RoHS Compliant | ||
![]() 08AS102-K03S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 1.85mm In-Line Module | 65000MHz | 50°C | - | - | - | RPC-1.85 | e4 | - | Active | 1 (Unlimited) | - | GOLD OVER NICKEL | - | - | 500mW | - | - | - | COAXIAL | 50Ohm | 0Hz~67GHz | FIXED ATTENUATOR | - | 26.99dBm | 3dB | RoHS Compliant | ||
![]() PAT0816-C-10DB-T5 Susumu | 24 |
| Datasheet | 18 Weeks | 0603 (1608 Metric) | 10000MHz | 125°C | -55°C | Tape & Reel (TR) | - | PAT | e3 | - | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | 64mW | - | - | - | COMPONENT | 50Ohm | 0Hz~10GHz | FIXED ATTENUATOR | 1.5 | 17.99dBm | 10dB | ROHS3 Compliant | ||
![]() PXV1220S-9DBN1-T Susumu | 21 |
| Datasheet | 20 Weeks | 0805 (2012 Metric) | 3000MHz | 100°C | -40°C | Tape & Reel (TR) | 2012 | PxV | e3 | yes | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | - | - | - | 63mW | COMPONENT | 50Ohm | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | 17.99dBm | 9dB | ROHS3 Compliant | ||
![]() PXV1220S-9DBN8-T Susumu | 21 |
| Datasheet | 20 Weeks | 0805 (2012 Metric) | 3000MHz | 100°C | -40°C | Tape & Reel (TR) | 2012 | PxV | e3 | yes | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | - | - | - | 63mW | COMPONENT | 50Ohm | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | 17.99dBm | 9dB | ROHS3 Compliant | ||
![]() PXV1220S-6DBN5-T Susumu | 5 |
| Datasheet | 20 Weeks | 0805 (2012 Metric) | 3000MHz | 100°C | -40°C | Tape & Reel (TR) | 2012 | PxV | e3 | yes | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | - | - | - | 63mW | COMPONENT | 50Ohm | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | 17.99dBm | 6dB | ROHS3 Compliant | ||
![]() PXV1220S-10DBN8-T Susumu | 21 |
| Datasheet | 20 Weeks | 0805 (2012 Metric) | 3000MHz | 100°C | -40°C | Tape & Reel (TR) | 2011 | PxV | e3 | yes | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | - | - | - | 63mW | COMPONENT | 50Ohm | 0Hz~3GHz | FIXED ATTENUATOR | 1.3 | 17.99dBm | 10dB | ROHS3 Compliant |