- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Pin Count | Rated Temperature | Impedance | Nominal Supply Current | Number of Bits | Min Input Voltage | Max Frequency | Frequency Range | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Attenuation Value | Insertion Loss (Max) | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PAT0816-C-1DB-T5 Susumu | 7 | - | Datasheet | 18 Weeks | - | - | 0603 (1608 Metric) | - | - | - | - | 10000MHz | 125°C | -55°C | Tape & Reel (TR) | - | PAT | - | e3 | - | Active | 1 (Unlimited) | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | 64mW | - | - | - | - | - | - | COMPONENT | - | - | - | - | - | 50Ohm | - | - | - | - | 0Hz~10GHz | FIXED ATTENUATOR | 1.5 | 18.06dBm | - | 1dB | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATT-0219-03-NNN-02 Cinch Connectivity Solutions Midwest Microwave | 2853 |
| - | 9 Weeks | - | - | N-Type In-Line Module | - | - | - | - | 18000MHz | - | - | Bulk | 2010 | N Type | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 50Ohm | - | 125°C | -54°C | - | Male to Female | - | N-F; N-M, I/P POWER-MAX(PEAK)=200W | - | 2W | - | 2W | - | COAXIAL | - | - | - | - | - | 50Ohm | - | - | - | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.34 | 33.01dBm | - | 3dB | - | - | 45mm | - | - | RoHS Compliant | - | ||
![]() MAX19794ETX Maxim Integrated | 84 | - | Datasheet | 6 Weeks | - | - | 36-WFQFN Exposed Pad | - | - | - | 36 | - | - | - | Tube | 2007 | - | - | - | yes | Active | 1 (Unlimited) | - | - | 5A991.G | - | - | - | 100°C | -40°C | - | - | - | - | 8542.33.00.01 | - | - | - | - | - | - | MAX19794 | - | - | - | 50Ohm | - | 10 | - | 500MHz | 500MHz~4GHz | VARIABLE ATTENUATOR | - | - | - | 0dB ~ 46.4dB | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAT10020 M/A-Com Technology Solutions | 914 |
| Datasheet | 2 Weeks | - | - | Die | - | - | - | - | 20000MHz | 150°C | -55°C | Tray | 2016 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2W | - | - | - | - | - | - | COMPONENT | - | - | - | - | - | - | - | - | - | - | 0Hz~40GHz | FIXED ATTENUATOR | - | 33.01dBm | - | 2dB | 0.3 dB | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-24AB2CR8X Panasonic Electronic Components | 24 |
| Datasheet | 8 Weeks | - | Surface Mount | 0404 (1010 Metric), Concave | - | - | - | 4 | 2500MHz | - | - | Tape & Reel (TR) | 2011 | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | - | Tin (Sn) | 125°C | -55°C | - | - | - | - | - | 40mW | - | 40mW | - | COMPONENT | - | - | - | - | - | 100Ohm | - | - | - | 2.5GHz | 0Hz~2.5GHz | FIXED ATTENUATOR | 1.5 | 16.02dBm | - | 2dB | - | 350μm | - | 1mm | - | ROHS3 Compliant | Contains Lead | ||
![]() A125N50X4 Anaren | In Stock | - | - | 5 Weeks | - | - | Nonstandard SMD | - | - | - | - | 4000MHz | 150°C | -55°C | Bag | 2012 | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 125W | - | - | - | - | - | - | COMPONENT | - | - | - | - | - | 50Ohm | - | - | - | - | 0Hz~4GHz | RF/MICROWAVE TERMINATION | - | 50.97dBm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CATTEN-02R0 Crystek Corporation | 52 |
| Datasheet | 7 Weeks | - | - | SMA In-Line Module | - | - | - | - | - | - | - | Bulk | 2008 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | SMA | - | - | 85°C | -40°C | - | - | 1W | - | - | 1W | - | 1W | - | - | - | - | - | - | - | 50Ohms | - | - | - | - | 0Hz~3GHz | - | - | - | - | 2dB | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CATTEN-01R0 Crystek Corporation | 57 |
| Datasheet | 7 Weeks | - | - | SMA In-Line Module | - | - | - | - | - | - | - | Bulk | 2008 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | SMA | - | - | 85°C | -40°C | - | - | 1W | - | - | 1W | - | 1W | - | - | - | - | - | - | - | 50Ohms | - | - | - | - | 0Hz~3GHz | - | - | - | - | 1dB | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30-100R Anaren | In Stock | - | - | 8 Weeks | - | - | - | YES | FLAT | SURFACE MOUNT | - | - | - | - | Tray | 2010 | - | 5% | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | - | 100Ohm | Silver (Ag) | 150°C | -55°C | Thick Film | - | - | OPERATING FREQUENCY: 6GHZ | 8533.29.00.00 | 30W | TR | - | 2.54mm | - | FIXED RESISTOR | - | Not | - | 100°C | 100Ohm | - | - | - | - | 0Hz~6GHz | - | - | - | - | - | - | - | 5.08mm | - | - | RoHS Compliant | - | ||
![]() PE43713B-Z pSemi | 39 | - | Datasheet | 16 Weeks | - | - | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohms | - | - | - | - | 9kHz~6GHz | - | - | - | - | 0dB ~ 31.75dB | - | - | - | - | - | RoHS Compliant | - | ||
![]() HMC346LC3B Analog Devices Inc. | 10 | - | Datasheet | - | LAST TIME BUY (Last Updated: 2 weeks ago) | - | 12-VFQFN Exposed Pad | YES | - | SURFACE MOUNT | 12 | 18000MHz | 85°C | -40°C | Strip | - | - | - | - | no | Obsolete | 3 (168 Hours) | 12 | - | EAR99 | - | - | Gold Flash (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | COMPONENT | - | HMC346 | - | 12 | - | 50Ohm | - | - | - | - | 0Hz~18GHz | VARIABLE ATTENUATOR | - | 17.99dBm | - | 30dB | 3.5 dB | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() PE43501MLI-Z pSemi | 11000 | - | Datasheet | - | - | - | 32-VFQFN Exposed Pad | - | - | - | 32 | - | - | - | Tape & Reel (TR) | - | UltraCMOS®, HaRP™ | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohms | 350μA | 5 | 3V | - | 9kHz~6GHz | - | - | - | - | 0dB ~ 7.75dB | - | - | - | - | No | RoHS Compliant | - | ||
![]() MAATCC0007 M/A-Com Technology Solutions | 3685 |
| Datasheet | 10 Weeks | - | - | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | 2000MHz | 85°C | -40°C | Bulk | 2009 | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | - | - | - | - | - | 50Ohm | - | - | - | - | 0Hz~2GHz | VARIABLE ATTENUATOR | 1.8 | 33.98dBm | - | 31dB | 3.2 dB | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATT-0291-08-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2842 |
| - | 9 Weeks | - | - | SMA In-Line Module | - | - | - | - | 12400MHz | - | - | Bulk | 2008 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | SMA | - | - | 125°C | -65°C | - | Male to Female | - | - | - | 2W | - | 2W | - | COAXIAL | - | - | - | - | - | - | - | - | - | - | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.2 | 33.01dBm | - | 8dB | - | - | - | - | - | RoHS Compliant | - | ||
![]() ATT-0263-18-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2512 |
| - | 9 Weeks | - | - | SMA In-Line Module | - | - | - | - | 18000MHz | - | - | Bulk | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | SMA | - | - | 125°C | -65°C | - | Male to Female | - | - | - | 2W | - | 2W | - | COAXIAL | - | - | - | - | - | - | - | - | - | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | - | 18dB | - | - | - | - | - | RoHS Compliant | - | ||
![]() M3933/16-01N Cinch Connectivity Solutions Midwest Microwave | 2162 |
| - | 9 Weeks | - | - | SMA In-Line Module | - | - | - | - | 18000MHz | - | - | Bulk | 2008 | Military, MIL-DTL-M3933 | - | - | - | Active | 1 (Unlimited) | - | - | - | SMA | - | - | 125°C | -55°C | - | Male to Female | - | SMA | - | 2W | - | - | - | COAXIAL | - | - | - | - | - | - | - | - | - | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.35 | 33dBm | 50Ohm | 3dB | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CATTEN-09R0-BNC Crystek Corporation | 28 |
| Datasheet | 6 Weeks | - | - | BNC In-Line Module | - | - | - | - | - | - | - | Bulk | 2016 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2W | - | - | - | - | 2W | - | - | - | - | - | - | - | 50Ohms | - | - | - | - | 0Hz~1GHz | - | - | - | - | 9dB | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CATTEN-08R0-BNC Crystek Corporation | 30 |
| Datasheet | 6 Weeks | - | - | BNC In-Line Module | - | - | - | - | - | - | - | Bulk | 2016 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2W | - | - | - | - | 2W | - | - | - | - | - | - | - | 50Ohms | - | - | - | - | 0Hz~1GHz | - | - | - | - | 8dB | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CATTEN-07R0 Crystek Corporation | 36 |
| Datasheet | 7 Weeks | - | - | SMA In-Line Module | - | - | - | - | - | - | - | Bulk | 2008 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | SMA | - | - | 85°C | -40°C | - | - | 1W | - | - | 1W | - | 1W | - | - | - | - | - | - | - | 50Ohms | - | - | - | - | 0Hz~3GHz | - | - | - | - | 7dB | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CATTEN-01R0-BNC Crystek Corporation | 39 |
| Datasheet | 7 Weeks | - | - | BNC In-Line Module | - | - | - | - | - | - | - | Bulk | 2016 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2W | - | - | - | - | 2W | - | - | - | - | - | - | - | 50Ohms | - | - | - | - | 0Hz~1GHz | - | - | - | - | 1dB | - | - | - | - | - | ROHS3 Compliant | - |