- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Construction | Impedance | Frequency Range | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Attenuation Value | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CATTEN-04R0-BNC Crystek Corporation | 46 |
| Datasheet | 7 Weeks | BNC In-Line Module | - | - | - | Bulk | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | 2W | - | - | 2W | - | 50Ohms | 0Hz~1GHz | - | - | - | - | 4dB | - | ROHS3 Compliant | ||
![]() M3933/25-70N Cinch Connectivity Solutions Midwest Microwave | 2706 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | Military, MIL-DTL-M3933 | Active | 1 (Unlimited) | SMA | 125°C | -55°C | Male to Female | - | SMA | 2W | - | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.35 | 33dBm | 50Ohm | 6dB | 21.9mm | Non-RoHS Compliant | ||
![]() CATTEN-02R0-BNC Crystek Corporation | 32 |
| Datasheet | 7 Weeks | BNC In-Line Module | - | - | - | Bulk | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | 2W | - | - | 2W | - | 50Ohms | 0Hz~1GHz | - | - | - | - | 2dB | - | ROHS3 Compliant | ||
![]() CATTEN-01R5-BNC Crystek Corporation | In Stock | - | Datasheet | 6 Weeks | BNC In-Line Module | - | - | - | Bulk | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | 2W | - | - | 2W | - | 50Ohms | 0Hz~1GHz | - | - | - | - | 1.5dB | - | ROHS3 Compliant | ||
![]() CATTEN-07R0-BNC Crystek Corporation | 25 |
| Datasheet | 6 Weeks | BNC In-Line Module | - | - | - | Bulk | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | 2W | - | - | 2W | - | 50Ohms | 0Hz~1GHz | - | - | - | - | 7dB | - | ROHS3 Compliant | ||
![]() M3933/25-88N Cinch Connectivity Solutions Midwest Microwave | 2280 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | Military, MIL-DTL-M3933 | Active | 1 (Unlimited) | SMA | 125°C | -55°C | Male to Female | - | SMA | 2W | - | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.35 | 33dBm | 50Ohm | 20dB | 26mm | Non-RoHS Compliant | ||
![]() ATT-0640-06-29M-02 Cinch Connectivity Solutions Midwest Microwave | 2017 |
| - | 9 Weeks | 2.92mm In-Line Module | 40000MHz | - | - | Bulk | 2004 | SMK | Active | 1 (Unlimited) | - | 125°C | -65°C | Male to Female | - | - | 1W | 1W | COAXIAL | - | 0Hz~40GHz | FIXED ATTENUATOR | 1.3 | 30dBm | - | 6dB | 21.8mm | RoHS Compliant | ||
![]() ATT-0290-01-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2327 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | 125°C | -65°C | Bulk | 2008 | SMA | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.2 | 33.01dBm | - | 1dB | - | RoHS Compliant | ||
![]() ATT-0294-06-SMA-02 Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | 9 Weeks | SMA In-Line Module | 2000MHz | - | - | Bulk | - | - | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | 2W | COAXIAL | - | 0Hz~2GHz | FIXED ATTENUATOR | 1.1 | 33.01dBm | - | 6dB | - | RoHS Compliant | ||
![]() ATT-0294-15-SMA-02 Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | 9 Weeks | SMA In-Line Module | 2000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | 2W | COAXIAL | - | 0Hz~2GHz | FIXED ATTENUATOR | 1.1 | 33.01dBm | - | 15dB | - | RoHS Compliant | ||
![]() ATT-0444-01-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2188 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | - | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.65 | 33.01dBm | - | 1dB | - | RoHS Compliant | ||
![]() ATT-0444-06-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2141 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | - | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.65 | 33.01dBm | - | 6dB | - | RoHS Compliant | ||
![]() ATT-0444-08-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2098 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | - | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.65 | 33.01dBm | - | 8dB | - | RoHS Compliant | ||
![]() ATT-0444-07-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2713 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | - | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.65 | 33.01dBm | - | 7dB | - | RoHS Compliant | ||
![]() ATT-0277-30-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2235 |
| - | 9 Weeks | SMA In-Line Module | 8000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | 2W | COAXIAL | - | 0Hz~8GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | - | 30dB | - | RoHS Compliant | ||
![]() ATT-0444-04-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2901 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | - | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.65 | 33.01dBm | - | 4dB | - | RoHS Compliant | ||
![]() ATT-0277-05-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2188 |
| - | 9 Weeks | SMA In-Line Module | 8000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | 2W | COAXIAL | - | 0Hz~8GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | - | 5dB | - | RoHS Compliant | ||
![]() ATT-0277-04-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2167 |
| - | 9 Weeks | SMA In-Line Module | 8000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | 2W | COAXIAL | - | 0Hz~8GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | - | 4dB | - | RoHS Compliant | ||
![]() ATT-0333-04-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2352 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | - | - | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.65 | 33.01dBm | - | 4dB | - | RoHS Compliant | ||
![]() ATT-0238-15-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2202 |
| - | 9 Weeks | SMA In-Line Module | 4000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | 2W | COAXIAL | 50Ohm | 0Hz~4GHz | FIXED ATTENUATOR | 1.25 | 33.01dBm | - | 15dB | - | RoHS Compliant |