- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Construction | Impedance | Frequency Range | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Attenuation Value | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATT-0219-08-NNN-02 Cinch Connectivity Solutions Midwest Microwave | 2341 |
| - | 9 Weeks | N-Type In-Line Module | 18000MHz | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -54°C | Male to Female | - | N-F; N-M, I/P POWER-MAX(PEAK)=200W | 2W | 2W | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | 1.34 | 33.01dBm | 8dB | RoHS Compliant | ||
![]() ATT-0298-13-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2922 |
| - | 9 Weeks | SMA In-Line Module | 26500MHz | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -65°C | Male to Female | - | - | 2W | 2W | COAXIAL | - | 0Hz~26.5GHz | FIXED ATTENUATOR | 1.468 | 33.01dBm | 13dB | RoHS Compliant | ||
![]() 02AS102-K06S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 2.92mm In-Line Module | 40000MHz | 50°C | - | - | - | RPC-2.92 | e4 | Active | 1 (Unlimited) | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 500mW | - | - | - | COAXIAL | 50Ohm | 0Hz~40GHz | FIXED ATTENUATOR | - | 26.99dBm | 6dB | RoHS Compliant | ||
![]() 60AS120-K40N1 Rosenberger | 2030 |
| - | - | HEX In-Line Module | 8000MHz | 85°C | -65°C | - | - | 7-16 | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | 20W | - | - | - | COAXIAL | 50Ohm | 0Hz~8GHz | FIXED ATTENUATOR | - | 43.01dBm | 40dB | RoHS Compliant | ||
![]() 09AS102-K20S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | 2.4mm In-Line Module | - | - | - | - | - | RPC-2.40 | - | Active | 1 (Unlimited) | - | - | - | - | - | 500mW | - | - | - | - | 50Ohm | 0Hz~50GHz | - | - | - | 20dB | RoHS Compliant | ||
![]() ATT-0298-11-HEX-02 Cinch Connectivity Solutions Midwest Microwave | 2421 |
| - | 9 Weeks | HEX In-Line Module | 26500MHz | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -65°C | Male to Female | - | - | 2W | 2W | COAXIAL | - | 0Hz~26.5GHz | FIXED ATTENUATOR | 1.468 | 33.01dBm | 11dB | RoHS Compliant | ||
![]() ATT-0298-18-HEX-02 Cinch Connectivity Solutions Midwest Microwave | 2538 |
| - | 9 Weeks | HEX In-Line Module | 26500MHz | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -65°C | Male to Female | - | - | 2W | 2W | COAXIAL | - | 0Hz~26.5GHz | FIXED ATTENUATOR | 1.468 | 33.01dBm | 18dB | RoHS Compliant | ||
![]() 19AS101-K03E3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | SMP In-Line Module | 18000MHz | 155°C | -55°C | - | - | SMP | - | Active | 1 (Unlimited) | - | - | - | - | - | 500mW | - | - | - | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | - | 26.99dBm | 3dB | RoHS Compliant | ||
![]() ATT-0451-00-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2717 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | e4 | Active | 1 (Unlimited) | SMA | GOLD | 125°C | -65°C | Male to Female | - | - | 2W | - | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | - | 33.01dBm | - | RoHS Compliant | ||
![]() M3933/25-46N Cinch Connectivity Solutions Midwest Microwave | 2720 |
| - | 9 Weeks | SMA In-Line Module | 12400MHz | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.35 | - | 20dB | Non-RoHS Compliant | ||
![]() 53AS102-K06N3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | N-Type In-Line Module | 12400MHz | 165°C | -65°C | - | - | N | - | Active | 1 (Unlimited) | - | - | - | - | - | 2W | N | - | - | COAXIAL | 50Ohm | 0Hz~12.4GHz | - | - | 33.01dBm | 6dB | RoHS Compliant | ||
![]() M3933/25-01S Cinch Connectivity Solutions Midwest Microwave | 2143 |
| - | 9 Weeks | SMA In-Line Module | 2000MHz | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~2GHz | FIXED ATTENUATOR | 1.35 | 33.01dBm | 1dB | Non-RoHS Compliant | ||
![]() M3933/25-18S Cinch Connectivity Solutions Midwest Microwave | 2391 |
| - | 9 Weeks | SMA In-Line Module | 2000MHz | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~2GHz | FIXED ATTENUATOR | 1.35 | - | 18dB | Non-RoHS Compliant | ||
![]() M3933/25-16S Cinch Connectivity Solutions Midwest Microwave | 2720 |
| - | 9 Weeks | SMA In-Line Module | 2000MHz | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~2GHz | FIXED ATTENUATOR | 1.35 | - | 16dB | Non-RoHS Compliant | ||
![]() M3933/25-06S Cinch Connectivity Solutions Midwest Microwave | 2170 |
| - | 9 Weeks | SMA In-Line Module | 2000MHz | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~2GHz | FIXED ATTENUATOR | 1.35 | 33.01dBm | 6dB | Non-RoHS Compliant | ||
![]() M3933/25-11S Cinch Connectivity Solutions Midwest Microwave | 2312 |
| - | 9 Weeks | SMA In-Line Module | 2000MHz | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~2GHz | FIXED ATTENUATOR | 1.35 | 33.01dBm | 11dB | Non-RoHS Compliant | ||
![]() M3933/25-05S Cinch Connectivity Solutions Midwest Microwave | 2617 |
| - | 9 Weeks | SMA In-Line Module | 2000MHz | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~2GHz | FIXED ATTENUATOR | 1.35 | 33.01dBm | 5dB | Non-RoHS Compliant | ||
![]() M3933/25-14S Cinch Connectivity Solutions Midwest Microwave | 2204 |
| - | 9 Weeks | SMA In-Line Module | 2000MHz | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~2GHz | FIXED ATTENUATOR | 1.35 | 33.01dBm | 14dB | Non-RoHS Compliant | ||
![]() M3933/25-08S Cinch Connectivity Solutions Midwest Microwave | 2139 |
| - | 9 Weeks | SMA In-Line Module | 2000MHz | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~2GHz | FIXED ATTENUATOR | 1.35 | 33.01dBm | 8dB | Non-RoHS Compliant | ||
![]() M3933/16-11S Cinch Connectivity Solutions Midwest Microwave | 2002 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | - | - | 9dB | Non-RoHS Compliant |