- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Construction | Impedance | Frequency Range | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Attenuation Value | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATT-290M-04-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2639 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Male | - | - | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 4dB | RoHS Compliant | ||
![]() ATT-290F-09-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2321 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Female to Female | - | - | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 9dB | RoHS Compliant | ||
![]() M3933/25-30N Cinch Connectivity Solutions Midwest Microwave | 2578 |
| - | 9 Weeks | SMA In-Line Module | 12400MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.35 | - | 4dB | Non-RoHS Compliant | ||
![]() ATT-0276-07-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2317 |
| - | 9 Weeks | SMA In-Line Module | 12400MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | 2W | COAXIAL | - | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 7dB | RoHS Compliant | ||
![]() M3933/25-32N Cinch Connectivity Solutions Midwest Microwave | 2891 |
| - | 9 Weeks | SMA In-Line Module | 12400MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.35 | - | 6dB | Non-RoHS Compliant | ||
![]() ATT-0276-09-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2151 |
| - | 9 Weeks | SMA In-Line Module | 12400MHz | - | - | Bulk | - | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | 2W | COAXIAL | - | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 9dB | RoHS Compliant | ||
![]() ATT-0276-04-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2091 |
| - | 9 Weeks | SMA In-Line Module | 12400MHz | 125°C | -65°C | Bulk | 2008 | Active | 1 (Unlimited) | - | - | - | - | - | SMA-F; SMA-M | - | 2W | COAXIAL | - | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 4dB | RoHS Compliant | ||
![]() ATT-0276-01-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2773 |
| - | 9 Weeks | SMA In-Line Module | 12400MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | 2W | COAXIAL | - | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 1dB | RoHS Compliant | ||
![]() ATT-0290-04-HEX-02 Cinch Connectivity Solutions Midwest Microwave | 2291 |
| - | 9 Weeks | HEX In-Line Module | 18000MHz | - | - | Bulk | - | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.34 | 33.01dBm | 4dB | RoHS Compliant | ||
![]() M3933/14-12N Cinch Connectivity Solutions Midwest Microwave | 2636 |
| - | 9 Weeks | SMA In-Line Module | 12400MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -55°C | Male to Female | - | - | 2W | - | COAXIAL | 50Ohm | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.25 | 33.01dBm | 9dB | Non-RoHS Compliant | ||
![]() ATT-0275-01-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2945 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 1dB | RoHS Compliant | ||
![]() ATT-0218-06-NNN-02 Cinch Connectivity Solutions Midwest Microwave | 2052 |
| - | 9 Weeks | N-Type In-Line Module | 12400MHz | - | - | Bulk | 2010 | Active | 1 (Unlimited) | - | 125°C | -54°C | Male to Female | - | N-F; N-M, I/P POWER-MAX(PEAK)=200W | 2W | 2W | COAXIAL | 50Ohm | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.256 | 33.01dBm | 6dB | RoHS Compliant | ||
![]() ATT-0218-02-NNN-02 Cinch Connectivity Solutions Midwest Microwave | 2450 |
| - | 9 Weeks | N-Type In-Line Module | - | - | - | Bulk | 2010 | Active | 1 (Unlimited) | - | 125°C | -54°C | Male to Female | 2W | - | 2W | 2W | - | 50Ohms | 0Hz~12.4GHz | - | - | - | 2dB | RoHS Compliant | ||
![]() ATT-0275-15-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2638 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 15dB | RoHS Compliant | ||
![]() ATT-0290-11-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2270 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.2 | 33.01dBm | 11dB | RoHS Compliant | ||
![]() ATT-0275-30-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2818 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 30dB | RoHS Compliant | ||
![]() ATT-0275-08-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2667 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 8dB | RoHS Compliant | ||
![]() ATT-0290-16-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2338 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.2 | 33.01dBm | 16dB | RoHS Compliant | ||
![]() ATT-290F-01-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2820 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | - | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Female to Female | - | - | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 1dB | RoHS Compliant | ||
![]() ATT-290M-04-HEX-02 Cinch Connectivity Solutions Midwest Microwave | 2508 |
| - | 9 Weeks | HEX In-Line Module | 18000MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Male | - | - | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 4dB | RoHS Compliant |