- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Construction | Impedance | Frequency Range | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Attenuation Value | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATT-0451-07-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2107 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | - | - | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | - | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.34 | 33.01dBm | - | 7dB | - | RoHS Compliant | ||
![]() M3933/17-16N Cinch Connectivity Solutions Midwest Microwave | 2400 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | TNC | - | - | Male to Female | - | TNC | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.35 | - | 50Ohm | 8dB | - | Non-RoHS Compliant | ||
![]() ATT-0640-03-HEX-02 Cinch Connectivity Solutions Midwest Microwave | 2813 |
| - | 9 Weeks | HEX In-Line Module | 40000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | - | 125°C | -65°C | Male to Female | - | - | 1W | 1W | COAXIAL | - | 0Hz~4GHz | FIXED ATTENUATOR | 1.3 | 30dBm | - | 3dB | - | RoHS Compliant | ||
![]() ATT-0550-00-35M-02 Cinch Connectivity Solutions Midwest Microwave | 2015 |
| - | 9 Weeks | 3.5mm In-Line Module | 26500MHz | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | 125°C | -65°C | Male to Female | - | 3.5 MM-F; 3.5 MM-M, I/P POWER-MAX(PEAK)=200W | 2W | 2W | COAXIAL | - | 0Hz~26.5GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | - | - | 34.5mm | RoHS Compliant | ||
![]() ATT-0550-05-35M-02 Cinch Connectivity Solutions Midwest Microwave | 2957 |
| - | 9 Weeks | 3.5mm In-Line Module | 26500MHz | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | 125°C | -65°C | Male to Female | - | 3.5 MM-F; 3.5 MM-M, I/P POWER-MAX(PEAK)=200W | 2W | 2W | COAXIAL | - | 0Hz~26.5GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | - | 5dB | 34.5mm | RoHS Compliant | ||
![]() ATT-0550-02-35M-02 Cinch Connectivity Solutions Midwest Microwave | 2621 |
| - | 9 Weeks | 3.5mm In-Line Module | 26500MHz | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | 125°C | -65°C | Male to Female | - | 3.5 MM-F; 3.5 MM-M, I/P POWER-MAX(PEAK)=200W | 2W | 2W | COAXIAL | - | 0Hz~26.5GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | - | 2dB | 34.5mm | RoHS Compliant | ||
![]() M3933/17-08N Cinch Connectivity Solutions Midwest Microwave | 2212 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | TNC | - | - | Male to Female | - | TNC | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.35 | - | 50Ohm | 30dB | - | Non-RoHS Compliant | ||
![]() M3933/14-17S Cinch Connectivity Solutions Midwest Microwave | 2012 |
| - | 9 Weeks | SMA In-Line Module | 12400MHz | - | - | Bulk | - | - | Active | 1 (Unlimited) | SMA | 125°C | -55°C | Male to Female | - | - | 2W | - | COAXIAL | 50Ohm | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.25 | 33.01dBm | - | 28dB | - | Non-RoHS Compliant | ||
![]() 60AS105-K10N1 Rosenberger | 2479 |
| - | - | HEX In-Line Module | 8000MHz | 85°C | -65°C | - | - | 7-16 | Not For New Designs | 1 (Unlimited) | - | - | - | - | 5W | - | - | - | COAXIAL | 50Ohm | 0Hz~8GHz | FIXED ATTENUATOR | - | 36.99dBm | - | 10dB | - | RoHS Compliant | ||
![]() 60AS105-K30N1 Rosenberger | 2814 |
| - | - | HEX In-Line Module | 8000MHz | 85°C | -65°C | - | - | 7-16 | Not For New Designs | 1 (Unlimited) | - | - | - | - | 5W | - | - | - | COAXIAL | 50Ohm | 0Hz~8GHz | FIXED ATTENUATOR | - | 36.99dBm | - | 30dB | - | RoHS Compliant | ||
![]() M3933/17-21N Cinch Connectivity Solutions Midwest Microwave | 2016 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | TNC | - | - | Male to Female | - | TNC | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.35 | - | 50Ohm | 35dB | - | Non-RoHS Compliant | ||
![]() ATT-0550-08-35M-02 Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | 9 Weeks | 3.5mm In-Line Module | 26500MHz | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | 125°C | -65°C | Male to Female | - | 3.5 MM-F; 3.5 MM-M, I/P POWER-MAX(PEAK)=200W | 2W | 2W | COAXIAL | - | 0Hz~26.5GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | - | 8dB | 34.5mm | RoHS Compliant | ||
![]() M3933/25-53S Cinch Connectivity Solutions Midwest Microwave | 2495 |
| - | 9 Weeks | SMA In-Line Module | 12400MHz | - | - | Bulk | 2012 | - | Active | 1 (Unlimited) | SMA | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.35 | - | - | 35dB | - | Non-RoHS Compliant | ||
![]() M3933/16-46S Cinch Connectivity Solutions Midwest Microwave | 2123 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | SMA | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | - | - | - | 20.5dB | - | Non-RoHS Compliant | ||
![]() M3933/25-52S Cinch Connectivity Solutions Midwest Microwave | 2771 |
| - | 9 Weeks | SMA In-Line Module | 12400MHz | - | - | Bulk | 2012 | - | Active | 1 (Unlimited) | SMA | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.35 | - | - | 30dB | - | Non-RoHS Compliant | ||
![]() M3933/16-39S Cinch Connectivity Solutions Midwest Microwave | 2381 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | SMA | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | - | - | - | 16.5dB | - | Non-RoHS Compliant | ||
![]() M3933/16-43S Cinch Connectivity Solutions Midwest Microwave | 2367 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2012 | - | Active | 1 (Unlimited) | SMA | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | - | - | - | 18.5dB | - | Non-RoHS Compliant | ||
![]() M3933/16-48S Cinch Connectivity Solutions Midwest Microwave | 2834 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | SMA | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | - | - | - | 21.5dB | - | Non-RoHS Compliant | ||
![]() M3933/25-47S Cinch Connectivity Solutions Midwest Microwave | 2181 |
| - | 9 Weeks | SMA In-Line Module | 12400MHz | - | - | Bulk | 2012 | - | Active | 1 (Unlimited) | SMA | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.35 | - | - | 21dB | - | Non-RoHS Compliant | ||
![]() M3933/25-54S Cinch Connectivity Solutions Midwest Microwave | 2955 |
| - | 9 Weeks | SMA In-Line Module | 12400MHz | - | - | Bulk | 2012 | - | Active | 1 (Unlimited) | SMA | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.35 | - | - | 40dB | - | Non-RoHS Compliant |