- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Frequency (Max) | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Construction | Impedance | Frequency Range | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Attenuation Value | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M3933/16-37S Cinch Connectivity Solutions Midwest Microwave | 2973 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | Bulk | 2008 | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | - | - | - | 15.5dB | - | Non-RoHS Compliant | ||
![]() M3933/16-51S Cinch Connectivity Solutions Midwest Microwave | 2024 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | Bulk | 2008 | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | - | - | - | 23dB | - | Non-RoHS Compliant | ||
![]() M3933/17-02S Cinch Connectivity Solutions Midwest Microwave | 2061 |
| - | 9 Weeks | SMA In-Line Module | 4500MHz | Bulk | 2012 | - | Active | 1 (Unlimited) | TNC | - | - | - | Male to Female | - | TNC | 2W | 4W | COAXIAL | - | 0Hz~4.5GHz | FIXED ATTENUATOR | 1.35 | - | 50Ohm | 2dB | - | Non-RoHS Compliant | ||
![]() M3933/17-22S Cinch Connectivity Solutions Midwest Microwave | 2183 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | Bulk | - | - | Active | 1 (Unlimited) | TNC | - | - | - | Male to Female | - | TNC | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.35 | - | 50Ohm | 40dB | - | Non-RoHS Compliant | ||
![]() M3933/16-55S Cinch Connectivity Solutions Midwest Microwave | 2090 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | Bulk | 2015 | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | - | - | - | 25dB | - | Non-RoHS Compliant | ||
![]() M3933/25-91S Cinch Connectivity Solutions Midwest Microwave | 2878 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | Bulk | 2008 | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | 1.35 | - | - | 35dB | - | Non-RoHS Compliant | ||
![]() M3933/17-21S Cinch Connectivity Solutions Midwest Microwave | 2406 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | Bulk | - | - | Active | 1 (Unlimited) | TNC | - | - | - | Male to Female | - | TNC | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.35 | - | 50Ohm | 35dB | - | Non-RoHS Compliant | ||
![]() M3933/16-53S Cinch Connectivity Solutions Midwest Microwave | 2048 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | Bulk | 2015 | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | - | - | - | 24dB | - | Non-RoHS Compliant | ||
![]() M3933/17-05S Cinch Connectivity Solutions Midwest Microwave | 2961 |
| - | 9 Weeks | SMA In-Line Module | 4500MHz | Bulk | 2012 | - | Active | 1 (Unlimited) | TNC | - | - | - | Male to Female | - | TNC | 2W | 4W | COAXIAL | - | 0Hz~4.5GHz | FIXED ATTENUATOR | 1.35 | - | 50Ohm | 5dB | - | Non-RoHS Compliant | ||
![]() M3933/17-12S Cinch Connectivity Solutions Midwest Microwave | 2115 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | Bulk | 2012 | - | Active | 1 (Unlimited) | TNC | - | - | - | Male to Female | - | TNC | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.35 | - | 50Ohm | 4dB | - | Non-RoHS Compliant | ||
![]() M3933/17-13S Cinch Connectivity Solutions Midwest Microwave | 2319 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | Bulk | 2012 | - | Active | 1 (Unlimited) | TNC | - | - | - | Male to Female | - | TNC | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.35 | - | 50Ohm | 5dB | - | Non-RoHS Compliant | ||
![]() M3933/25-92S Cinch Connectivity Solutions Midwest Microwave | 2213 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | Bulk | 2008 | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | 1.35 | - | - | 40dB | - | Non-RoHS Compliant | ||
![]() M3933/17-09S Cinch Connectivity Solutions Midwest Microwave | 2582 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | Bulk | 2012 | - | Active | 1 (Unlimited) | TNC | - | - | - | Male to Female | - | TNC | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.35 | - | 50Ohm | 1dB | - | Non-RoHS Compliant | ||
![]() ATT-0550-30-35M-02 Cinch Connectivity Solutions Midwest Microwave | 2524 |
| - | 9 Weeks | 3.5mm In-Line Module | 26500MHz | Bulk | 1999 | - | Active | 1 (Unlimited) | - | - | 125°C | -65°C | Male to Female | - | 3.5 MM-F; 3.5 MM-M, I/P POWER-MAX(PEAK)=200W | 2W | 2W | COAXIAL | - | 0Hz~26.5GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | - | 30dB | 37.3mm | RoHS Compliant | ||
![]() D10AAXXZ4 Anaren Microwave | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AT-108-WP1(40) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | SMA In-Line Module | - | Bulk | 2014 | - | Obsolete | Not Applicable | - | - | - | - | - | 1W | - | - | 1W | - | 50Ohms | 0Hz~18GHz | - | - | - | - | 8dB | - | RoHS Compliant | ||
![]() AT-103-WP1(40) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | SMA In-Line Module | - | Bulk | 2014 | - | Obsolete | Not Applicable | - | - | - | - | - | 1W | - | - | 1W | - | 50Ohms | 0Hz~18GHz | - | - | - | - | 3dB | - | RoHS Compliant | ||
![]() ATS-3551-18-NNN-02 Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | - | N-Type In-Line Module | 18000MHz | Bulk | 2008 | - | Active | 1 (Unlimited) | - | - | - | - | Male to Female | - | N-F; N-M | 2W | 2W | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | 1.34 | 33.01dBm | - | 18dB | 1.77mm | RoHS Compliant | ||
![]() M3933/16-39N Cinch Connectivity Solutions Midwest Microwave | 2859 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | Bulk | 2008 | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | - | - | - | 16.5dB | - | Non-RoHS Compliant | ||
![]() ATT-0451-01-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2062 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | Bulk | - | e4 | Active | 1 (Unlimited) | SMA | GOLD | 125°C | -65°C | Male to Female | - | - | 2W | - | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.34 | 33.01dBm | - | 1dB | - | RoHS Compliant |