- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Construction | Impedance | Frequency Range | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Attenuation Value | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATT-0451-05-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2021 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | - | - | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | - | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.34 | 33.01dBm | - | 5dB | - | RoHS Compliant | ||
![]() 32AS102-K40S3 Rosenberger | 2366 |
| Datasheet | 13 Weeks | SMA In-Line Module | 18000MHz | 165°C | -65°C | - | - | SMA | Active | 1 (Unlimited) | - | - | - | - | 2W | SMA | - | - | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | - | 33.01dBm | - | 40dB | - | RoHS Compliant | ||
![]() ATT-0451-15-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2649 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | - | 2W | - | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.34 | 33.01dBm | - | 15dB | - | RoHS Compliant | ||
![]() M3933/17-05N Cinch Connectivity Solutions Midwest Microwave | 2616 |
| - | 9 Weeks | SMA In-Line Module | 4500MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | TNC | - | - | Male to Female | - | TNC | 2W | 4W | COAXIAL | - | 0Hz~4.5GHz | FIXED ATTENUATOR | 1.35 | - | 50Ohm | 5dB | - | Non-RoHS Compliant | ||
![]() M3933/17-02N Cinch Connectivity Solutions Midwest Microwave | 2450 |
| - | 9 Weeks | SMA In-Line Module | 4500MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | TNC | - | - | Male to Female | - | TNC | 2W | 4W | COAXIAL | - | 0Hz~4.5GHz | FIXED ATTENUATOR | 1.35 | - | 50Ohm | 2dB | - | Non-RoHS Compliant | ||
![]() M3933/25-21S Cinch Connectivity Solutions Midwest Microwave | 2037 |
| - | 9 Weeks | SMA In-Line Module | 2000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | SMA | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~2GHz | FIXED ATTENUATOR | 1.35 | - | - | 21dB | - | Non-RoHS Compliant | ||
![]() M3933/25-24S Cinch Connectivity Solutions Midwest Microwave | 2979 |
| - | 9 Weeks | SMA In-Line Module | 2000MHz | 125°C | -55°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | SMA | - | 2W | COAXIAL | 50Ohm | 0Hz~2GHz | FIXED ATTENUATOR | 1.35 | - | - | 24dB | - | Non-RoHS Compliant | ||
![]() M3933/16-50N Cinch Connectivity Solutions Midwest Microwave | 2509 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | SMA | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | - | - | - | 22.5dB | - | Non-RoHS Compliant | ||
![]() M3933/25-26S Cinch Connectivity Solutions Midwest Microwave | 2260 |
| - | 9 Weeks | SMA In-Line Module | 2000MHz | - | - | Bulk | - | - | Active | 1 (Unlimited) | SMA | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~2GHz | FIXED ATTENUATOR | 1.35 | - | - | 30dB | - | Non-RoHS Compliant | ||
![]() M3933/25-19S Cinch Connectivity Solutions Midwest Microwave | 2569 |
| - | 9 Weeks | SMA In-Line Module | 2000MHz | - | - | Bulk | - | - | Active | 1 (Unlimited) | SMA | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~2GHz | FIXED ATTENUATOR | 1.35 | - | - | 19dB | - | Non-RoHS Compliant | ||
![]() ATT-0640-20-HEX-02 Cinch Connectivity Solutions Midwest Microwave | 2766 |
| - | 9 Weeks | HEX In-Line Module | 40000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | - | 125°C | -65°C | Male to Female | - | - | 1W | 1W | COAXIAL | - | 0Hz~4GHz | FIXED ATTENUATOR | 1.4 | 30dBm | - | 20dB | - | RoHS Compliant | ||
![]() M3933/17-18N Cinch Connectivity Solutions Midwest Microwave | 2661 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | TNC | - | - | Male to Female | - | TNC | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.35 | - | 50Ohm | 12dB | - | Non-RoHS Compliant | ||
![]() ATT-0640-10-HEX-02 Cinch Connectivity Solutions Midwest Microwave | 2214 |
| - | 9 Weeks | HEX In-Line Module | 40000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | - | 125°C | -65°C | Male to Female | - | - | 1W | 1W | COAXIAL | - | 0Hz~4GHz | FIXED ATTENUATOR | 1.4 | 30dBm | - | 10dB | - | RoHS Compliant | ||
![]() M3933/17-12N Cinch Connectivity Solutions Midwest Microwave | 2885 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | - | - | Active | 1 (Unlimited) | TNC | - | - | Male to Female | - | TNC | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.35 | - | 50Ohm | 4dB | - | Non-RoHS Compliant | ||
![]() M3933/17-10N Cinch Connectivity Solutions Midwest Microwave | 2063 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | TNC | - | - | Male to Female | - | TNC | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.35 | - | 50Ohm | 2dB | - | Non-RoHS Compliant | ||
![]() M3933/17-19N Cinch Connectivity Solutions Midwest Microwave | 2854 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | TNC | - | - | Male to Female | - | TNC | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.35 | - | 50Ohm | 15dB | - | Non-RoHS Compliant | ||
![]() M3933/16-12S Cinch Connectivity Solutions Midwest Microwave | 2573 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | - | - | Active | 1 (Unlimited) | SMA | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | - | - | - | 30dB | - | Non-RoHS Compliant | ||
![]() M3933/17-15N Cinch Connectivity Solutions Midwest Microwave | 2075 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | TNC | - | - | Male to Female | - | TNC | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.35 | - | 50Ohm | 7dB | - | Non-RoHS Compliant | ||
![]() M3933/14-14S Cinch Connectivity Solutions Midwest Microwave | 2136 |
| - | 9 Weeks | SMA In-Line Module | 12400MHz | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | SMA | 125°C | -55°C | Male to Female | - | - | 2W | - | COAXIAL | 50Ohm | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.25 | 33.01dBm | - | 40dB | - | Non-RoHS Compliant | ||
![]() ATT-0550-04-35M-02 Cinch Connectivity Solutions Midwest Microwave | 2555 |
| - | 9 Weeks | 3.5mm In-Line Module | 26500MHz | - | - | Bulk | 2010 | - | Active | 1 (Unlimited) | - | 125°C | -65°C | Male to Female | - | 3.5 MM-F; 3.5 MM-M, I/P POWER-MAX(PEAK)=200W | 2W | 2W | COAXIAL | - | 0Hz~26.5GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | - | 4dB | 34.5mm | RoHS Compliant |