- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of Terminals | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Construction | Reach Compliance Code | Base Part Number | JESD-30 Code | Temperature Grade | Impedance | Frequency Range | RF/Microwave Device Type | Telecom IC Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Attenuation Value | Insertion Loss (Max) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4775-6 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | SMA In-Line Module | - | - | 12400MHz | - | - | Bulk | - | - | - | - | Active | Not Applicable | - | 5.5W | SMA-F; SMA-M, I/P POWER-MAX(PEAK)=200W | - | - | - | - | - | COAXIAL | - | - | - | - | - | 0Hz~12.4GHz | FIXED ATTENUATOR | - | - | 1.3 | 37.4dBm | - | 6dB | - | - | - | - | - | ||
![]() 770-40 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | Module | - | - | 18000MHz | - | - | Box | - | 770 | - | - | Active | Not Applicable | - | 100W | N-F; N-M, I/P POWER-MAX(PEAK)=1000W | - | - | - | - | - | COAXIAL | - | - | - | - | - | 0Hz~18GHz | FIXED ATTENUATOR | - | - | 1.4 | 50dBm | - | 40dB | - | - | - | - | - | ||
![]() 779-20 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | N-Type In-Line Module | - | - | 18000MHz | - | - | Bulk | - | - | - | - | Active | Not Applicable | - | 2W | N-F; N-M, I/P POWER-MAX(PEAK)=200W | - | - | - | - | - | COAXIAL | - | - | - | - | - | 0Hz~18GHz | FIXED ATTENUATOR | - | - | 1.4 | 33.01dBm | - | 20dB | - | - | - | - | - | ||
![]() 4777-3 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | SMA In-Line Module | - | - | 40000MHz | - | - | Bulk | - | - | - | - | Active | Not Applicable | - | 6W | 2.92 MM-F; 2.92 MM-M, I/P POWER-MAX(PEAK)=200W | - | - | - | - | - | COAXIAL | - | - | - | - | - | 0Hz~40GHz | FIXED ATTENUATOR | - | - | 1.4 | 37.78dBm | - | 3dB | - | - | - | - | - | ||
![]() 4796 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | Module | - | - | - | - | - | Box | - | - | - | - | Active | Not Applicable | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | 7GHz~26.5GHz | - | - | - | - | - | - | 15dB | - | - | - | - | - | ||
![]() 765A-10 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | N-Type In-Line Module | - | - | 5000MHz | - | - | Bulk | - | 765A | - | - | Active | Not Applicable | - | 50W | N-F; N-M, I/P POWER-MAX(PEAK)=2000W | - | - | - | - | - | COAXIAL | - | - | - | - | - | 0Hz~5GHz | FIXED ATTENUATOR | - | - | 1.3 | 46.99dBm | - | 10dB | - | - | - | - | - | ||
![]() 769A-30 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | Module | - | - | 6000MHz | - | - | Box | - | 769A | - | - | Active | Not Applicable | - | 150W | N-F; N-M, I/P POWER-MAX(PEAK)=3000W | - | - | - | - | - | COAXIAL | - | - | - | - | - | 0Hz~6GHz | FIXED ATTENUATOR | - | - | 1.35 | 51.76dBm | - | 30dB | - | - | - | - | - | ||
![]() 4779-5 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | SMA In-Line Module | - | - | - | - | - | Bulk | - | - | - | - | Active | Not Applicable | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | 0Hz~18GHz | - | - | - | - | - | - | 5dB | - | - | - | - | - | ||
![]() 766A-3 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | N-Type In-Line Module | - | - | 4000MHz | - | - | Bulk | - | 766A | - | - | Active | Not Applicable | - | 20W | N-F; N-M, I/P POWER-MAX(PEAK)=1000W | - | - | - | - | - | COAXIAL | - | - | - | - | - | 0Hz~4GHz | FIXED ATTENUATOR | - | - | 1.15 | 43.01dBm | - | 3dB | - | - | - | - | - | ||
![]() 4775-3 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | SMA In-Line Module | - | - | 12400MHz | - | - | Bulk | - | - | - | - | Active | Not Applicable | - | 8W | SMA-F; SMA-M, I/P POWER-MAX(PEAK)=200W | - | - | - | - | - | COAXIAL | - | - | - | - | - | 0Hz~12.4GHz | FIXED ATTENUATOR | - | - | 1.3 | 39.03dBm | - | 3dB | - | - | - | - | - | ||
![]() 4768-6 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | SMA In-Line Module | - | - | - | - | - | Bulk | - | - | - | - | Active | Not Applicable | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | 0Hz~40GHz | - | - | - | - | - | - | 6dB | - | - | - | - | - | ||
![]() 4779-7 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | SMA In-Line Module | - | - | - | - | - | Bulk | - | - | - | - | Active | Not Applicable | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | 0Hz~18GHz | - | - | - | - | - | - | 7dB | - | - | - | - | - | ||
![]() HMC624LP4E Analog Devices Inc. | 5 | - | Datasheet | - | 24-VQFN Exposed Pad | - | - | - | - | - | Digi-Reel® | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | HMC624 | - | - | 50Ohms | 0Hz~6GHz | - | - | - | - | - | - | 0.5dB ~ 31.5dB | - | - | - | - | ROHS3 Compliant | ||
![]() PE43508A-V pSemi | 84 | - | Datasheet | 16 Weeks | Die | - | - | - | - | - | Tape & Reel (TR) | - | UltraCMOS®, HaRP™ | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohms | 9kHz~55GHz | - | - | - | - | - | - | 0dB ~ 31.5dB | - | - | - | - | - | ||
![]() PE4312MLBA-Z Peregrine Semiconductor Corp | In Stock | - | - | - | - | YES | 20 | - | 105°C | -40°C | - | - | - | e4 | - | - | 1 (Unlimited) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | QUAD | NO LEAD | 1 | 3.3V | 0.5mm | - | compliant | - | S-XQCC-N20 | INDUSTRIAL | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() PE43404MLI-Z Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | 2000MHz | 85°C | -40°C | - | - | - | e3 | - | - | - | Matte Tin (Sn) | - | CMOS COMPATIBLE | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | VARIABLE ATTENUATOR | - | - | - | 30dBm | 75Ohm | 15 dB | 1.95 dB | - | - | - | RoHS Compliant | ||
![]() 113990030 Seeed Technology Co., Ltd | In Stock | - | Datasheet | - | SMA In-Line Module | - | - | - | - | - | Bulk | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | 0Hz~3GHz | - | - | - | - | - | - | 30dB | - | - | - | - | - | ||
![]() C20N50Z4 Anaren | In Stock | - | - | 5 Weeks | Nonstandard SMD | - | - | 2300MHz | 200°C | -50°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) - with Nickel (Ni) barrier | 20W | - | - | - | - | - | - | COMPONENT | - | - | - | - | 50Ohm | 0Hz~2.3GHz | RF/MICROWAVE TERMINATION | - | - | - | 43.01dBm | - | - | - | - | - | - | RoHS Compliant | ||
![]() B150NA30X4 Anaren | In Stock | - | Datasheet | 8 Weeks | 2-SMD, No Lead | - | - | 2300MHz | 200°C | -55°C | Bag | 2011 | - | e3 | - | Active | 1 (Unlimited) | MATTE TIN OVER NICKEL | 150W | - | - | - | - | - | - | COMPONENT | - | - | - | - | - | - | FIXED ATTENUATOR | - | 960MHz | - | 51.76dBm | 50Ohm | 30dB | - | - | - | - | Non-RoHS Compliant | ||
![]() 30-50T Anaren | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | 30W | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | 0Hz~3GHz | RF/MICROWAVE TERMINATION | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |