- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Construction | Reach Compliance Code | Base Part Number | Power Supplies | Impedance | Supply Current-Max | Frequency Range | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Attenuation Value | Insertion Loss (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE43705A-Z Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | - | 8000MHz | 105°C | -40°C | - | - | - | e4 | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | CMOS COMPATIBLE | - | - | - | COMPONENT | compliant | - | - | - | - | - | VARIABLE ATTENUATOR | 50MHz | - | 27.99dBm | 50Ohm | 31.75 dB | 2.8 dB | RoHS Compliant | ||
![]() PE43602MLI-Z Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | - | 5000MHz | 85°C | -40°C | - | - | - | e3 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | CMOS COMPATIBLE | - | - | - | COMPONENT | compliant | - | - | - | - | - | VARIABLE ATTENUATOR | 0.009MHz | - | 23.01dBm | 50Ohm | 31.5 dB | 2.7 dB | RoHS Compliant | ||
![]() PE43703MLI Peregrine Semiconductor Corp | In Stock | - | - | - | - | YES | SURFACE MOUNT | 32 | 6000MHz | 85°C | -40°C | - | - | - | e3 | icon-pbfree yes | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | CMOS COMPATIBLE | 8542.39.00.01 | - | - | COMPONENT | compliant | - | 3.3/5V | - | 0.35mA | - | VARIABLE ATTENUATOR | 0.009MHz | - | 23.01dBm | 50Ohm | 31 dB | 2.8 dB | RoHS Compliant | ||
![]() PE43713B-Z Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | - | 6000MHz | 105°C | -40°C | - | - | - | e4 | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | I/P POWER-MAX(PULSE)=0.63W | - | - | - | COMPONENT | compliant | - | - | - | - | - | VARIABLE ATTENUATOR | 0.009MHz | - | 22.79dBm | 50Ohm | 31 dB | 2.8 dB | RoHS Compliant | ||
![]() PE43404MLI Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | - | 2000MHz | 85°C | -40°C | - | - | - | e3 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | CMOS COMPATIBLE | - | - | - | COMPONENT | compliant | - | - | - | - | - | VARIABLE ATTENUATOR | - | - | 30dBm | 75Ohm | 15 dB | 1.95 dB | RoHS Compliant | ||
![]() 4307-52 Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | VARIABLE ATTENUATOR | - | - | - | - | - | - | RoHS Compliant | ||
![]() PE43502MLI-Z Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4305-52 Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | - | 4000MHz | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | VARIABLE ATTENUATOR | - | - | 30dBm | 50Ohm | 15.5 dB | 2.25 dB | RoHS Compliant | ||
![]() 4304-52 Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | VARIABLE ATTENUATOR | - | - | - | - | - | - | RoHS Compliant | ||
![]() HMC468LP3 Analog Devices Inc. | In Stock | - | Datasheet | - | 16-VFQFN Exposed Pad | - | - | - | 6000MHz | 85°C | -40°C | Strip | - | - | e0 | - | Obsolete | 1 (Unlimited) | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | 8542.39.00.01 | - | - | COMPONENT | not_compliant | HMC468 | - | 50Ohm | - | 0Hz~6GHz | VARIABLE ATTENUATOR | - | - | 30dBm | - | 7dB | 1.8 dB | Non-RoHS Compliant | ||
![]() M3933/25-23S Cinch Connectivity Solutions Midwest Microwave | 2186 |
| - | 9 Weeks | SMA In-Line Module | - | - | - | 2000MHz | - | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | SMA | - | 125°C | -55°C | Male to Female | - | SMA | - | 2W | 2W | COAXIAL | - | - | - | 50Ohm | - | 0Hz~2GHz | FIXED ATTENUATOR | - | 1.35 | - | - | 23dB | - | Non-RoHS Compliant | ||
![]() 743-60 L3 Narda-MITEQ | In Stock | - | - | 15 Weeks | Module | - | - | - | - | - | - | Box | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | 50Ohm | - | 0Hz~18GHz | VARIABLE ATTENUATOR | - | - | - | - | 60dB | - | - | ||
![]() 4776-50 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | SMA In-Line Module | - | - | - | 18000MHz | - | - | Bulk | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | 4.5W | SMA-F; SMA-M, I/P POWER-MAX(PEAK)=200W | - | - | - | COAXIAL | - | - | - | - | - | 0Hz~18GHz | FIXED ATTENUATOR | - | 1.35 | 36.53dBm | - | 50dB | - | - | ||
![]() 752-20 L3 Narda-MITEQ | In Stock | - | Datasheet | - | N-Type In-Line Module | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | 0Hz~3GHz | - | - | - | - | - | 20dB | - | - | ||
![]() 770-50 L3 Narda-MITEQ | In Stock | - | Datasheet | - | N-Type In-Line Module | - | - | - | 18000MHz | - | - | - | - | 770 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 100W | N-F; N-M, I/P POWER-MAX(PEAK)=1000W | - | - | - | COAXIAL | - | - | - | - | - | 0Hz~18GHz | FIXED ATTENUATOR | - | 1.4 | 50dBm | - | 50dB | - | - | ||
![]() 770-60 L3 Narda-MITEQ | In Stock | - | Datasheet | - | N-Type In-Line Module | - | - | - | 18000MHz | - | - | - | - | 770 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 100W | N-F; N-M, I/P POWER-MAX(PEAK)=1000W | - | - | - | COAXIAL | - | - | - | - | - | 0Hz~18GHz | FIXED ATTENUATOR | - | 1.4 | 50dBm | - | 60dB | - | - | ||
![]() 779-50 L3 Narda-MITEQ | In Stock | - | Datasheet | - | N-Type In-Line Module | - | - | - | 18000MHz | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2W | N-F; N-M, I/P POWER-MAX(PEAK)=200W | - | - | - | COAXIAL | - | - | - | - | - | 0Hz~18GHz | FIXED ATTENUATOR | - | 1.4 | 33.01dBm | - | 50dB | - | - | ||
![]() 779-30 L3 Narda-MITEQ | In Stock | - | Datasheet | - | N-Type In-Line Module | - | - | - | 18000MHz | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2W | N-F; N-M, I/P POWER-MAX(PEAK)=200W | - | - | - | COAXIAL | - | - | - | - | - | 0Hz~18GHz | FIXED ATTENUATOR | - | 1.4 | 33.01dBm | - | 30dB | - | - | ||
![]() 773-6 L3 Narda-MITEQ | In Stock | - | Datasheet | - | N-Type In-Line Module | - | - | - | 6000MHz | - | - | Box | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2W | N-F; N-M, I/P POWER-MAX(PEAK)=300W | - | - | - | COAXIAL | - | - | - | - | - | 0Hz~6GHz | FIXED ATTENUATOR | - | 1.25 | 33.01dBm | - | 6dB | - | - | ||
![]() 779-2 L3 Narda-MITEQ | In Stock | - | Datasheet | - | N-Type In-Line Module | - | - | - | 18000MHz | - | - | Box | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2W | N-F; N-M, I/P POWER-MAX(PEAK)=200W | - | - | - | COAXIAL | - | - | - | - | - | 0Hz~18GHz | FIXED ATTENUATOR | - | 1.4 | 33.01dBm | - | 2dB | - | - |