- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Power (Watts) | Additional Feature | Construction | Reach Compliance Code | Impedance | Frequency Range | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Attenuation Value | Insertion Loss (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D30NA20Z4 Anaren | In Stock | - | - | 5 Weeks | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Active | - | - | 30W | - | - | - | - | - | FIXED ATTENUATOR | - | - | - | 20dB ~ 20.2dB | - | Non-RoHS Compliant | ||
![]() AT0603T02ECATB American Technical Ceramics | 1008 |
| - | 13 Weeks | - | - | - | - | Tape & Reel (TR) | - | AT | - | - | Active | 1 (Unlimited) | - | 1W | - | - | - | 50Ohm | 0Hz~20GHz | - | - | - | - | 2dB | - | RoHS Compliant | ||
![]() 20-50TP Anaren | In Stock | - | - | 8 Weeks | - | 6000MHz | 150°C | -55°C | Tray | - | - | - | - | Active | 1 (Unlimited) | - | 20W | - | COMPONENT | - | 50Ohm | 0Hz~6GHz | RF/MICROWAVE TERMINATION | - | 1.25 | 43.01dBm | - | - | RoHS Compliant | ||
![]() AT0603T06ECATB American Technical Ceramics | 48 |
| - | 13 Weeks | - | - | - | - | Tape & Reel (TR) | - | AT | e4 | - | Active | 1 (Unlimited) | Gold (Au) - with Nickel (Ni) barrier | 1W | - | - | - | 50Ohm | 0Hz~20GHz | - | - | - | - | 6dB | - | RoHS Compliant | ||
![]() D150NA30C4 Anaren | In Stock | - | - | 5 Weeks | - | - | - | - | Tape & Reel (TR) | 2017 | - | e3 | - | Active | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 150W | - | - | - | - | - | FIXED ATTENUATOR | - | - | - | 22.3dB ~ 38dB | - | RoHS Compliant | ||
![]() 100200P4Y100-2 Anaren | In Stock | - | - | 5 Weeks | 2-SMD, No Lead | - | - | - | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | 10W | - | - | - | 50Ohm | 0Hz~3GHz | - | - | - | - | - | - | RoHS Compliant | ||
![]() A250N50X4 Anaren | In Stock | - | - | 5 Weeks | Nonstandard SMD | 2200MHz | 200°C | -50°C | Bag | - | - | e3 | - | Active | 1 (Unlimited) | Matte Tin (Sn) - with Nickel (Ni) barrier | 250W | - | COMPONENT | - | 50Ohm | 0Hz~2.2GHz | RF/MICROWAVE TERMINATION | - | - | 53.98dBm | - | - | RoHS Compliant | ||
![]() 1615-XX Anaren | In Stock | - | - | 5 Weeks | Nonstandard SMD | - | - | - | Bag | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60N50TPR Anaren | In Stock | - | - | 8 Weeks | - | 3000MHz | 150°C | -55°C | Tray | 2010 | - | - | - | Active | 1 (Unlimited) | - | 60W | - | COMPONENT | - | 50Ohm | 0Hz~3GHz | RF/MICROWAVE TERMINATION | - | 1.25 | 47.78dBm | - | - | RoHS Compliant | ||
![]() 250250-4AAXX-1 Anaren | In Stock | - | - | 5 Weeks | Nonstandard SMD | - | - | - | Bag | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ATT-0225-60-TNC-02 Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | - | TNC In-Line Module | 18000MHz | 125°C | -54°C | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | 2W | TNC-F; TNC-M, I/P POWER-MAX(PEAK)=200W | COAXIAL | compliant | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | - | 1.34 | 33.01dBm | 1dB ~ 60dB | - | - | ||
![]() M3933/25-51N Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | 9 Weeks | SMA In-Line Module | 12400MHz | 125°C | -55°C | Bulk | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | 2W | SMA | COAXIAL | - | 50Ohm | 0Hz~12.4GHz | FIXED ATTENUATOR | - | 1.35 | - | 25dB | - | Non-RoHS Compliant | ||
![]() M3933/25-22S Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | - | SMA In-Line Module | 2000MHz | 125°C | -55°C | Bulk | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | 2W | SMA | COAXIAL | - | 50Ohm | 0Hz~2GHz | FIXED ATTENUATOR | - | 1.35 | - | 22dB | - | Non-RoHS Compliant | ||
![]() M3933/25-90N Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | - | SMA In-Line Module | 18000MHz | 125°C | -55°C | Bulk | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | 2W | SMA | COAXIAL | - | 50Ohm | 0Hz~18GHz | FIXED ATTENUATOR | - | 1.35 | 33dBm | 30dB | - | Non-RoHS Compliant | ||
![]() MPAT-127148-30-20 L3 Narda-MITEQ | In Stock | - | - | - | - | 1480MHz | 70°C | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | SMA-F | COAXIAL | - | - | - | FIXED ATTENUATOR | 1275MHz | 1.5 | - | 30 dB | 2.5 dB | - | ||
![]() MPAT-107125 L3 Narda-MITEQ | In Stock | - | - | - | - | 12500MHz | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | COAXIAL | - | - | - | FIXED ATTENUATOR | 10700MHz | 1.5 | - | 60 dB | 2.2 dB | - | ||
![]() MPAT-188196 L3 Narda-MITEQ | In Stock | - | - | - | - | 19600MHz | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | COAXIAL | - | - | - | FIXED ATTENUATOR | 18800MHz | 1.5 | - | 10 dB | 3 dB | - | ||
![]() MPAT-173181 L3 Narda-MITEQ | In Stock | - | - | - | - | 18100MHz | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | COAXIAL | - | - | - | FIXED ATTENUATOR | 17300MHz | 1.5 | - | 10 dB | 3 dB | - | ||
![]() MPAT-04000800-60-10-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPAT-02100270 L3 Narda-MITEQ | In Stock | - | - | - | - | 2700MHz | 70°C | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | SMA-F | COAXIAL | - | - | - | VARIABLE ATTENUATOR | 2100MHz | 1.5 | - | 60 dB | 1.5 dB | - |