- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Frequency (Max) | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Power (Watts) | Additional Feature | Construction | Frequency Range | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Attenuation Value |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4798 L3 Narda-MITEQ | In Stock | - | - | 15 Weeks | Module | - | Box | - | Active | Not Applicable | - | - | - | 7GHz~18GHz | - | - | - | 20dB | ||
![]() 4776-60 L3 Narda-MITEQ | In Stock | - | - | - | SMA In-Line Module | 18000MHz | - | - | Active | 1 (Unlimited) | 4.5W | SMA-F; SMA-M, I/P POWER-MAX(PEAK)=200W | COAXIAL | 0Hz~18GHz | FIXED ATTENUATOR | 1.35 | 36.53dBm | 60dB | ||
![]() 4745-69 L3 Narda-MITEQ | In Stock | - | - | - | Module, SMA Connectors | - | - | - | Active | 1 (Unlimited) | 2W | - | - | 0Hz~18GHz | VARIABLE ATTENUATOR | - | - | 0dB ~ 69dB | ||
![]() 770-10 L3 Narda-MITEQ | In Stock | - | - | - | N-Type In-Line Module | 18000MHz | - | 770 | Active | - | 100W | N-F; N-M, I/P POWER-MAX(PEAK)=1000W | COAXIAL | 0Hz~18GHz | FIXED ATTENUATOR | 1.4 | 50dBm | 10dB | ||
![]() 4779-14 L3 Narda-MITEQ | In Stock | - | - | - | SMA In-Line Module | - | - | - | Active | - | 2W | - | - | 0Hz~18GHz | - | - | - | 14dB | ||
![]() 4779-9 L3 Narda-MITEQ | In Stock | - | - | - | SMA In-Line Module | - | - | - | Active | - | 2W | - | - | 0Hz~18GHz | - | - | - | 9dB | ||
![]() 796 L3 Narda-MITEQ | In Stock | - | - | - | Module | - | - | - | Active | 1 (Unlimited) | 500W | - | - | 2GHz~4GHz | - | - | - | 20dB | ||
![]() 4774-6 L3 Narda-MITEQ | In Stock | - | - | - | SMA In-Line Module | 6000MHz | Box | - | Active | - | 5.5W | SMA-F; SMA-M, I/P POWER-MAX(PEAK)=200W | COAXIAL | 0Hz~6GHz | FIXED ATTENUATOR | 1.4 | 37.4dBm | 6dB | ||
![]() 4777-10 L3 Narda-MITEQ | In Stock | - | - | - | 2.92mm In-Line Module | 40000MHz | - | - | Active | - | 3W | 2.92 MM-F; 2.92 MM-M, I/P POWER-MAX(PEAK)=200W | COAXIAL | 0Hz~40GHz | FIXED ATTENUATOR | 1.4 | 35.19dBm | 10dB | ||
![]() 4772-2 L3 Narda-MITEQ | In Stock | - | - | - | Module | - | Box | - | Active | 1 (Unlimited) | 2W | - | - | 0Hz~6GHz | - | - | - | 2dB | ||
![]() 769A-6 L3 Narda-MITEQ | In Stock | - | - | - | N-Type In-Line Module | 6000MHz | Box | 769A | Active | - | 150W | N-F; N-M, I/P POWER-MAX(PEAK)=3000W | COAXIAL | 0Hz~6GHz | FIXED ATTENUATOR | 1.35 | 51.76dBm | 6dB | ||
![]() 769A-3 L3 Narda-MITEQ | In Stock | - | - | - | N-Type In-Line Module | 6000MHz | - | 769A | Active | - | 150W | N-F; N-M, I/P POWER-MAX(PEAK)=3000W | COAXIAL | 0Hz~6GHz | FIXED ATTENUATOR | 1.35 | 51.76dBm | 3dB | ||
![]() 4779-15 L3 Narda-MITEQ | In Stock | - | - | - | SMA In-Line Module | - | - | - | Active | - | 2W | - | - | 0Hz~18GHz | - | - | - | 15dB | ||
![]() MAX19790ETX TW Maxim Integrated | In Stock | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() 787FM L3 Narda-MITEQ | In Stock | - | - | - | Module | - | - | - | Active | - | - | - | - | 2GHz~12.4GHz | - | - | - | - | ||
![]() 4779-16 L3 Narda-MITEQ | In Stock | - | - | - | SMA In-Line Module | - | - | - | Active | - | 2W | - | - | 0Hz~18GHz | - | - | - | 16dB | ||
![]() 4779-2 L3 Narda-MITEQ | In Stock | - | - | - | SMA In-Line Module | - | Box | - | Active | - | 2W | - | - | 0Hz~18GHz | - | - | - | 2dB | ||
![]() 4779-18 L3 Narda-MITEQ | In Stock | - | - | - | SMA In-Line Module | - | - | - | Active | - | 2W | - | - | 0Hz~18GHz | - | - | - | 18dB | ||
![]() 4775-20 L3 Narda-MITEQ | In Stock | - | - | - | SMA In-Line Module | 12400MHz | - | - | Active | - | 4.5W | SMA-F; SMA-M, I/P POWER-MAX(PEAK)=200W | COAXIAL | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.3 | 36.53dBm | 20dB | ||
![]() 4780-20 L3 Narda-MITEQ | In Stock | - | - | - | SMA In-Line Module | - | - | - | Active | - | 2W | - | - | 0Hz~18GHz | - | - | - | 20dB |