- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Power (Watts) | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Rated Power Dissipation (P) | Rated Temperature | Impedance | Frequency Range | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Attenuation Value | Insertion Loss (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DA66-63 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VARIABLE ATTENUATOR | - | - | - | - | - | - | ||
![]() 769A-10 L3 Narda-MITEQ | In Stock | - | - | - | N-Type In-Line Module | - | - | - | 6000MHz | - | - | - | - | 769A | - | - | Active | - | - | - | - | 150W | N-F; N-M, I/P POWER-MAX(PEAK)=3000W | - | - | COAXIAL | - | - | - | - | 0Hz~6GHz | FIXED ATTENUATOR | - | 1.35 | 51.76dBm | 10dB | - | - | ||
![]() DA36-7 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VARIABLE ATTENUATOR | - | - | - | - | - | - | ||
![]() 4780-3 L3 Narda-MITEQ | In Stock | - | - | - | SMA In-Line Module | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 2W | - | - | - | - | - | - | - | - | 0Hz~18GHz | - | - | - | - | 3dB | - | - | ||
![]() DA26-15 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VARIABLE ATTENUATOR | - | - | - | - | - | - | ||
![]() 4782-10 L3 Narda-MITEQ | In Stock | - | - | - | SMA In-Line Module | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 2W | - | - | - | - | - | - | - | - | 0Hz~6GHz | - | - | - | - | 10dB | - | - | ||
![]() 770-20 L3 Narda-MITEQ | In Stock | - | - | - | N-Type In-Line Module | - | - | - | 18000MHz | - | - | - | - | 770 | - | - | Active | - | - | - | - | 100W | N-F; N-M, I/P POWER-MAX(PEAK)=1000W | - | - | COAXIAL | - | - | - | - | 0Hz~18GHz | FIXED ATTENUATOR | - | 1.4 | 50dBm | 20dB | - | - | ||
![]() 4782-20 L3 Narda-MITEQ | In Stock | - | - | - | SMA In-Line Module | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 2W | - | - | - | - | - | - | - | - | 0Hz~6GHz | - | - | - | - | 20dB | - | - | ||
![]() 60N50TP Anaren | In Stock | - | - | 8 Weeks | - | - | - | - | 3000MHz | 150°C | -55°C | Tray | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | 60W | - | - | - | COMPONENT | - | - | - | 50Ohm | 0Hz~6GHz | RF/MICROWAVE TERMINATION | - | 1.25 | 47.78dBm | - | - | RoHS Compliant | ||
![]() EQF10-54/860 Belden Inc. | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | Silencer | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 75Ohm | 54MHz~860MHz | - | - | - | - | 10dB | - | - | ||
![]() 800-100R Anaren | In Stock | - | - | 8 Weeks | - | YES | FLAT | SURFACE MOUNT | - | 155°C | -55°C | Tray | 2009 | - | 5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | 100Ohm | 800W | OPERATING FREQUENCY: 250MHZ | 8533.29.00.00 | TR | - | FIXED RESISTOR | 800W | 100°C | 100Ohm | 0Hz~250MHz | - | - | - | - | - | - | RoHS Compliant | ||
![]() MPAT-10951275 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | 12750MHz | 70°C | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | SMA-F | - | - | COAXIAL | - | - | - | - | - | VARIABLE ATTENUATOR | 10950MHz | 1.5 | - | 60 dB | 2.2 dB | - | ||
![]() MPAT-109117 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | 11700MHz | 70°C | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | SMA-F | - | - | COAXIAL | - | - | - | - | - | FIXED ATTENUATOR | 10950MHz | 1.5 | - | 10 dB | 2.2 dB | - | ||
![]() MPAT-08001200-60-10 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPAT-173178 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | 17800MHz | 70°C | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | SMA-F | - | - | COAXIAL | - | - | - | - | - | FIXED ATTENUATOR | 17300MHz | 1.5 | - | 10 dB | 2.7 dB | - | ||
![]() MPAT-07250775 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | 7750MHz | 70°C | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | SMA-F | - | - | COAXIAL | - | - | - | - | - | VARIABLE ATTENUATOR | 7250MHz | 1.5 | - | 60 dB | 2.2 dB | - | ||
![]() MPAT-08001200-60-10-S0001 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPAT-107117 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | 11700MHz | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | COAXIAL | - | - | - | - | - | FIXED ATTENUATOR | 10700MHz | 1.5 | - | 10 dB | 2.2 dB | - | ||
![]() MPAT-00950175 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | 1750MHz | 70°C | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | SMA-F | - | - | COAXIAL | - | - | - | - | - | VARIABLE ATTENUATOR | 950MHz | 1.5 | - | 60 dB | 1.2 dB | - | ||
![]() MPAT-10701250 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | 12500MHz | 70°C | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | SMA-F | - | - | COAXIAL | - | - | - | - | - | VARIABLE ATTENUATOR | 10700MHz | 1.5 | - | 60 dB | 2.2 dB | - |