- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Attenuation Value | Insertion Loss (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JPAT-16701750-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JPAT-19702020-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JPAT-17702200-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 791FM L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JWPAT-34003600-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JWPAT-27003600-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JPAT-20202120-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JPAT-04000600-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JPAT-03400420-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS-SMA-2.5-1-70 L3 Narda-MITEQ | In Stock | - | - | - | - | - | 2500MHz | 85°C | -20°C | - | - | Active | - | - | SMA-F | COAXIAL | - | - | - | VARIABLE ATTENUATOR | - | 1.5 | - | - | 70 dB | 0.6 dB | - | ||
![]() AS-SMA-2.5-1-10 L3 Narda-MITEQ | In Stock | - | - | - | - | - | 2500MHz | 85°C | -20°C | - | - | Active | - | - | SMA-F | COAXIAL | - | - | - | VARIABLE ATTENUATOR | - | 1.5 | - | - | 10 dB | 0.5 dB | - | ||
![]() ATT-1-00-600M L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS-SMA-2.5-2-1 L3 Narda-MITEQ | In Stock | - | - | - | - | - | 2500MHz | 85°C | -20°C | - | - | Active | - | - | SMA-F | COAXIAL | - | - | - | VARIABLE ATTENUATOR | - | 1.4 | - | - | 1 dB | 1 dB | - | ||
![]() PE43713A-Z Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | 6000MHz | 105°C | -40°C | - | - | - | - | - | I/P POWER-MAX(PULSE)=0.63W | COMPONENT | compliant | - | - | VARIABLE ATTENUATOR | 0.009MHz | - | 22.79dBm | 50Ohm | 31 dB | 2.8 dB | RoHS Compliant | ||
![]() PE43704MLCA-Z Peregrine Semiconductor Corp | In Stock | - | - | YES | SURFACE MOUNT | 32 | 8000MHz | 85°C | -40°C | e4 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | I/P POWER-MAX(PULSE)=1.26W | COMPONENT | compliant | 2.5/5V | 0.2mA | VARIABLE ATTENUATOR | 0.009MHz | - | 34dBm | 50Ohm | 31 dB | 3.2 dB | RoHS Compliant | ||
![]() 4302-51 Peregrine Semiconductor Corp | In Stock | - | - | YES | SURFACE MOUNT | 20 | 4000MHz | 85°C | -40°C | e3 | icon-pbfree yes | - | - | Matte Tin (Sn) | CMOS COMPATIBLE | COMPONENT | compliant | 3V | 0.1mA | VARIABLE ATTENUATOR | - | - | 23.98dBm | 50Ohm | 31.5 dB | 1.75 dB | RoHS Compliant | ||
![]() 4304-01 Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | VARIABLE ATTENUATOR | - | - | - | - | - | - | RoHS Compliant | ||
![]() 4304-51 Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | e3 | - | - | - | Matte Tin (Sn) | - | - | compliant | - | - | VARIABLE ATTENUATOR | - | - | - | - | - | - | RoHS Compliant | ||
![]() 4308-01 Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | VARIABLE ATTENUATOR | - | - | - | - | - | - | - | ||
![]() PE4314A-Z Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | 2500MHz | 105°C | -40°C | - | icon-pbfree yes | - | - | - | I/P POWER-MAX(PULSE)=0.5W | COMPONENT | compliant | - | - | VARIABLE ATTENUATOR | 1MHz | - | 23.98dBm | 75Ohm | 31.5 dB | 1.9 dB | RoHS Compliant |